-
Supplier: Watts
Description: The Watts Model LF07S Residential Fire Sprinkler Dual Check Backflow Preventer is designed for non-health hazard [i.e., pollutant] application on potable fire sprinkler service connections to protect against possible backsiphonage conditions that could inadvertently drain
- Valve Size: 1 inch
- Pressure Rating: 1 psi
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Description: medical personnel in the health care setting requires a range of fire protection features that work together to provide a systems approach. Automatic fire sprinklers, fire doors, and portable fire extinguishers are all part of the life-saving strategy. To help you
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Natural Gas Non Potable Water Oxygen Potable Water Potable Production Material Pumped Condensate Process Water Roof Drain Return Sanitary Drain Sprinkler Fire Soap Sprinkler Water Sanitary Sewer Steam Storm Drain Supply Tempered Water Vacuum Vent Waste Water
- Marker Type: Adhesive Label
- Features: Chemicals, Drain / Condensate, Gases, Return, Sprinkler / Fire, Vacuum, Water - Hot/Cold
-
-
Description: Pipe markers are made of vinylite plastic with a clear laminated overlay to protect the printed matter. They offer high resistance to abrasion,water, oil gasoline, alcohol and most acids, and are vermin and fungus proof. Color: Orange is our standard, they are available in a variety of different
- Pipe Diameter: 0.75 to 2 inch
- Features: Chemicals, Drain / Condensate, Flow Direction, Gases, Other, Return, Sprinkler / Fire, Vacuum, Voltage, Water - Hot/Cold
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end
- Valve Size: 2 to 48 inch
- Pressure Rating: 200 to 300 psi
- Media Temperature: 200 to 225 F
- Features: Bolt Flange, Fire Service
-
Supplier: Zurn Industries LLC
Description: Features And Benefits 3/4" pressure relief valve Designed for fire sprinkler system relief Standard adjustability from 20-200psi Body and cover materials: cast bronze, stainless Steel UL Listed, FM Approved
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Natural Gas Non Potable Water Oxygen Potable Water Potable Production Material Pumped Condensate Process Water Roof Drain Return Sanitary Drain Sprinkler Fire Soap Sprinkler Water Sanitary Sewer Steam Storm Drain Supply Tempered Water Vacuum Vent Waste Water
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: ASTM International
Description: domestic water, vacuum, compressed air and gases, heating, ventilating and air conditioning, hydronic glycol, refrigeration, condenser and chilled water, and fire suppression sprinkler. 1.3 This procedure does not apply to the assembly of electrical or electronic systems. 1.4
Find Suppliers by Category Top
More Information Top
-
National Ignition Facility monthly status report--April 2000
The Target Building also showed progress on the various levels (-21.75’, 17.50’, 50.50’, 69.75’) with the installation of pipe/conduit supports, mechanical utilities, stainless-steel vacuum lines, fire sprin- kler piping, and the electrical conduit.
-
Feasibility study for a recirculating linac-based facility for femtosecond dynamics
Process Piping Mechanical utilities will include domestic cold and hot water (DC/HW), industrial cold and hot water (IC/HW), chilled water (CWS/R), low conductivity water (LCWS/R), compressed air (CA), vacuum (VA), fire sprinkler supply (FSS), sanitary sewer (SS), and helium (He) for cryogenic …
-
Accelerator and Fusion Research Division. Annual report, October 1978-September 1979
Installation of all conventional utilities including lighting, electrical power, fire detection and sprinklers , cable trays, vacuum and magnet cool ing water, compressed air and a liquid level system was completed last year for all 2.2 kilometers of the PEP Beam tunnel.
-
Environmental Management Performance Report to DOE-RL March 2002
The 340 Building, the control room fire sprinkler head replacements were completed, and the vacuum pumps for the 340 stack and room air sampling systems were replaced.
-
REPORT ON GLOVE BOXES AND CONTAINMENT ENCLOSURES
WAEC Serious Accidents Bulletin No. 152, Octo 29, w90 (Fire, originating in plastic tubing, spread t o a plastic "walk-in" type hood in a high vacuum laboratory. sprinkler head operated t o control the fire and confine loss t o approximate~$350 …
-
Countries > Canada > Province of Manitoba > Regulations > The Apprenticeship and Certification Act > [CANADA Man Reg 2009-1] Regulation 1/2009 - Trade of Steam...
but does not include piping equipment, tubing, fittings, supports and accessories used for sprinkler and fixed fire protection systems or for residential central - vacuum systems.
-
Multipurpose use of geothermal energy. Proceedings of the international conference on geothermal energy for industrial, agricultural, and commercial-residentia...
… F. and low pressure hot water system water regulated by pilot controls, is run i n a service tunnel under the floor, w i t h air, vacuum low pressure steam, condensate, high pressure cold water, fire sprinkler mains, chilled water and …
Indicates content that may require registration and/or purchase.