-
Supplier: Douglas Electrical Components
Description: Locking nut O-rings (Viton and Nitrile standard) FAQ Are push-through assemblies available with different bulkhead fittings? Yes. Douglas Electrical can customize the bulkhead housing to meet the size and installation method of your choice. Contact us today with the
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: OMEGA Engineering, Inc.
Description: These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
- Feedthrough Mount: Threaded Mount
-
Supplier: New Pig Corporation
Description: Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal. This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill. Patented "flow-through" sump design lets liquid
- Custom Application: 55 Gallon Drum
- Features: Other
-
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
compression seal fittings, temperature sensors and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
places where wire, cable, air hoses, fuel and oil lines pass through fire walls, bulkheads, wall panels and enclosure openings and avoid contact with sharp panel surfaces while also sealing the aperture for airflow, heat loss and or insect/rodent penetration. The Importance of Door Seals (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
pressure and vacuum seal fitting assemblies that are used when probes, sensors, wires, electrodes and other elements must pass through a pressure or environmental boundary. These high-quality fittings satisfy sealing applications across a broad (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
support vacuum and positive pressure applications and can be designed with NPT threads, radial O-ring seals, bulkhead fittings, and other custom mechanical interfaces. They allow secure transmission of power and signal in, out, and within transformer equipment. Connector-to-wire feedthroughs with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
lengths can be supplied as required. A single high density feedthrough can pass through a Conax PG fitting for environmental sealing. Greater density through a single port can be achieved by using a Conax multi-hole metal (MHM) fitting that accommodates multiple HD (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
adjusted, removed and replaced, yet they’re not deformed during installation. Conax feedthroughs are used whenever probes, electrodes, wires or sensors pass through a pressure or environmental boundary. They serve as mounting devices and/or environmental seals. The compression of the soft (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
compression seal fittings, temperature sensors and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
More Information Top
-
THE SUITABILITY OF SODIUM PEROXIDE FUSION FOR PRODUCTION-SCALE PLUTONIUM PROCESSING OPERATIONS
The cap of the bottle had a hole drilled through it and a stainless-steel bulkhead fitting passed through the hole.
-
REACTIONS OF SODIUM PEROXIDE WITH COMPONENTS OF LEGACY PLUTONIUM MATERIALS
stainless steel bulkhead fitting passed through the hole.
-
A submersible respirometer designed to measure the metabolism of benthic marine plants and invertebrates
Electrical communication was effected by sealed bulkhead fittings passing through the access port of the .
-
First Floridians and Last Mastodons: The Page-Ladson Site in the Aucilla River
This was accomplished by porting the “video-out” signal from the camera to a bulkhead fitting that passed the signal through the underwater housing.
-
Nutrient Mass Flux between Florida Bay and the Florida Keys National Marine Sanctuary
Bulkhead fittings allowed passage of pump tubing to the water column and exterior collection vessels.
-
Design of a continuous duty cryopump
Temperature sensor leads connect to a 55-pin vacuum-tight connector and pressure-sensing lines pass through bulkhead fittings on the cover.
-
Experimental Observation of the 16 ‐Electron Molecules SPN and Cyclic PSN, SNP
570 nm, or bulkhead interference filter of 255 nms ( bulkhead ) and filter of 330FS10-50 the pass -bound (solder-Oriel).
-
A contribution to the Kenntniss of the conditions of the dye formation of the bacillus prodigiosus
Became the most embarrassing cleanliness and of carefulness, use yon Jenner glass of the workshop yon bulkhead and Gem, the pass Irish leaving the air zutretenden to the Culturen dutch of potassium hydroxide solution, under all mSglichen caution Meuse rules this attempt …
-
Description of an Improved Hydroponic Research System for Screening Plants for Nutrient Abatement in Constructed Wetlands
Solution in the tank passes through a bulkhead fitting on the back of the tank which is about 2.5 cm above tank bottom to a primary filter and then to the pump.
-
SY-101 Rapid Transfer Project Low Temperature Operations Review and Recommendations to Support Lower Temperature Limits
Soft goods utilized in the construction of the assembly include Garlock s Blue- gard gasketing matenal (see transfer piping manifold comments above) suitable to 40°F, and a sealing insert in the bulkhead conduit fitting which allows pass - through of the drop leg …
Indicates content that may require registration and/or purchase.