-
Supplier: Waterman Industries, Inc.
Description: Cast Steel Design Automatic Operation 50 Foot Seating Head Maximum Model F-50F - Flatback for Wall Mounting Model F-50SB - Spigotback for Mounting to Corrugated Pipe Model F-50C for Mounting to Concrete Pipe Model F-50 Gates are designed for use in drainage, flood control, and
- Valve Type: Gate / Knife Valves
-
Supplier: LS Industries
Description: drainage of wash water from pipes. Belt slip or torque tamer protects the belt. Belt is variable speed. Pumps are a vertical mounted seal less units. Spray nozzles are quick-change for easy maintenance. Composite spray headers, with adjustable quick release. The wash tank is supplied
-
Supplier: ASTM International
Description: This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly. The pipe, arches, and other shapes are generally used for drainage purposes,
-
-
Supplier: ASTM International
Description: This specification covers corrugated steel structural plate, zinc-coated, used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate fasteners and accessory materials are also described. The pipe, arches, and other
-
Supplier: ASTM International
Description: pipe shall conform to the pipe dimensions and sheet thickness. Field joints for each type of composite corrugated steel pipe shall maintain pipe alignment during construction and prevent infiltration of fill material during the life of the installation. The following
-
Supplier: ASTM International
Description: pipe shall conform to the pipe dimensions and sheet thickness. Field joints for each type of composite corrugated steel pipe shall maintain pipe alignment during construction and prevent infiltration of fill material during the life of the installation. The following
-
Supplier: DigiPas Technologies Inc.
Description: alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-600F heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-600F are effectively used in erecting telecommunication tower repeaters located on various landscapes. The
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-1000XY digital post level is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-1000XY digital post level is used for alignment of
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: tasks. The IP65 waterproof feature of Digi-Pas® DWL-680Pro is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-280Pro is used to setup drilling equipment in Offshore oil & gas industry Digi-Pas® DWL-280Pro is used for
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
Find Suppliers by Category Top
Featured Products Top
-
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
As power density continues increasing in AI computing, semiconductor equipment, and next-generation energy systems, thermal solutions must move beyond conventional heat pipes and flat vapor chambers. The 3D Vapor Chamber (3DVC) combines vapor chamber and heat pipe technologies into a three (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
, preventing localized hot spots and enhancing system stability. Compact Design: Slim and flat profile, perfect for space-constrained applications, offering effective cooling without compromising space. Durability: Built to withstand high thermal cycling (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Pipe Handlers 161-9 Series For use as a Pipe Handler, Grapple, and (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
equipped to deal with the problem. Petersen Products has the high-quality line stops , pipe plugs, and other products you need to perform your pipeline maintenance. With the right equipment on your side, you can take care of leaks and other issues quickly, safely, and effectively (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
. Scale Formation Minerals from hard water or industrial operations deposit along pipe walls, reducing internal diameter and putting additional strain on drainage systems. 4. Foreign Objects Cleaning supplies, packaging remnants, or (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
More Information Top
-
Applied Soil Physical Properties, Drainage, and Irrigation Strategies.
An alternative design involves using flat drainage pipe instead of the traditional round pipe (Fig. 2.31).
-
Lighting&Sound America Volume 9 Issue 10 October 2012
AdvanEdge flat drain pipe .
-
Soaps
Before beginning of distillation ftillt one Btirette and drain pipe with water, vcobei are at it to respect that water extends into the Bfiret ~ e up to 5 cc-mark and starts just dripping on the drain pipe .
-
The Use of Best Management Practices (BMPs) in Urban Watersheds
Flushing a storm drain with water to suspend and remove deposited materials is particularly beneficial for storm drain pipes with relatively flat grades or low flows where self-cleansing becomes difficult (U.S. EPA, 2001).
-
The composition of the leachate through cropped and uncropped soils in lysimeters compared with that of the rain
To prevent the gravel and other solid material entering the drainage pipe , a flat circular metal plate was fixed erer the opening with a gap be- tween it and the lower plate (Figure 1).
-
Brunel University Research Archive: Wave attenuation in partially filled unsteady pipe flow
The implicit method is the most suitable method, dealing efficiently with most problems encountered in drainage pipe systems of flat slope.
-
Integral planning of the building technique
Always become barrierefreie bodengleiche shower tray sequences more frequent particularly by renovations and the douching channels desired, that because of its are provided extremely flat construction with horizontal drain pipes .
-
CIGR Handbook of Agricultural Engineering, Volume I
Land and Water Engineering, Chapter 5 Irrigation and
Drainage, Part 5.6 La...
These systems also are recommended for very flat lands because pipe collector drains with large diameters are required if the drainage flow is high and the slope available is low.
-
Characteristics of combined sewer overflows in Shanghai and selection of drainage systems
This noteworthy phenomenon was analysed and the results indicate that large sewer storage capacity due to a dense interconnection between sewer systems, flat pipe slope and pump drainage pattern, as well as the spatial–temporal difference of rainfall on a large catchment that…
Indicates content that may require registration and/or purchase.