-
Supplier: FX PCB Co., Ltd.
Description: smaller space. Advantages of Multilayer Flex PCB: 1. Space-saving: Multilayer flex PCBs can fit in small and compact spaces, making them ideal for applications where space is a constraint. 2. Flexible: One of the most significant advantages of multilayer flex PCBs is their
- Thickness: 0.003937007874015748 inches
- Type: Film / Flexible Substrate
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: 2.5mil/2.5mil (HOz) Outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Hole Ring ≥6mil 4mil Impedance Control +/-10% / Drilling Machine drilling ≥8mil 6mil Laser drilling 5mil/6mil 4mil Aspect Ratio 10:01 16:01 Surface Coating ENIG, Immersion Silver, Immersion Tin, OSP
- Thickness: 0.09448818897637795 inches
- Type: Film / Flexible Substrate, Rigid
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: 2.5mil/2.5mil (HOz) Outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Hole Ring ≥6mil 4mil Impedance Control +/-10% / Drilling Machine drilling ≥8mil 6mil Laser drilling 5mil/6mil 4mil Aspect Ratio 10:01 16:01 Surface Coating ENIG, Immersion Silver, Immersion Tin, OSP
- Thickness: 0.06299212598425197 inches
- Type: Film / Flexible Substrate, Rigid
- Features: Specialty / Other
-
-
Supplier: FX PCB Co., Ltd.
Description: of sofe 10L 16L PCB Thickness ≤2.4mm / Line width/Line space Inner layer 3mil/3mil (HOz) 2.5mil/2.5mil (HOz) Outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Hole Ring ≥6mil 4mil Impedance Control +/-10% / Drilling Machine drilling ≥8mil 6mil Laser drilling 5mil/6mil 4mil
- Thickness: 0.03937007874015748 inches
- Type: Film / Flexible Substrate, Rigid
- Features: Specialty / Other
-
Supplier: Accumet
Description: In-Stock Ceramic Substrates from Kyocera, Coorstek, and CeramTech In addition to being experts in laser cutting, drilling, welding, etching, and scribing ceramic substrates, Laser Services provides secondary lapping, polishing, grinding and more. To satisfy your quick-turn requirements, we
- Materials: Alumina (Al2O3), Nitride (AlN, BN)
- Services: Bonding / Assembly, Ceramic Part Fabrication, Design Assistance, Testing / Inspection
- Secondary Operations: Glazing / Coating, Lapping / Polishing
- Process: Grinding, Machining
Find Suppliers by Category Top
Featured Products Top
-
is available for use with track sizes 1, 2, and 3. The profile is the same as the Vector Quad extrusion base. This design allows for 2 single edge tracks to be mounted with the assurance of parallelism. This saves time at installation. Additionally, this design allows for the use of un-drilled (read more)
Browse Datasheets for Modern Linear Incorporated -
the use of un-drilled tracks. The track sections are held in position with setscrews. They can be positioned anywhere along the length of travel based on the position of mounting surfaces. The system allows the linear guide to span a gap if necessary. Having intermittent (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Military Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
incorporated into a single steel section. Double Edge Track can be mounted continuously with center drilled holes or at each end for minimal machining and fasteners (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
practice is to mount one piece of track as straight as possible; then use the carriage to set the position and parallelism of the opposing track. The v-edge of Modern Linear track is case hardened to 49-52 Rc. The remaining unhardened track is ideal for drilling or other machining. Track is (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Military Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and (read more)
Browse Datasheets for C-Flex Bearing Company -
Military Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Military Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
customer’s design involved the carriage mounted to a steel beam. However, that would require carefully drilling the beam in order to line up with the mounting holes of the double track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Kinematic modeling and parameter identification of a new circumferential drilling machine for aircraft assembly
The cost of these machines is high (e.g., the cost of flex track drilling machines developed by Electroimpact Inc. is around $750,000).
-
Production Implementation of a Multi Spindle Flexible Drilling System for Circumferential Splice Drilling Applications on the 777 Airplane
INTRODUCTION The first set of (3) Flex Track drilling machines were delivered to the 777 Fuselage Manufacturing area in December 2008.
-
Assembly Fixture for 787 Section 11, Heavy Composite Assembly
The UWS is a post design to maximize mechanic access underneath the panel and allow for future use of a flex track style automated drilling machine .
-
Flex Track Drill
It will also be worthwhile to identify airplane parts with similar features (degrees of relative contour and part geometry) and define unique machine features required for Flex Track Drilling .
-
Development of a Multi Spindle Flexible Drilling System for Circumferential Splice Drilling Applications on the 777 Airplane
These included robotic drilling, overhead gantry (5 axis) drilling, track based portable drilling systems such as Mini-Flex Track and finally track based machine drilling systems such as Flex Track Drilling Equipment.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8439/1/Li_J_Thesis_2013.pdf
)automatic machines such as “Fuselage Flex Track ” (a light weight portable CNC drilling machine ) and “Handheld Electromagnetic Rivet Gun” in the near further.
-
Development of Portable and Flexible Track Positioning System for Aircraft Manufacturing Processes
The initial plan for drilling test fuselage sections was to use Flex Track machines , portable four-axis numerically-controlled (NC) drilling machines developed by Boeing.
-
Flex Track Drill
The Flex Track Drill is a lightweight, portable, automated machine used to drill aircraft structure.
-
Development of Portable and Flexible Track Positioning System for Aircraft Manufacturing Processes
The positioning system, referred to as Mini Flex Track , was initially developed as an inexpensive drilling system that minimizes machine setup time, does not require extensive operator training due to its simple user interface, is general purpose enough to be used in …
-
Evaluation of Roof Bolting Requirements Based on In-Mine Roof Bolter Drilling
… Run on PCs under Windows 9.x, Me and XP • Flexible development environments • Inexpensive distribution cost • Important machine data from an ASCII file which contains drilling parameters recorded during drilling … … imported mine map • Track mouse movement with northing …
Indicates content that may require registration and/or purchase.