Products/Services for Flood Control Check Valves

  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Fluid flow in the desired direction opens...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...standards, and Federal specification WW-V-35C. Check with manufacturer for exact listings. Some control valves may come configured as a multi-piece design. Applications. Common applications for control valves include general purpose, process control...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  • Water Valves-Image
    Water Valves - (607 companies)
    ...as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes to stop flow. Throttle or control valves control the speed and capacity of flow through the system...
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...functions include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes...
  •  
    Drains and Drain Systems - (373 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  •  
    Nozzles - (664 companies)
    ...with integral filters or strainers prevent clogging and contamination. Nozzles with an integral valve offer flow or pressure control. Rotating nozzles spin during atomizing, spray-coating or dispensing applications. A single nozzle may include multiple...
  •  
    Liquid Handling Pumps - (2272 companies)
    They operate by moving a piston or diaphragm back and forth through a cylinder. Fluid moves in at the upstroke (suction) and out through a check valve on the down-stroke (discharge). The image below shows a simplified hand-operated reciprocating...
  •  
    Ball Valves - (2119 companies)
    ...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability...
  •  
    Hydraulic Valves - (685 companies)
    ...of Hydraulic Valves. Hydraulic valves can be almost any valve, i.e., check valve, drain valve, control valve, and many more, as long as the valve restricts hydraulic fluid they can be classified as hydraulic valves. For a full description on types...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Alternative Sewer Systems FD-12, Second Edition > Effluent Sewers
    Where the 5-cm- (2-in.-) diameter pipe is used, the interceptor outlets have used flow- control devices to limit peak flows and check valves to prevent flooding of service connections during peak-flow periods.
  • Clean room technique
    The control of the evacuating- flood cycles passes through a 3-directional valve , as control , serves a mechanical manometer.
  • Perspectives on European Earthquake Engineering and Seismology
    It also includes checking the functioning of the flood control elements, i.e. spillway gates and the valves or gates for the bottom outlets, and the emergency power supply.
  • http://www-pub.iaea.org/MTCD/publications/PDF/Pub1453_web.pdf
    … flood areas; (c) Adequacy of watertight doors between flood areas; (d) Common drain system and sumps, including floor drain piping and check valves where credited for isolation of flood areas within plant buildings … … pumps, level alarms and control circuits, including maintenance and …
  • Troubleshooting Process Plant Control
    … learning from, 6–7 Control valve bypass valve, pump capacity limitation and, 137 Control valve position control valve capacity checking and, 89 on instrument air failure, 93–100 Control valves checking capacity of, 89 on … … energy losses in, 88–89 flooded condensers and, 40–42 on …