-
Supplier: Quantachrome Instruments
Description: diameter stems. A digital vacuum/pressure display affords easy checking of state of outgassing. When used as a flow degasser, needle valves allow careful control of flow rate to avoid elutriation (blowing out) of fine powders. The metal flow tubes for each station provide
- Number of Channels: 6
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: IDEX Health & Science
Description: Our ERC-300w Aqueous High Flow Degasser is designed to provide high flow degassing in the smallest available footprint. Designed for diagnostic equipment this system eliminates system bubbles before they occur improving system precision and avoiding bubble related errors.
- Vacuum Rating: 751.2953367875647 mm Hg
- Maximum Flow Rate per Channel: 500 cc/min
- Number of Channels: 1
- Degasser Type: Flow Degasser
-
Supplier: National Oilwell Varco
Description: Degassers BRANDT™ manufactures negative pressure (vacuum) and atmospheric degassers. Vacuum degassers utilize negative pressure to withdraw entrained gases from the mud. In order for this to work, mud is pumped through a venturi, which develops a negative pressure, thus sucking
-
-
Supplier: IDEX Health & Science
Description: Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles before they occur. The Transfer Line Degasser employs a PoridexTM
- Degasser Type: Flow Degasser
-
Supplier: IDEX Health & Science
Description: bracket makes it easy to integrate into nearly any system. It is a 2 channed Degasser.
- Maximum Flow Rate per Channel: 10 cc/min
- Number of Channels: 3
- Degasser Type: Flow Degasser
-
Supplier: IDEX Health & Science
Description: bracket makes it easy to integrate into nearly any system. It is a 4 channel degasser.
- Maximum Flow Rate per Channel: 10 cc/min
- Number of Channels: 4
- Degasser Type: Flow Degasser
-
Supplier: GN Solids control Co., Ltd.
Description: Unlike the traditional vacuum degasser, GNZCQ vacuum degasser is a self-contained unit, GN Vacuum Degasser is monitored by level sensor to protect over suction of the fluids. The gas-cut mud is drawn into the degasser by a vacuum created by a regenerative vacuum without
-
Supplier: Quantachrome Instruments
Description: be simultaneously prepared under different conditions. Operating in either flow or vacuum mode, the MasterPrep provides the right sample preparation method for any type of material. Flow and evacuation rates are operator selectable. A six-channel digital temperature controller allows
- Number of Channels: 6
- Operating Temperature: 59 to 104 F
- User Interface: Analog Front Panel, Digital Front Panel
- Remote Interface: Computer Interface
-
Supplier: Micromeritics
Description: The VacPrep Degasser prepares samples for surface area and pore structure analysis. Like Micromeritics' FlowPrep Degasser, the VacPrep provides a simple, easy-to-use method of preparing samples using the flowing gas method. In addition, the VacPrep offers a vacuum mode which prepares
- Vacuum Rating: 0.002 mm Hg
- Maximum Flow Rate per Channel: 50.00000000000001 cc/min
- Number of Channels: 6
- Operating Temperature: 50 to 95 F
-
Supplier: Quantachrome Instruments
Description: The AutoFlow BET+™ is a fully automated state-of-the-art dynamic flow system designed to enable an extremely rapid evaluation of the surface areas of solid samples. Single-point or multi-point determination of surface areas using different standard methods (such as BET and STSA) is easily
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Mounting / Loading Options: Laboratory / Batch
-
Description: the extra-flow baffle design. Smaller radial flow and MicroModule® designs are ideal for flow rates lower than 0.5 gpm (1.9 L/min).
- Maximum Flow Rate per Channel: 15 to 60 cc/min
- Number of Channels: 1
- Features: Continuous Operation
- Degasser Type: Vacuum Degasser
-
Supplier: GN Solids control Co., Ltd.
Description: percent of those solids within the 15-20 micron range at a flow rate of 60 gal/min. Micro fine separators are able to remove around 50 percent of those solids within the 10-15 micron range at a flow rate of 15 gal/min. Desanders are typically positioned next-to-last in the arrangement
-
Supplier: Quantachrome Instruments
Description: protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Measurement Type: Size
Find Suppliers by Category Top
More Information Top
-
Integrated Continuous Processing and Flow Characterization of RAFT Polymerization in Tubular Flow Reactors
In the case of the flow process (FILD), deionized water, at 65–75% oxygen saturation, was pumped through a multi-looped flow degasser unit, commonly used in HPLC systems, and the oxygen levels at the outlet were measured (see Section 2.).
-
Process Design Aspects for Taking CO2 Enhanced Oil Recovery Offshore
The degasser flows for specifying the capacity of the LP Compression Train were under predicted by HYSYS EOS.
-
Process Wastewater Treatment and Management in Gas to Liquids Industries
Feed Surge Tank: The degassed liquid from degasser flows by gravity to feed surge tank through liquid seal and getting settled.
-
Horizontal Slim-Hole Drilling With Coiled Tubing: An Operator's Experience
The fluid from the degasser flowed into an open retention tank where produced oil and water were allowed to segregate by gravity.
-
Rapid deployment drilling system for on-site inspections under a comprehensive test ban treaty vol. 1: description, acquisition, deployment, and operation vol....
Cutaway of Tri- Flow Mud Degasser .........................................................
-
Active Slug Management
Figure 11 Field Example 3: Final distribution of flow through degasser .
-
LC-UV Column-Switching for Quantitation of Vitamin K1 in Infant Formula
It consisted of an autosampler model 3023, 3- flow channel degasser model 3010, pump model 3001, high pressure six-way switching valve model 3012, column oven 3004, and UV–vis detector 3002 (Shisheido).
-
Supplemental ubiquinol in patients with advanced congestive heart failure
The system is equipped with a 4- Flow Channel Degasser made by ERC, Inc.
-
Multiple linear regression and artificial neural network retention prediction models for ginsenosides on a polyamine‐bonded stationary phase in hydrophilic int...
The chromatograph used in this study is a Nanospace SI- 2 HPLC system (Shiseido, Tokyo, Japan) consisting of a two- flow channel degasser , an inert pump, an autosam- pler, a column oven, and a UV–Vis detector.
-
Retention behavior of ginsenosides on a poly(vinyl alcohol)-bonded stationary phase in hydrophilic interaction chromatography
The chromatograph used in this study was a Nanospace SI- 2 HPLC system (Shiseido, Tokyo, Japan) consisting of a two- flow channel degasser , an inert pump, an autosampler, a column oven and a UV-vis detector.
Indicates content that may require registration and/or purchase.