Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Thermal Fluid Systems, Inc.
Description: Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
-
Supplier: Thermal Fluid Systems, Inc.
Description: Heating Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Thermal Fluid Systems, Inc.
Description: temperatures up to 750 °F, with operating voltages of 480 to 575 V (others available) and a frequency range of 50 to 60 Hz. Horizontal and vertical configurations are available, and equipment can be used indoors or outdoors. Our high efficiency, cost effective equipment maintains a
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 80 psi
- Air Flow Consumption: 20 SCFM
- Air Supply Pressure: 80 psi
- Air Flow / Gas Consumption: 20 SCFM
-
Supplier: GEA Process Engineering Inc.
Description: GEA Aeromatic-FielderT batch fluid bed processors for granulation, drying, pelletizing, coating, and blending. The range of Aeromatic-FielderT batch fluid bed processors includes small capacity systems designed for R & D as well as industrial size plants for batch production of
-
Supplier: Thermal Fluid Systems, Inc.
Description: Exchangers Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- System: Fluid to Fluid Heat Exchanger
- Application: Industrial
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: ASTM International
Description: This specification covers the qualification requirements for structural steel H-piles and sheet piling with protective fusion-bonded epoxy coating applied by electrostatic spraying, flocking, or fluidized bed processing. Surface preparation techniques shall be performed by
-
Supplier: Custom Processing Services, Inc.
Description: Custom Processing Services' staff are experts in the fields of micronizing and media milling. We utilize over 20 different processing stations in order to perfectly match the equipment selection to the raw material which is being transformed. Using the most technologically-advanced
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Minerals, Noble / Precious Metal, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Processes: Blending / Mixing, Coating, Crushing / Compacting, Drying / Freeze Drying, Screening / Grading
- Form: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Supplier: Trimac Industrial Systems, LLC
Description: only producer worldwide capable of making both flameless catalytic infrared ovens and aqueous spray washers. Trimac does not use other manufacturers to supply washers, ovens or heaters because we design and manufacturer our own equipment in house. However, most companies in the parts cleaning
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
Find Suppliers by Category Top
Featured Products Top
-
be used as the main tool to perform powder coating or used as additional equipment for pre-touch or touch-up. The desired result will be easily achieved. Learn more about related Technologies, Materials, and Markets (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to s...
(read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
wide-format UV source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED curing system addresses the increasing demand for improved throughput and environmental sustainability in the wood coating industry. With high power/high dose (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
penetration and uniform film builds, helping manufacturers improve first-pass quality while reducing rework and material waste. Whether coating fabricated metal components, industrial equipment, agricultural machinery, architectural products, or general manufactured goods, the (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
! Examples of our custom work include: Converting Systems Flat Conveyor Systems Pipe and Tube Coating (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Excelitas announces the launch of the Phoseon FireLine™ FL400-i Industrial UV LED Curing System, designed specifically for demanding industrial coating and (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
Fluidized Bed Dip Coatings
Advantages and Disadvantages of Fluidized Bed Dipping
-
Oxidizer Case Histories in the Pharmaceutical Industry
The pharmaceutical industry faces. unique challenges in complying. with environmental pollution and. emission control regulations. Three pharmaceutical process case. studies are examined: fluidized. bed drying, tablet coating and reaction. vessels, and batch operations.
-
PAT Initiative Hogs the Spotlight at IFPAC 2005
500 Fluid Bed Dryer including: Process Control, Product Release Strategy Development After nearly half a million kilograms of product throughput, the NIR instrumentation and chemometric model has been shown not only to be robust in a manufacturing environment but also to be more
More Information Top
-
Development of a visiometric process analyzer for real‐time monitoring of bottom spray fluid‐bed coating
The prediction of varia- bility occurring in fluidized bed coating equipment .
-
https://helda.helsinki.fi/bitstream/handle/10138/27889/interfac.pdf?sequence=1
The prediction of variability occurring in fluidised bed coating equipment I.
-
Cluster Formation and Drag Reduction—Proposed Mechanism of Particle Recirculation within the Partition Column of the Bottom Spray Fluid‐Bed Coater
The prediction of variability occurring in fluidized bed coating equipment .
-
Architecture, Building Materials and Engineering Management
Fluidized bed coating equipment has been widely used in the preparation of the industry, with the equipment improvement, more and more used in industrial granulation, preparation of pellets and coating etc.
-
Modeling of pan coating processes: Prediction of tablet content uniformity and determination of critical process parameters
The prediction of variability occur- ring in fluidized bed coating equipment .
-
Fluidization technologies: Aerodynamic principles and process engineering
Fluidized bed coating equipment config- urations.
-
PEPT study of particle cycle and residence time distributions in a W urster fluid bed
The prediction of variability occurring in flu- idized bed coating equipment .
-
Measurement of particle concentration in a Wurster fluidized bed by electrical capacitance tomography sensors
The prediction of variability occurring in flu- idized bed coating equipment .
-
A general compartment‐based population balance model for particle coating and layered granulation
The prediction of variability occurring in flu- idized bed coating equipment .
-
Microencapsulation of Fish Oil by Spray Granulation and Fluid Bed Film Coating
The prediction of variability occurring in fluidized bed coating equipment .
Indicates content that may require registration and/or purchase.