-
Supplier: Hach
Description: Sension+ 9655C is a combination fluoride ion selective electrode (ISE) with an epoxy body, non-refillable, single-junction reference, and non-replaceable crystalline membrane selective to fluoride ions in solution. The 9655C has a BNC connector for laboratory use with the
- ISE Concentration Range: 0.01 to 19,000 ppm
- ISE Accuracy: 0.05 ±% Full Scale
- Maximum Diameter / Width: 0.47 inch
- Maximum Length: 4.72 inch
-
Supplier: Hach
Description: (No Suggestions); ISEF121 is a digital, combination fluoride ion selective electrode (ISE) with a non-refillable, single junction reference and built-in temperature sensor. The Intellical ISEF121 probe is available with a 1 or 3 meter cable and is intended for laboratory use.
- ISE Concentration Range: 0.01 to 19,000 ppm
- ISE Accuracy: 0.05 ±% Full Scale
- Maximum Diameter / Width: 0.47 inch
- Maximum Length: 8.66 inch
-
Supplier: Cole-Parmer
Description: accurate results. Many meters in our ''pH/Ion Meters'' section have 0.1 mV resolution; several also give direct readings in ppm. For monitoring ions not listed below, call our Application Specialists for more electrode application information.
-
-
Supplier: Hach
Description: The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias
- ISE Concentration Range: 77.345502359 to 7,734.5502359 ppm
- Sample Type: Aqueous
- Electrode Type: Fluoride (F-)
-
Supplier: SWAN Analytical USA, INC.
Description: digital sample flow meter for potable water applications. Both types include a Pt1000 temperature sensor and allow optional sensor cleaning. Swansensor Fluoride in combination with reference electrode RefTemp for potentiometric measurement of free fluoride ions. Factory
- Number of Control Relays: 2
- Operating Temperature: 14 to 122 F
- ISE Range: 0.1 to 600 ppm
- Accuracy: -2 to 2 ppm
-
Supplier: ABB Measurement & Analytics
Description: The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that
- Operating Temperature: 41 to 104 F
- Conductivity Accuracy: 2 to 3 ±% Full Scale
- ISE Range: 0.1 to 100 ppm
- Accuracy: 0.1 to 100 ppm
-
Supplier: Analytical Technology, Inc.
Description: possible. Loss of chemical feed can also be detected quickly and reliably with on-line fluoride monitoring. ATI’s Model A15/82 Fluoride Monitor provides continuous measurement of free fluoride concentration in potable water. The system employs a fluoride sensitive
-
Supplier: Cole-Parmer
Description: accurate results. Many meters in our ''pH/Ion Meters'' section have 0.1 mV resolution; several also give direct readings in ppm. For monitoring ions not listed below, call our Application Specialists for more electrode application information.
-
Supplier: SWAN Analytical USA, INC.
Description: DescriptionMonitor for continuous measurement of Ammonium, Nitrate or Fluoride in potable water. Complete system mounted on PVC panel:Transmitter AMI ISE Universal in a rugged aluminum enclosure (IP 66).Flow cell M-Flow 10-3PG with temperature sensor (NT5k).Factory tested and calibrated.
- ISE Range: 0.1 to 1,000 ppm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Panel
-
Supplier: ASTM International
Description: Wires 65 to 74 Fluoride by Selective Ion Electrode 75 to 83 Chloride by Selective Ion Electrode 84 to 92 Trace Metals by Atomic Absorption or Flame Emission 93 to 101 Spectrophotometry Cadmium and Zinc by Atomic Absorption Spectrophotometry 102 to 111 Potassium by Atomic
-
Supplier: Deposition Sciences, Inc.
Description: deposition process, which is one way that DSI increases the hardness of its evaporated coatings. Second, DSI selectively employs Ion Assisted Deposition (IAD). Specifically, a high energy ion beam is included within the chamber, and is directed towards the optics to be coated where
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Reflective
- Industry: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Capabilities: Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning
- Materials: Metal, Precious Metals
Find Suppliers by Category Top
More Information Top
-
Concentration Meters - China Concentration Meters Manufacturers, Suppliers, Buyers, Sellers, Products Directory
BENCH FLUORIDE ION METER MP519 .
-
Urinary fluoride as a monitoring tool for assessing successful intervention in the provision of safe drinking water supply in five fluoride-affected villages i...
Battery-operated fluoride ion meter (model 290A+ Orion, USA) was used to measure the fluoride concentrations.
-
Enhancement of Limestone Defluoridation of Water by Acetic and Citric Acids in Fixed Bed Reactor
The supernatant liquid was collected and FÀ concentration was measured in fluoride ion meter [29].
-
Synthesis of fluoride-releasing carbonate apatites for bone substitutes
the solutions were measured using a fluoride ion meter (D-53, HORIBA, Japan).
-
Preparation of Super-Water-Repellent Fluorinated Inorganic-Organic Coating Films on Nylon 66 by the Sol-Gel Method Using Microphase Separation
The amount of fluoride ions in the aqueous solution was determined by a fluoride ion me- ter ORION 901.
-
[Content of fluoride and calcium in stapedial bone in otosclerosis].
Fluoride content was determined by means of fluoride ions meter , the content of calcium was assessed by resorting to atomic absorptiometer.
-
Silymarin and quercetin abrogates fluoride induced oxidative stress and toxic effects in rats
Fluoride was mea- sured in the digested blood and tissues samples using Orion ion analyzer ( Fluoride ion meter ) (Orion, EA, USA).
-
Synthesis, characterization and applications of nanostructural/nanodimensional metal oxides
Thereafter the analysis of residual fluoride in the treated water was performed using fluoride ion meter .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/11041/MPH%20%20revised%20%20-%20after%20external%20marking%20-20%20Aug%202011.pdf?sequence=1
specific electrode Radiometer pH/ISE meter Fluoride ions are selectively absorbed by the ISE membrane, which establishes a voltage (potential) that is equivalent to the concentration of the F ion.
-
Preparation and characterization of fluorinated porcine hydroxyapatite.
Concentration of free fluoride ion released from FPHA in HCl solution (pH 3.0-4.0) was detected using a fluoride ion concentration meter .
Indicates content that may require registration and/or purchase.