-
Description: SENSOR FLUXGATE ANALOG 20QFN
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1226265-DRV425RTJT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Fluxgate Output Type: Analog Voltage Bandwidth: 47kHz, 32kHz Axis: Single Sensing
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: the compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM301B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading
-
-
Supplier: ODG (Origin Data Global)
Description: SENSOR FLUXGATE ANALOG 20QFN
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: DigiKey
Description: Fluxgate Sensor Single Axis 20-QFN (4x4)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 813533-DRV425RTJR Packaging: Reel Mounting Style: Surface Mount Features: Selectable Scale Technology: Fluxgate Output Type: Analog Voltage Bandwidth: 47kHz, 32kHz Axis: Single Sensing Range: ±2.0mT Supplier Device Package: 20-QFN (4x4)
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the compass module still can provide high-precision heading data when the
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM302B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCM300B is a low cost 3D electronic compass, Using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment . HCM300B integrated three-axis
Find Suppliers by Category Top
More Information Top
-
KVH C-100
The digital fluxgate compass sensor , which uses no moving parts, measures the earth's magnetic field electronically, thus eliminating card movement, which makes conventional compasses inaccurate and unstable.
-
FW-40
… Operating depth: 300 m Payload: 100 kg Propulsion: Two horizontal thrusters, two lateral thrusters, two vertical thrusters Power requirements: 440 V AC, 140 kVA, 60 Hz Instrumentation: 2 × Osprey 1323 SIT cameras; Imagenex scanning sonar; fluxgate compass sensor with videographic display .
-
KVH C-100
The digital fluxgate compass sensor , which uses no moving parts, measures the earth's magnetic field electronically, thus eliminating card movement which makes conventional compasses inaccurate and unstable.
-
CMOS Single-Chip Electronic Compass With Microcontroller
In Table I, we compare with two state-of-the-art fluxgate compass sensors with integrated metal layers [10], [11] and we summarize as follows.
-
Mining machine orientation control based on inertial, gravitational, and magnetic sensors
Briefly, the gyroscope provides yaw information, fluxgate sensors ( compass ) give yaw with respect to magnetic north, and clinometers give machine pitch and roll needed for com- pass corrections.
-
Explorer
… obstacle avoidance sonar Tritech Seaking obstacle avoidance sonar Sonavision 2000 obstacle avoidance sonar Sensors: fluxgate compass and integral rate gyro - KSG105, hydraulic pressure sensor, depth sensor, auto heading function, auto depth function, pitch and roll sensors fluxgate compass and integral rate gyro …
-
Triggerfish T4H
3 position dimmer Navigation: Fluxgate compass, electronic depth sensor Fluxgate compass , electronic depth sensor Construction: Polypropylene Polypropylene Propulsion: 2 vertrans thrusters and 2 horizontal thrusters of 1/3 hp 2 or 4 horizontal thrusters of 1/3 hp Performance: forward thrust: 19 kg 36 …
-
Nurturing Science-based Ventures
Technologies that competed with the IMC-Hall® sensor were conventional Hall sensors, magnetoresistive sensors such as AMR (anisotropic magnetoresistive) and GMR (giant magnetoresistive), inductive sensors, Fluxgate sensors ( compass ) and MEMS (microelectrical mechanical systems).
-
Magellan{TM} 725
… angle lens; high resolution CCD colour camera with zoom capability; video recording two Hi-8 video cassette recorders; photographic cameras 35 mm survey camera, 250 frames Sensors: depth sensor pressure transducer, 0.05% accuracy; heading sensor fluxgate compass , ±1° accuracy; altitude sensor …
-
Magellan{TM} 825
… with wide angle lens; high res CCD colour with zoom; video recording Super VHS cassette recorders (NTSC format); photographic camera; 35 mm survey camera, 750 frames Sensors: depth sensor pressure transducer, 0.05% accuracy; heading sensor Fluxgate compass , ±1° accuracy; altitude sensor …
Indicates content that may require registration and/or purchase.