-
Description: SENSOR FLUXGATE ANALOG 20QFN
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 813533-DRV425RTJR Packaging: Reel Mounting Style: Surface Mount Features: Selectable Scale Technology: Fluxgate Output Type: Analog Voltage Bandwidth: 47kHz, 32kHz Axis: Single Sensing Range: ±2.0mT Supplier Device Package: 20-QFN (4x4)
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1226265-DRV425RTJT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Fluxgate Output Type: Analog Voltage Bandwidth: 47kHz, 32kHz Axis: Single Sensing
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Package / Mounting: Surface Mount (SMD)
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors Integrated Fluxgate Magnetic Sensor IC for Closed-Loop Applications 20-QFN -40 to 125
-
Supplier: VAST STOCK CO., LIMITED
Description: Sensor Interface Automotive, Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125
- TJ: -40 to 125 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: IC SENSOR FLUXGATE
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Description: Integrated Fluxgate Magnetic Sensor IC for Closed-Loop Applications
- TJ: -40 to 125 C
- Features: Other
-
Supplier: AlphaLab, Inc.
Description: magnetoresistive sensor is a major improvement over an uncompensated fluxgate magnetometer both in cost and stability. In fact, this sensor approaches a proton precession magnetometer in temperature stability. However, at only 1 mm x 0.2 mm, the active sensor area is much
- Number of Axes: 3
- Flux Density Measurement: -1,999,900,000.0000002 to 1,999,900,000.0000002 microgauss
- Resolution: 10 µG
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DCM260B is a low-cost 3D heading sensor (with enclosure), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the heading sensor eliminate the magnetic influence through calibration algorithm in the magnetic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125 Product overview: DRV401AIRGWTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-SO PowerPAD -40 to 125 Product overview: DRV401AIDWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DCM250B is a low-cost 3D electronic compass module (Single board), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass module eliminate the magnetic influence through calibration algorithm in the magnetic interference
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCM300B is a low cost 3D electronic compass, Using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment . HCM300B
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: the compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM301B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading
Find Suppliers by Category Top
More Information Top
-
http://www.iosrjournals.org/iosr-jap/papers/Vol2-issue5/E0252935.pdf
Fluxgate magnetic sensor consists of the primary coil as the excitation coil (A), the secondary coil as the pick-up coil (B), and the ferromagnetic core as shown in Fig. 1.
-
New hybrid technology for planar fluxgate sensor fabrication
Choi et al. [6] demonstrated later a permalloy based micro- fluxgate magnetic sensor using both integrated planar excitation and detection coils combined with on-chip sensor interface circuits and electronics.
-
A low power micro fluxgate sensor with improved magnetic core
2009) An integrated micro- fluxgate magnetic sensor with front-end circuitry.
-
The microfluxgate magnetic sensor having closed magnetic path
[7] T. Liakopoulos and C. Ahn, “A micro- fluxgate magnetic sensor using micromachined planar solenoid coils,” Sens. Actuators, vol.
-
Development and analysis of a PCB vector 2-D magnetic field sensor system for electronic compasses
The system, made in PCB technology, consists of a double-axis Fluxgate magnetic sensor and the readout elec- tronic circuitry, based on second-harmonic detection.
-
Precise vector-2D magnetic field sensor system for electronic compass
The system, realized in PCB technology, consists of a double axis Fluxgate magnetic sensor with its front-end electronic circuitry based on second-harmonic detection.
-
Improved micro fluxgate sensor with double-layer Fe-based amorphous core
2009) An integrated micro- fluxgate magnetic sensor with front-end circuitry.
-
Automation Equipment and Systems
One of the most important sensing magnetic sensors is fluxgate magnetic sensor [2-4].
-
Low-voltage fluxgate magnetic current sensor interface circuit with digital output for portable applications
Abstract—In this paper we present a complete low-voltage, low- power and high linearity CMOS interface circuit for fluxgate magnetic sensors for current measurement applications.
-
A CMOS 2D Micro-Fluxgate Earth Magnetic Field Detecting System with RS232 Digital Output
… this paper we present an acquisition system to measure the Earth magnetic field (whose full-scale value is of the order of 60µT), consisting of a microcontrolled management subsystem, a CMOS integrated interface circuit and a 2D integrated micro- fluxgate magnetic sensor .
Indicates content that may require registration and/or purchase.