Products/Services for FM Radio Bandpass Filters
-
Optical Bandpass Filters - (119 companies)Optical bandpass filters are optical filters that pass one or more specified wavelength band(s) while blocking others. Bandpass filters are referred to by the wavelength range, also known as the pass band, which they are designed to transmit...ApplicationFilter ShapeFilter Surface Quality -
EMI Filters and RFI Filters - (438 companies)Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI... -
RF Filters and Microwave Filters - (490 companies)RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters. RF filters and microwave filters are devices that pass... -
Signal Conditioners - (1041 companies)...and quantized signals from a sample-and-hold amplifier. This category includes finite impulse response (FIR) and infinite impulse response (IIR) filters. Digital filtering can approach ideal bandpass characteristics. Filter Type. The function... -
Frequency Converters and Translators - (84 companies)...with solid-state components and is used for digital signals and quantized signals from a sample-and-hold amplifier. This category includes Finite Impulse Response (FIR) and Infinite Impulse Response (IIR) filters. Digital filtering can approach ideal bandpass... -
Radios - (371 companies)Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios...
-
Radio Receiver ICs - (59 companies)...and FM down-conversion as a type of filter. For gain and offset compensation, an integral digital-analog-converter (DAC) may be used. Radio frequency (RF) automatic gain control (AGC) is programmable in steps of one or two decibels (dB). Radio...
-
Terrestrial Radio and Satellite Radio Services - (31 companies)...radio infrastructure uses telecommunications hardware such as: filters. amplifiers. duplexers. combiners. multi-couplers. power supplies. surge suppressors. waveguides. Satellite radio service providers use one or more communications satellites...
-
Radio Modems - (158 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
-
Radio Transmitter ICs - (32 companies)...antenna. There are many different types of radio transmitter ICs. FM devices use frequency modulation (FM), a technique that causes the instantaneous frequency of a sine-wave carrier to depart from the center frequency by an amount proportional...
Product News
-
Avantier Inc.
Bandpass Filters Bandpass Filters. Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy systems, or broad enough to span tens to hundreds of nanometers for imaging, sensing, and illumination. Bandpass filters typically use thin-film interference coatings on substrates such as optical glass, fused silica, sapphire... (read more) -
Knowles
Bandpass Filters Designed For 5G Knowles Precision Devices DLI brand B012MD5S is a surface mountable catalog bandpass filter designed for the 5G band. This filter utilizes DLI 's low loss temperature stable materials which offer small size and minimal performance variation over temperature. The catalog BPF 's are offered in a variety of frequency bands, which offers a drop in solution with highly repeatable performance. FEATURES. Small Size. Shielded Component. Solder Surface Mount Package. Moisture Sensitivity Level: MSL1... (read more) -
Changchun Yutai Optics Co., Ltd.
Visible Bandpass Filters Characteristics of visible bandpass filters. Passband. Narrowband: passes only a few nanometers to tens of nanometers (e.g., peak 450 +- 10 nm) and is used for precision spectral analysis. Broadband: passes a wide range (e.g. 400-700nm) and is suitable for routine imaging. Transmittance. High quality filters with peak transmittance up to 90% or more and steep edges (narrow transition bands). Blocking. Optical densities (OD) up to OD4 (i.e., transmittance < 0.01%) in resistive band regions (e.g. (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Alluxa, Inc.
ULTRA-Narrow Bandpass Filters Alluxa Ultra Narrow Bandpass Optical Filters For Sale. ULTRA-Narrow Bandpass Filters. With the narrowest bandwidths and highest transmission in the industry, Alluxa 's thin-film, ultra-narrow bandpass filters will optimize the performance of laser based systems. Ultra-narrow filters are ideal for use as laser line, laser cleanup, or laser excitation filters in applications such as fluorescence microscopy, flow cytometry, and DNA sequencing. They are also highly resistant to laser damage, which... (read more)Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
Anatech Electronics, Inc.
10 MHz LC Bandpass Filter 10 MHz LC Bandpass Filter. The 10 MHz LC Bandpass Filter is designed for precise frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9 -10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions, including wide temperature ranges, shock, and vibration, making it suitable for demanding RF applications. Electrical... (read more)Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Marki Microwave LLC
Passive Glass 990MHz Surface Mount Bandpass Filter The MFBP-00164GSM1 is a surface mount bandpass filter delivering high rejection and offering a 430 to 990 MHz passband with just 0.9 dB insertion loss. Advanced glass substrate technology enables smaller designs, tight unit-to-unit consistency, and accurate simulation using provided S2P data. (read more)Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
Chengdu Filter Technology Co., Ltd.
Custom RF Cavity Bandpass Filter Manufacturing Modern RF and microwave systems require precise frequency control, low signal loss, and strong interference rejection to maintain reliable signal performance. Chengdu Filter cavity bandpass filters are designed for demanding RF applications, offering 10 MHz to 50 GHz frequency coverage with customizable bandwidth options from less than 0.1% to over 110%. Cavity filter designs provide lower insertion loss, sharper rejection characteristics, and narrower bandwidth capability compared... (read more)Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
Alluxa, Inc.
Infrared (IR) bandpass and dual band filters Precision Infrared Narrow Bandpass and Dual Bandpass Filters Featuring Low OH-Band Absorption. Alluxa 's new precision infrared bandpass and dual bandpass filter technology brings new levels of performance with higher transmissions, steeper slopes, and flatter pass bands than traditional evaporated coatings. Alluxa 's new class of Infrared (IR) bandpass and dual band filters bring the precision of dielectric filters to the IR between 2 and 5 microns. They are manufactured with an advanced... (read more) -
Alluxa, Inc.
High-performance Thin Film Narrow Bandpass Filters ULTRA-NARROW BANDPASS FILTERS. With the narrowest bandwidths and highest transmission in the industry, Alluxa 's thin-film, ultra-narrow bandpass filters will optimize the performance of laser based systems. Ultra-narrowband filters are ideal for use as laser line, laser cleanup, or laser excitation filters in applications such as fluorescence microscopy, flow cytometry, and DNA sequencing. They are also highly resistant to laser damage, which ensures that they will maintain a high level... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
Marki Microwave LLC
Passive GaAs MMIC 10 - 12 GHz Bandpass Filter The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00080CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation... (read more)Browse RF Band Pass Filters Datasheets for Marki Microwave LLC
-
Signals and Systems/Filter Terminology - Wikibooks, open books for an open world
A good example of a bandpass filter is an FM radio tuner.
-
Signals and Systems/Print version - Wikibooks, open books for an open world
A good example of a bandpass filter is an FM radio tuner.
-
Fiber-Optic Vibration Sensor Based on Beat Frequency and Frequency-Modulation Demodulation Techniques
The FM signal is selected by a radio frequency bandpass filter (RFBPF).
-
Advanced low voltage single chip radio IC
At conventional FM radio IC, The output stage of RF AMP is a tunable bandpass filter to get good .
-
Dispersion tolerant radio-over-fibre transmission of 16 and 64 QAM radio signals at 40 GHz
Conclusion: We have demonstrated the dispersion tolerant radio- over-fibre transmission of 16 and 64 QAM radio signals at 40 GHz exploiting FM -IM conversion through a periodic bandpass filter .
-
Prototype of a Software-Defined Broadcast Media Indexing Engine
…will appear in monotonically ascending order and without aliasing at input to the filter bank (figure 3), and also maximizes the overlap between the carrier frequencies (after bandpass sampling) of local FM radio stations and the center frequencies of the filter bank.
-
Instruments and Methods for the Radio Detection of High Energy Cosmic Rays
This board filters the signal to 40–80MHz with a bandpass filter to suppress RFI ( radio frequency interference) from radio stations in the FM and short wave band.
-
Reconfigurable firmware-defined radios synthesized from standard digital logic cells
For the FM radio , a local Ann Arbor radio station at 107.1MHz is selected using a bandpass filter , and mixed down to an intermediate frequency of 10.7MHz in order to keep the signal at a reasonable frequency for processing in…
-
PNX3000
If a 10.7 MHz FM radio IF signal is supplied to the external 2nd SIF input, an external 10.7 MHz bandpass filter must be used, and the internal anti-alias filter must be bypassed by setting bus bit SLPM = 1.
-
A real zero SSB transceiver for land mobile radio: A simple method of demodulating SSB signals without an envelope
Thenoisesuppressionisroughly performed at 10.7MHz with a crystal filter possessing nearly Gaussian bandpass properties, and precisely performed at455 kHz with a ceramic filter for AM and/or FM radio receiver components for commercial use.
Indicates content that may require registration and/or purchase.