Products/Services for Foot Operated Fluid Transfer Pump
-
Hand Pumps and Foot Pumps - (292 companies)...it, as is typical in many displacement pumps. Operation. All hand pumps and foot pumps operate on a positive displacement principle. Positive displacement pumps use expanding and contracting cavities to move fluids. Hand pumps and foot pumps can use...Pump TypeHousing Material -
Hydraulic Pumps - (689 companies)...flow rate, horsepower, efficiency, and operating temperature. The Pump Flow page on IEEE GlobalSpec provides more information on selecting a pump based on these specifications. Applications. Hydraulic pumps are designed to generate high enough fluid... -
Water Pumps - (863 companies)...suspended solids or particulates. These pumps are not so much a type of pump as they are a classification based on the media being transferred. Nearly every pump type that is defined by either a complementary application (fountain water pumps... -
Sewage Pumps - (393 companies)...stator / rotor assembly. Continuous duty pumps maintain performance specifications at 100% duty cycle. Run dry capable pumps can operate without pumped fluid or external lubrication for an extended period of time. Some sewage pumps include a backup... -
Wastewater Pumps - (467 companies)Mixing pumps work with drums, tanks, or other containers. Progressive cavity pumps use pipelines or storage tanks to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump. Other... -
Submersible Pumps - (760 companies)...or other media storage receptacle. The motors of submersible pumps are normally sealed in oil-filled cavities that are protected from contact with the transfer media. Many common types of pumps can be designed by submersible pumps manufacturers...
-
Grinder Pumps - (132 companies)...pumps are suitable for pumping sewage, sludge, manure, and other liquids that contain large or tough solids. Operation. Centrifugal pumps are dynamic pumps which utilize centrifugal force via impellers to generate fluid momentum and velocity. Grinder...
-
Sump Pumps - (311 companies)...pumps " in this context purely refers to the industrial styles. Types of Sump Pumps. Sump pumps, in general, head up a category that encompasses a number of pump styles that are used to pump out collected fluid. This classification includes: bilge...
-
Trash Pumps - (139 companies)Cavity pumps can efficiently transfer slower-moving viscous materials and fluids from these pumps can be moved in a continuous flow. They can be used in applications requiring greater sterility and sanitation since they can be easily cleaned. Positive...
-
Well Pumps - (188 companies)Well pumps are most commonly used to bring water from wells and springs to the surface. Well pumps are most commonly used to bring potable water up from wells and springs to the surface. Collectively, well pumps include a number of other pump types...
Product News
-
jbj Techniques Limited
Noisy Fluid Transfer? Consider the Pump For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation and low fluid pulsation. The range serves low-pressure applications, with versions for mineral and synthetic oils and specified fire-resistant fluids. Fluid compatibility, viscosity and operating conditions must be checked for the selected unit. jbj Techniques can also supply... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Fluid Transfer Helical Gear Pump - the Facts The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump. At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers. That 's why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi 's patented helical gear technology, the FTP series builds upon the success of the Elika series... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Fluid Transfer Pumps low noise from helical gears Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial Applications. >> Industrial fluid transfer systems. >> Lubrication and cooling circuits. >> Low-pressure hydraulic systems. This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric efficiency levels of 95 to 98%, compared with screw pumps at approximately... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
The latest generation of heat transfer pumps Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil Sealless Pumps?. Hot oil sealless pumps... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic Drive Pumps for Safe Chemical Transfer are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and allied industries and fulfill all environment protection rules. Due to the fact that 90% o... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
NewAge Performance Products | NAPP
Nylon Tubing for Chemical & Fluid Transfer absorption and depletion. Nylotube is not dependent on moisture for flexibility, so life expectancy is increased and the risk of brittleness greatly reduced. Contact us for information on nylon-11 tubing and custom coiled nylon. Applications: Air Conditioning Systems. Chemical Transfer. Compressed Air. Coolant Lines. Dispensing Equipment. Fuel & Oil Transfer. Grease Lines. Hydraulic Lines. Instrumentation. Laboratory Uses. Paint Supply. Refrigeration. Features & Benefits. Very low moisture absorption... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump above the water source during operation. Self-Priming for Flexible Installation. The pump features self-priming capability, helping simplify startup when transferring water from tanks, rain barrels, pools, ponds, or other clean-water sources. The pump can self-prime up to approximately 7 -10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options. Two electrical... (read more) -
Dickow Pump Company, Inc.
Mag-Drive Gear Pumps for Hazardous Fluids GML/GMB mag-drive gear pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Sealless Mag Drive Gear Pump for Hazardous Fluids GML/GMB Mag-Drive Gear Pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
NewAge Performance Products | NAPP
Tough Polyurethane Tubing for Air & Fluid Transfer Superthane (R) polyurethane tubing combines the best properties of plastic and rubber to deliver exceptional durability, flexibility, and long-term performance across a wide range of industrial applications. Engineered for strength and resilience, this transparent tubing offers outstanding resistance to abrasion, tearing, impact, and environmental exposure while maintaining excellent flexibility and clarity for visual flow monitoring. Available in both ester and ether formulations, Superthane... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
-
DESIGN AND OPERATION OF 1800 F PUMPED BOILING RUBIDIUM LOOP SYSTEM AND DETERMINATION OF DENSITY AND VAPOR PRESSURE RUBIDIUM BETWEEN 174 AND 1800 F. Space Power...
… and curved pipes, valves, pumps , orifices, and associated equipment … … forced convection boiling heat transfer loop over a range … … from 5 to 30 feet per seconds The heater … … least at the lower fluid velocitieso Appropriate precautions were … … detrimental to the continued operation of the system.
-
Power for artificial arms from normal walking
It is also found to be easy to operate the pumps by transferring weight from one foot to the other while standing still. The fluid pressure force at 500 lb/in2 (3.42 MN/m 2) is 55 lb t (245 N …
-
Improved Procedures for Injecting Radioisotopes During Fracturing Operations
The injection pump transfers the radioisotope fluid to the suction of the downhole pumps through a discharge hose ranging from a few feet to more than lLKIft [30.48 m] in length. The radioisotope fluid is injected into the main slurry flow as near the downhole pump suction as possible. fnjectionof the radioisotope should k pfonned with only one of the downbole pumps if more than one is oper- ating , thus minimizing the contamination …
-
Assessment of alternative mitigation concepts for Hanford flammable gas tanks
These pipes discharge approximately 3 112 feet from the tank bottom. When the desired amount of dilution fluid has been added to the tank, the existing mitigation pump will be operated to mix the waste and diluent. 5.3.2 Dilution to Meet Transfer Line Requirements .
-
Savannah River Site Interim Waste Management Program Plan FY 1991--1992
From the purnp pit, the hot concentrate is continuously circulated by the main purnp through double-walled pipes, through the upper interior of several waste tanks in series, and back into the concentrate transfer system pump tank. Air- operated drawoff valves, esp.ecially designed to minimize stagltant holdup :+pace, are operated interrnittently under automatxc … This recirculation system is used to accommodate relatively low net drawoff rates (original design, 3 gpm) and still maintain, in practical-size piping (1-1/2 to 2 inches), sufficient fluid velc_:ity (>2 feet /second) to keep the fluid hot and prevent …
-
Savannah River Site Waste Management Program Plan, FY 1993. Revision 1
From the pump pit, the hot concentrate is continuously circulated by the main pump through double-walled pipes, through the upper interior of several waste tanks in series, and back into the concentrate transfer system pump tank. Air- operated drawoff valves, especially designed to minimize stagnant holdup space, are operated intermittently under automatic control … This recirculation system is used to accommodate relatively low net drawoff rates (original design, 3 gpm) and still maintain, in practical-size piping (1-1/2 to 2 inches), sufficient fluid velocity (>2 feet /second) to keep the fluid hot and prevent settling …
-
BLENDING STUDY FOR SRR SALT DISPOSITION INTEGRATION: TANK 50H SCALE-MODELING AND COMPUTER-MODELING FOR BLENDING PUMP DESIGN, PHASE 2
To develop the necessary technical basis for the design and operation of blending equipment, Savannah River National Laboratory (SRNL) completed scaled blending and transfer pump tests and computational fluid dynamics (CFD) modeling. The test tank represents a 1/10.85 scaled version of an 85 foot diameter, Type IIIA, nuclear …
-
Evaluation of Failed Crane Chempumps Used During Salt Well Pumping
The saltwell system operated satisfactorily during the pumping campaign with one exception. The saltwell did not operate well at the high transfer rates, exceeding 2 gpm. System operating parameters suggested that a large solid particle was being lifted into the foot valve and interfering with the fluid flow between the venturijet and nozzle.
Indicates content that may require registration and/or purchase.