-
Supplier: C & C Lift Truck, Inc.
Description: For fast and efficient lifting, transporting and positioning of material. Long-lasting hydraulic pump is foot activated. Hydraulic center post lifts tabletop with rigidity. 300 lb. cap. unit has one guide post, 1,000 lb. cap. unit has 2 guide posts. Four guide
- Capacity: 6,000 lbs
- Features: Table Lift / Positioner
-
Supplier: Raymond Handling Consultants, L.C.
Description: POST LIFT TABLE
- Capacity: 1,000 lbs
- Features: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
Supplier: Southworth Products Corp.
Description: The Dandy Lift L-150 is our smallest portable lift table. This foot pump operated portable lift can handle loads of up to 330 pounds with ease. Ideal for light industrial handling Attractively finished in enamel paint and chrome Locking brake Easy-steer
- Capacity: 330 lbs
- Features: Other, Table Lift / Positioner
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering
- Capacity: 1,500 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Mile-X Equipment, Inc.
Description: stores in the lift base. The foot pump can be removed from its holder and hydraulic hose quickly and easily extended by 5’ using the extension hose. This provides hands free operation of the pump anywhere around the lift’s perimeter. Scissors lift
-
Supplier: Electro Kinetic Technologies
Description: The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for
- Capacity: 1,000 lbs
- Stroke: 27 inch
- Length: 39.5 inch
- Width: 23 inch
-
Supplier: Garage Equipment Supply
Description: Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy steel construction for maximum durability Sealed hydraulic
-
Supplier: Garage Equipment Supply
Description: the preferred equipment choice of transmission service professionals worldwide. Compare this unit with any other brand on the market and you will see why it’s America’s most popular transmission jack. Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload
-
Supplier: Mile-X Equipment, Inc.
Description: transmission jack has a 1-ton heavy lifting capacity and is built out of over 200 lbs. of solid, quality materials. Features: Foot operated pump Two-stage design Fully adjustable saddle tilts four ways Heavy-steel construction for maximum durability Double-sealed hydraulics to
Find Suppliers by Category Top
Featured Products Top
-
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Custom Lift Capabilities WE DO THE HARD STUFF! Because of our continuous R & D programs, we are continually pushing the boundaries of lift table performance. We (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Lifts For Rider Lift applications – Click here to see our White Paper “Rider Mezzanine Lifts” In addition to our hydraulic lift systems, we also offer (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Combination Lift and Turn Units Many applications call for combining lifting and turning functions. Both the manual and the powered turn tables in all of our turn table series can be mounted on (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more. Browse below and view our vertical reciprocating conveyors and scissor lifts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc.
More Information Top
-
Hydraulic Gas Pump and Gas Well De-Watering System: Two New Artificial-Lift Systems for Oil and Gas Wells
Fig. 6 and Fig. 7 present the lift capacity and the required compressor discharge pressure and rate for a Hydraulic Gas Pump System, pumping liquids with an average viscosity of 20 … … 1.00, from a depth of 5000 to 10000 feet . … for these graphs were calculated using equations in references 6, 7 and assumptions presented in Table 1.
-
Use of a Hydro‐Pool System to Recover Horses after General Anesthesia: 60 Cases
The gate was solid at the bottom; the upper 3 feet had 6-inch openings between horizontal … The floor of the recovery pool has a stainless steel grate that has an underlying scissor lift table (Shanks Veterinary Equipment Co, Milledgeville, IL) that is operated by a hydraulic pump .
Indicates content that may require registration and/or purchase.