Products/Services for Formulation Elastomeric Roof Coatings
-
Roof Coatings - (106 companies)Roof coatings are waterproof, protective layers used in environments where wind, rain, snow, and other precipitation can damage a building’s roof. Typical applications include warehouses, chemical plants, manufacturing facilities...TypeTechnologySubstrate / Surface
-
Industrial Coatings - (1709 companies)...that incorporate a cross-linker into the formulation. During the cure cycle (melting) it reacts with other chemical groups to develop and improve its performance properties. Primers - preparatory coatings that are applied to treat a surface before... -
Formulation, Blending, and Compounding Services - (602 companies)Formulation, blending and compounding services perform custom or contractual processing, development, and/or packaging of bulk materials such as plastics, elastomers, adhesives, chemicals, pharmaceuticals, and lubricants. How to Select Formulation... -
Solid Elastomeric Rings - (117 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid... -
Architectural Coatings - (555 companies)Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications. Architectural coatings include paints, sealers...
-
Roof Curbs - (45 companies)Roof curbs provide a rooftop surface for mounting mechanical or HVAC equipment, as well as rooftop accessories such as air conditioners, fans, skylights, refrigeration units, pipes, and stacks. To provide protection against the weather, roof curbs...
-
Wall Coatings - (118 companies)Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance. Wall coatings are decorative or protective...
-
Sealers and Seal Coatings - (250 companies)Poured walls and slabs may require deep sealing. Roof sealers include liquid elastomeric coatings that, when fully adhered, provide a rubber-like protective membrane for metal, single-ply, built-up, or modified bitumen roofs. These sealers and seal...
-
Coating Services - (1607 companies)Coating services apply a thin layer of material onto parts or products provided by a client. These services are used by companies that do not have coating technology and equipment in house. Once a part or finished product is ready for coating...
-
Conformal Coatings - (149 companies)Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants. Types. There are several basic types of conformal coatings. Electrically...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Elastomeric Absorbers Elastomeric Absorbers. Often, when radio frequency sources are located inside a shielded cavity, the RF energy can resonate within the cavity, and interfere with the signal or create crosstalk with other adjacent elements. Microwave absorbers can be strategically placed within the cavity or housing to attenuate resonances and eliminate crosstalk. Broadband, magnetic RF absorbers such as C-RAM, RGDS, GDX or GDSS can be used for this purpose. C-RAM FLX is a tuned narrowband resonant absorber... (read more)Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Beacon Adhesives, Inc.
Custom Formulations - Adv. Automotive Applications Beacon Adhesives has provided adhesives for various automotive applications through out the years. Everything from nameplates, to window coatings, and from manufacturing, to motors. We specialize in unique custom formulations for advanced applications. BONDING A WIDE VARIETY. Bonding a wide variety of skins to cores (expanded polystyrene foam, foamed glass, honeycomb, etc.) in the fabrication of sandwich panels. Learn More about Magna-Tac M677. SHEAR STRENGTHS. Fully cured bonds attain lap... (read more)Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
Hartzell Air Movement
Direct Upblast Roof Ventilator Series 61. The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. "H " (heavy industrial) duty construction features motor supports... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Precision Polymer Engineering Ltd.
Custom Solid Elastomeric Rings PPE designs and manufactures custom solid elastomeric rings to customer specifications. Problem solving is central to our culture, providing customers with optimal design solutions. Using the latest elastomer materials and manufacturing techniques, combined with many years experience, PPE can produce custom molded rubber shapes and profiles to meet any requirements. In developing custom molded rubber parts we work closely with our customers to develop solutions that last longer, require less... (read more)Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Enidine Inc.
Custom Elastomeric Isolation Mounts Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products complement Enidine's existing shock and vibration isolation offerings, enabling Enidine to become your single source for shock and vibration attenuation. Enidine's Elastomeric Isolation Mounts... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism but the optical path is collapsed, which shortens the length of the instrument. Phase correction: high-end roof prisms are coated with a phase coating to solve the problem of optical range difference caused by beam splitting on the roof surface, and to improve imaging contrast and resolution. Comparison of roof prism and paul prism. Characteristic. Roof Prism. Paul Prism. Volume. Compact, straight design. Large volume and wide objective lens spacing. Imaging Quality. Dependent on coating... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Roof Prism What are the advantages and disadvantages of roof prisms? Advantages: Compact, small instrument size. Imaging is oriented correctly and requires no additional calibration. Disadvantages: Complicated and costly process (especially phase correction coatings). Strict requirements for cleanliness and vibration resistance. (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Osborne Industries, Inc.
Specialty Plastic Formulation At many RTM (Resin Transfer Molding) and RIM (Reaction Injection Molding) molding shops the physical properties of your parts are limited to the resins and catalysts available from their distributors. Osborne Industries have plastics engineers and chemists who can formulate resins and reinforcing materials to meet your specific applications. Whether you are looking for parts that take a lot of abuse from (i.e. vibration, impact, harsh chemical environments, pressure or temperature) or whether... (read more) -
Fujipoly® America Corp.
Elastomeric Connectors - high performance devices ZEBRA (R) Elastomeric Connectors. ZEBRA (R) Elastomeric Electronic Connectors are a comprehensive group of high performance interconnect devices with applications throughout the entire field of electronics. With the expansion of micro-electronics and miniaturization of all products, the same high reliability must be maintained. ZEBRA (R) Elastomeric Connectors are an obvious choice. And one which offers a variety of alternatives based on the primary design objectives. Some of the more important... (read more)Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Formulation Solutions For Lube Marketer Challenges ExxonMobil highlights its cross-functional support teams who focus on helping customers formulate solutions for faster commercialization. These multi-disciplinary teams consist of experts in technology, market development and sales, and support lubricant manufactuerers covering markets where synthetic base stocks provide significant performance enhancements, such as industrial gear oil, wind turbine oil, engine oil, transmission oil, and grease segments. (read more)
-
Kraton G1643 Roof Coating Formulation Exceeds ASTM D6083 Requirements
"We are very pleased to announce that G1643, the Kraton polymer used in elastomeric roof coating formulations , surpassed ASTM D6083 requirements," said Mark Siebert, Vice President, Adhesive, Sealants and Coatings. " .
-
The Waterborne Coatings Symposium, 40th symposium, 2013
It has been a challenge developing a waterborne elastomeric roof coating formulation with sufficient adhesion to the polyolefin surface of weathered TPO roofing membranes.
-
The Effect of Reflective Roof Coatings on the Durability of Roofing Systems
The four asphalt cutback based aluminum roof coatings were generic formulations developed by the RCMA Technical Committee and the two white elastomeric formulations were standard starting formulations developed by the suppliers of the latices used in the manufacture of the coatings.
-
Requirements for optimum foamed-in-place polyurethane insulating systems
… steel surface temperatures below 80/sup 0/F, ambient temperatures below 65/sup 0/F, and water vapor on the steel surface; a gas barrier elastomeric coating should be applied quickly … … induced stresses on tank roofs ; and low flame spread FIPP formulations and weather coatings should …
-
The use of marine manganese tailings in industrial coatings applications
Possible future experiments that can be conducted to further document the efficacy of the tailings in roof coatings formulations would be to 1) add a dispersant to the … … determine the approximate optimal amount of tailings per gallon elastomeric sealer; 3) re-confirm …
-
The Waterborne Coatings Symposium, 39th symposium, 2012
Overall, the project evaluated two vinyl acetate-ethylene latexes with an acrylic and a styrene—acrylic latex, both marketed for elastomeric roof coatings . The formulation complies with the specifications set forth in ASTM D6083.
-
Acrylic Surface Coatings
Acrylic emulsions compete with chlorosulfonated polyethylene, neoprene, silicone and urethane as elastomeric roof coatings . Hybrid products exist and new formulations are always being introduced into the market.
-
Construction Waterproofing Handbook, Second Edition > ABOVE-GRADE WATERPROOFING
Others have formulations for use on metal and sprayed urethane foam roofs . Elastomeric coatings are also successfully used over previously painted surfaces.
-
Using Elastomeric Roof Coatings to Resolve Existing Roof Systems & Solar PV Life Cycle Disparities | AltEnergyMag
• Coatings , by sealing the existing roof membrane surface from the external environment and reducing the roof top surface temperatures can help reduce membrane UV and fire rating package failures that were common in early generation TPO formulations and plasticizer loss in … Elastomeric roof coatings bonds and seals the granules in place.
-
The Effects of Acrylic Maintenance Coatings on Reducing Weathering Deterioration of Asphaltic Roofing Materials
In 1982, two separate experiments were initiated, designed to demonstrate the durability enhancement and life cycle extension potential for elastomeric 100% acrylic roof coatings applied over asphaltic roofing materials. The coating formulation contained the polymer, titanium dioxide (TiO2)and zinc oxide (ZnO) pigments, calcium carbonate (CaCO3 …
Indicates content that may require registration and/or purchase.