Products/Services for Foundry Marks Cast Irons
-
Cast Irons - (87 companies)How to Select Cast Irons Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly...TypeCondition / StructureStandards / Specifications -
Foundry Equipment and Supplies - (153 companies)Foundry equipment and foundry supplies used in die casting, investment casting and other metal casting operations. Foundry equipment and foundry supplies are used in die casting, investment casting, and other metal casting operations. Foundry... -
Soldering Irons, Stations, and Accessories - (339 companies)Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint. A soldering... -
Metal Castings and Cast Stock - (263 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Cast-In Heaters - (39 companies)Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications... -
Semiconductor Foundry Services - (175 companies)Semiconductor foundry services suppliers design and manufacture semiconductor chips on a contract basis, in prototype to production quantities. Semiconductor foundry services design and manufacture semiconductor chips on a contract basis...
-
MEMS Foundry - (68 companies)MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities. MEMS foundry service suppliers design and manufacture microelectromechanical devices on a contract...
-
Cast Coil Transformers - (36 companies)Cast coil transformers have windings that are solidly-cast in resin under a vacuum in a mold. This manufacturing process covers the transformer windings in a strong epoxy resin with a high dielectric strength. Cast coil transformers have windings...
-
Ingots and Casting Stock - (164 companies)...width, mechanical properties such as yield strength and tensile strength, or material types such as aluminum and copper. Ingot and Casting Stock Applications. Ingots and casting stock shapes are designed to be submitted to foundries, factories, die casts...
-
Metal Casting Services - (1621 companies)...bars, billets, blooms, or slabs. Castings and cast stock in specialty shapes are also available. Types of Casting. Metal casting techniques include sand casting, plaster casting, die casting, and permanent mold casting. Sand casting, also known...
Product News
-
Custom Machine & Tool Co., Inc.
Why mark with lasers? Why mark with laser. Mark permanence----Once applied it remains with the product for life. There is no chance of fading or falling off. Graphic flexibility----Any type of logo, bar code, 2D Data-Matrix bar code, patent number, trademark, alpha-numeric, icon, symbol, or graphic design can be applied in almost any shape and size. Process repeatability----Based on the programmed control and high positioning accuracy of the laser all markings repeat from part to part. Non contact process----Allows... (read more) -
PIC Wire & Cable
Laser Markable Cables is a highly efficient process. It is fast and the marks are high contrast and permanent, reducing the need for frequent re-marking. -Eliminates the requirements for individual marker sleeves, resulting in reduced material, labor cost and weight reduction of cables. - Laser Marking provides high-quality, clear print quality for cable identification. This allows you to print exactly what is required (part number identification or lot number for means of traceability, for example). Ask for laser... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Tronics Microsystems
Seismic MEMS Foundry Seismic MEMS Foundry: Precision Geophone Sensor Manufacturing. Tronics' MAGELAN Seismic MEMS Foundry specializes in high-performance geophone and seismic sensors. Our technology platform supports custom vibration MEMS with advanced etching and tunable Q-factor processes, ideal for demanding geophysical applications. With proven manufacturing know-how and high vacuum capabilities, we enable scalable production of precision seismic sensors. Explore Seismic MEMS Foundry. (read more) -
Tronics Microsystems
Inertial MEMS Foundry Inertial MEMS Foundry: Navigation-Grade MEMS Sensors. Tronics ' MAGELAN Inertial MEMS Foundry is engineered for high-performance inertial sensors used in aerospace, automotive, and tactical applications. Our SOI MEMS platform combines advanced etching, high vacuum packaging, and proven manufacturing expertise to deliver custom inertial MEMS with tunable Q-factors. Ideal for navigation-grade systems, our foundry service supports scalable production with over 1 million units delivered. Learn more... (read more) -
Tronics Microsystems
Gyro MEMS Foundry Gyro MEMS Foundry: Tactical-Grade Gyroscopes Made Custom. Tronics' MAGELAN Gyro MEMS Foundry delivers high-performance gyroscope solutions tailored for aerospace and automotive systems. Our proprietary SOI MEMS platform integrates advanced etching and vacuum packaging to achieve tunable Q-factors and exceptional stability. Whether you need tactical-grade or custom gyros, our foundry service ensures precision and scalability for demanding inertial navigation needs. Discover the Gyro MEMS Foundry. (read more) -
Tronics Microsystems
Vibration MEMS Foundry Vibration MEMS Foundry: Smart Sensors for Predictive Maintenance. Tronics' MAGELAN Vibration MEMS Foundry empowers predictive maintenance and vibration monitoring applications with high-performance custom MEMS sensors. Our SOI-based platform integrates advanced etching and vacuum packaging to deliver tunable Q-factors and exceptional sensitivity. Designed for industrial reliability, our foundry service supports scalable production of smart vibration sensors. Discover Vibration MEMS Foundry. (read more) -
Tronics Microsystems
Accelero MEMS Foundry Accelero MEMS Foundry: Custom High-Performance Accelerometers. Tronics' MAGELAN Accelero MEMS Foundry offers a cutting-edge platform for developing custom, high-performance accelerometers. Designed for automotive and industrial applications, our SOI-based technology features advanced etching and tunable Q-factor processes, enabling best-in-class inertial navigation performance. With over 1 million units produced, our foundry service ensures reliability, scalability, and precision. Explore... (read more) -
Inductotherm Group
Foundry Equipment and Supplies and pouring systems for virtually all metals. The innovative systems will help you reduce costs, increase productivity and enhance safety at your foundry or melt shop. Inductotherm products include a complete line of: Coreless Induction Melting Furnaces. Crucible Melting Furnaces. Holding Systems. Automated Pouring Systems. ARMS (R) (Automatic Robotic Melt Shop) Systems. Induction Power Supply Systems. Material Handling Systems. Computer Control Systems. Water Cooling Systems. Inductotherm... (read more)Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Tronics Microsystems
Tronics’ MEMS Foundry Services Doing business with Tronics. Tronics will take on your MEMS project and bring it to production, whether it is a mature product or still a concept requiring design support from us. Our goal is to establish reliable supply chains for your MEMS products. We have strong experience industrializing complex MEMS with special metals, sensitive DRIE, Wafer level packaging, nano-imprint, glass processing and SOI. We have adopted an open collaborative approach to reduce your time to market and minimize... (read more) -
Mark-10 Corporation
Meet Mark-10 at IMTS 2026 From September 14 to 19, join Mark-10 at The International Manufacturing Technology Show (IMTS) at McCormick Place in Chicago. During the show, you can network with peers and thought leaders, learn about cutting-edge technology, and discover solutions to your most pressing problems from over 2,000 exhibitors, including Mark-10. Our knowledgeable product experts will be available at booth #134260 to answer your questions about force and torque measurement and provide guidance on the most... (read more)Browse Force and Torque Instruments Datasheets for Mark-10 Corporation
-
Advances in Production Management Systems. Sustainable Production and Service Supply Chains
Vedel-Smith et al. presented a methodology for enabling traceability cast iron foundries by part num- ber marking on individual castings [4].
-
Post-medieval Britain and Ireland in 2001
The Bryant family ran the foundry and have a family burial plot in the churchyard marked by a cast iron coffin tomb.
-
Effect of Elevated Temperatures on Certain Mechanical Properties of Gray Cast Iron and Malleable Iron
(3) A. Marks , "The Strength of Cast Iron (Semi-Steel Mixtures) at High Tempera- tures," Foundry Trade Journal, Vol. 28, November 15, 1923, p. 421.
-
U.S. International Trade Commission
C.R. Loper, “ Foundry Practice and Equipment,” Mark ’s Standard Handbook for Mechanical Engineers (New York: McGraw Hill, 1985); and “Understanding Cast Irons ,” Engineered Casting Solutions, summer 2000, pp. 28- 29, found at http://www.castingsource.com/tech_art_understanding.asp, retrieved…
-
Bibliometric approach to research performance in the field of refractory materials used in iron and steelmaking processes
…graphite, magnesite, mullite, sialon, carbide, silicon nitride, zircon, zirconia...) b) Manufacturing form of refi'actories (castable,* cement,* ceramic,* fiber,* monolithic,* ,.) c) Iron and steelmaking processes (blast … mixer, steelmaking, coke, converter,* foundry , ladle,* tundish, continuous casting , slag, heat treatment ...) (* marked keywords were truncated to…
-
The Geography of Georgia
In the aforementioned period, the cast - iron foundry , saw mill, cotton, and tobacco factories were constructed in Tbilisi, the iron ore processing was renewed (Chatakhi, Poladauri gorge), and the glass (the village of Gh- varebi, Gori region) industry started. .... (Problems of Economic Geography of Georgia 1970, pp. 125–126) Beneficial changes were marked in agriculture as well.
-
Fault and cause diagnosis of casting defects: A case study
…application of statistical and other investigative tools, not to the routine of on-line process control or off-line product design, but rather to those problems, found in most foun- dries , of the products that have a marked inconsist- ency in their .... The industrial host company for this project was a grey iron foundry with a mechanized continuous moulding and casting line.
-
Optimisation of monolithic lining concepts of channel induction furnace
Actually in foundries for cast iron 1200uC was proposed as the upper bound of the S–I interface temperature for a new lined furnace and likewise applied here in Fig. 6a, while the steel shell temperature of the reference model in Fig. 6b. .... The results were further divided into two groups, one with E1 marked by the solid square and…
Indicates content that may require registration and/or purchase.