-
Supplier: APITech
Description: API's Series 95 Comb Generators use a Step Recovery Diode (SRD) to generate very narrow voltage spikes; these in turn produce an output frequency spectrum rich in harmonics. The spacing between the signals is equal to the source that drives the SRD which, in most cases, is a
-
Supplier: ValueTronics International, Inc.
Description: The CGO-515 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic
-
Supplier: Richardson RFPD
Description: The MLPNC-7102 is a monolithic non-linear-transmission-line (NLTL) comb generator which offers outstanding phase noise performance. This high performance comb generator operates over specified ranges of input frequency/power.
-
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Ultra-Low Phase Noise Input Frequency Range of 1.2 GHz to 2.3 GHz Input Power Range of 25 dBm to 29 dBm Output Harmonics to >50 GHz Coaxial Packaging Applications Frequency Multipliers Frequency Synthesizers EMC Sources The Picosecond Advantage: Generation of harmonic
-
Supplier: ValueTronics International, Inc.
Description: consists of a portable battery powered comb generator with removable transmit antennas (one loop and two dipoles) covering different frequency ranges. The comb generator provides manually or remotely selectable frequency spacings of 10 kHz, 1 MHz, and 5 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The NE3000 is a 2 GHz noise generator from Amplifier Research. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 2,000 MHz
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Supplier: Marki Microwave LLC
Description: NLTL-6796SM is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a 500MHz to 3.5 GHz input frequency range with output tones beyond 40 GHz. NLTL-6796SM is fabricated with GaAs Schottky diode-based varactors
-
Supplier: Marki Microwave LLC
Description: NLTL-6273 is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a low 0.7 to 5 GHz input frequency range with output tones beyond 40 GHz. NLTL-6273 is fabricated with GaAs Schottky diode based varactors on a
-
Supplier: Marki Microwave LLC
Description: NLTL-6273 is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a low 0.7 to 5 GHz input frequency range with output tones beyond 40 GHz. NLTL-6273 is fabricated with GaAs Schottky diode based varactors on a
-
Supplier: Marki Microwave LLC
Description: NLTL-6794SM is a MMIC non-linear transmission line (NLTL) based comb generator. This NLTL offers excellent phase noise performance over a low 100MHz to 1 GHz input frequency range with output tones beyond 30 GHz. NLTL-6794SM is fabricated with GaAs Schottky diode-based varactors
-
Supplier: ValueTronics International, Inc.
Description: PCB that is radiating the problem frequencies. The standard 50 μH LISN included with the sytem can be used for CISPR, FCC and CE conducted emissions testing from 150 kHz - 30 MHz. In ensure consistent emi measurement, the system includes comb generator. The Comb Generator
- Frequency Range: 3,000,000 kHz
-
Supplier: Richardson RFPD
Description: make excellent high order multipliers such as comb generators. They are also useful as efficient moderate power X2-X4 multipliers.
- VR: 30 volts
- CT: 1.2 pF
- Features: RF Diodes
- Package: SOT23
Find Suppliers by Category Top
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
of emission of and immunity against. radiated and conducted electromagnetic disturbances as well as design practices for electromagnetic. compatibility. Projects include a radio-frequency spectrum analyzer, near-field. H-field and E-field probes, comb generator, conducted emissions probe, line impedance
More Information Top
-
OSA | Toward a low-jitter 10 GHz pulsed source with an optical frequency comb generator
Toward a low-jitter 10 GHz pulsed source with an optical frequency comb generator .
-
Optical frequency comb technology for ultra‐broadband radio‐frequency photonics
Section 4 is devoted to the potential of opto-electronic frequency comb gen- erators for the processing of microwave signals, whereas .
-
OSA | Optical frequency comb generation based on repeated frequency shifting using two Mach-Zehnder modulators and an asymmetric Mach-Zehnder interferometer
Z. Jiang, D. E. Leaird, C. Huang, H. Miao, M. Kourogi, K. Imai, and A. M. Weiner, âSpectral line-by-line pulse shaping on an optical frequency comb generator ,â IEEE J. Quantum Electron. 43(12), 1163â1174 (2007).
-
OSA | All-fiber-based optical frequency generation from an Er-doped fiber femtosecond laser
S. Fukushima, C. F. C. Silva, Y. Muramoto, and A. J. Seeds, "Optoelectronic millimeter-wave synthesis using an optical frequency comb generator , optically injection locked lasera, and a unitraveling-carrier photodiode," J. Lightwave Technol. 21(12), 3043-3051 (2003).
-
Femtosecond Optical Frequency Comb: Principle, Operation, and Applications
1.4 Femtosecond optical- frequency comb generator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47719/42429594-MIT.pdf?sequence=2
Wideband Optical Frequency Comb Generator Using a Phase Velocity-Matched Lithium Tantalate Electro-Optic Modulator .
-
Highly stabilized millimeter-wave generation by using fiber-optic frequency-tunable comb generator
A wide range of discrete emission spectrum with the equifrequency interval of of the fiber-optic frequency comb generator is obtained by seeding the pump lightwave modulated with RF frequency into a dispersion-shifted single-mode fiber, so-called DSF.
-
Optoelectronics Engineering and Information Technologies in Industry
A novel Optical Network Units Source-free Scheme using Optical Frequency Comb Generator for OFDM-PON .
-
Springer Handbook of Lasers and Optics
1285 17.2 Frequency Comb Generator Technology ..........................................
-
OSA | Optical frequency comb generator based on actively mode-locked fiber ring laser using an acousto-optic modulator with injection-seeding
Optical frequency comb generator based on actively mode-locked fiber ring laser using an acousto-optic modulator with injection-seeding .
Indicates content that may require registration and/or purchase.