-
Supplier: Litetronics International, Inc.
Description: Frost-PAR halogen light bulbs have a special frost coating that diffuses light evenly and eliminates hot spots. This provides glare-free lighting that is ideal for museums and galleries. Frost-PAR light bulbs spread light out so fewer track heads are needed to
- Lamp Power: 50 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 1.77 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Generation Brands
Description: TRANSLUCENT GLASS WITH FROST GLASS DIFFUSER MATERIAL SMOKE, SATIN NICKEL FINISH 7.8 INCH 12.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE FIRE GRANDE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Incandescent
- Fixture Type: Pendants
-
Supplier: Total Plastics, Inc.
Description: Colorless, Glass Green, Blue and Black – Crystal Ice has the appearance of etched glass and is a beautiful choice for displays, store fixtures, partitions, and wall panels. Frosted on one or both sides Diffuses light Hides Fingerprints Easy to Clean Available Sizes Sheet
- Overall Thickness: 0.118 to 0.354 inch
- Overall Width: 49 inch
- Overall Length: 97 inch
- Overall Width / O.D.: 49 inch
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605215 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605192 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: Ushio America, Inc.
Description: patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused
- Lamp Power: 30 to 410 watts
- Rated Average Life: 12 to 4,000 hours
- Features: Halogen Lamps, Other Lamp Bases, Reflector
-
Supplier: Ushio America, Inc.
Description: patterns on colored fixture glass. The Frostline series was designed to fit into pendant glass fixtures and eliminate the back-spill of “dichroic color” often occurring when used in these type of fixtures. Features & Benefits Integrated frosted cover glass Diffused
- Lamp Power: 20 to 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 2,900 to 2,950 K
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605208 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605185 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: U.S. Plastic Corporation
Description: Crystal Ice acrylic sheet is continuously manufactured with a cool frosted finish that diffuses light to enhance your design options and backlit applications. Its textured surface resists fingerprints and is easy to clean. Crystal Ice has the appearance of etched glass and is a
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
-
Supplier: Larson Electronics LLC
Description: 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED
Find Suppliers by Category Top
Featured Products Top
-
Currently, Yutai Optics only manufactures light pipe prisms from optical glass. Its core function is to alter the light path through refraction, reflection, or total internal reflection (TIR), efficiently transmitting light from the source to the target area. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Laboratory‐simulated naturally‐decreasing day lengths, twilight and aphid photoperiodism
The space is horizontally divided by a frosted glass light diffuser 30 cm from the floor, into a rearing (lower)and lighting (upper) area.
-
Electronic, magnetic & photonic materials
The transmission oflight through the clear diffusers is 90 percent, compared with 30-50 percent for conventional frosted - glass light dif- fusers now used in instrument displays.
-
Development of a Novel Hand-Held Immunoassay for the Detection of Enterohemorrhagic Escherichia coli O157:H7
A light beam from a transmitted light source (50 W halogen bulb) passed through four layers of light diffusers : two frosted glasses (Stadia Glasses, Toronto, Ontario, Canada), a white plastic cover (Porta View slide/transparency viewer, Logan Electric Spec.
-
Popular Products In Lighting - Big Bruin
HiBay fixtures with sold metal shades are available in three choices of finish including Bronze, Polished Nickel and Satin Nickel, and include a Frost glass diffuser which conceals the light source and gently diffuses the incandescent illumination.
-
Body size distribution in Daphnia populations as an effect of prey selectivity by planktivorous fish
The system was illuminated from above by a pair of halogen lamps (20 W, 12 V) shining through a frosted glass diffuser to produce a light intensity of .
-
A Low-Cost Hands-On Laboratory to Introduce Lithography Concepts
Uniformity may be improved by the use of a frosted glass plate or similar light diffuser placed on the front of the exposure light source.
-
An Active Feedback System for Stabilizing Visual Images
The frosted glass diffuser (FGD) diffuses the light .
-
Aqueous Two-Phase Systems: Methods and Protocols
The chamber is illuminated with a Nikon fiber optic light source with a frosted glass diffuser between the fiber and the chamber.
-
Developing Flow Map for Two-Phase R134a after Expansion Device
As shown in Figure 1, the camera was front lit by a light passed through a frosted glass diffuser .
-
Accommodative hysteresis under static and dynamic stimulus conditions
The target was presented on the front surface of a lightweight plastic box, 2.5 cm by 2.5 cm, containing a small incandescent light source with interposed glass frosted dif- fuser .
Indicates content that may require registration and/or purchase.