Products/Services for Fruit Texture Analyzers
-
Texture Analyzers - (40 companies)Texture analyzers evaluate the cohesiveness, spreadibility, fracturability, tackiness, gumminess, firmness, pliability, consistency and other texture characteristics of foods, rubber, foams, coatings, grease, asphalt and other materials. They differ...Property AnalyzedTest Media / MaterialDisplay & Special Features -
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave... -
Logic Analyzers - (84 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other... -
Particle Analyzers - (231 companies)Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle... -
Surface Area and Pore Size Analyzers - (42 companies)Surface area and pore size analyzers are used to measure the surface area and pore size of a sample. Surface area helps determine parameters such as how solids dissolve, burn, and react with other materials. Pore size is often a secondary... -
Bus Analyzers and Bus Exercisers - (21 companies)Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. Bus analyzers are used to monitor and check the performance of a system bus. In general bus analyzers are able to offer real-time protocol check, bus...
-
Combustion Analyzers - (153 companies)Combustion analyzers and flue gas analyzers measure the gas content of emissions in order to monitor the combustion efficiency of fuel-burning equipment. Combustion analyzers and flue gas analyzers measure the gas content of flue gas in order...
-
Elemental Analyzers - (67 companies)Elemental Analyzers are used for analyzing the Carbon, Hydrogen, Nitrogen, Oxygen, and Sulfur content of organic materials. Elemental analyzers are a family of high-tech devices that analyze the chemical content of organic and inorganic materials...
-
Vector Network Analyzers - (70 companies)Vector Network Analyzers (VNA) Information. Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain. They sample the incident signal, separate the transmitted...
-
Audio Analyzers - (46 companies)Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo. Types of Audio Analyzers. There are three basic product types: analog. digital. converter-based. Analog audio analyzers use analog hardware to generate...
Product News
-
Continental Products Corp.
Textured Feeds with Molasses – Mixing Comparison Textured Feeds with Molasses - Mixing Comparison. The mixing action used in high-molasses feed formulations has a direct impact on ingredient integrity and coating consistency. The photo on the left shows a typical result from a conventional ribbon mixer. The aggressive mechanical agitation breaks down fragile ingredients resulting in fines and produces an inconsistent coating across the mix. The photo on the right shows the same type of formulation blended in a Rollo-Mixer. Because... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
KINTEP NEW POWER
Fruit and Vegetable Juice Processing - Screw Press mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a sturdy frame. Fruit or vegetable pomace enters through the feed hopper, is gradually compressed by the rotating screw, and juice is squeezed out through the screen mesh while dehydrated pulp exits through the discharge port. Advantage: Low operating cost - operates on purely mechanical principles with no external heating source. Continuous... (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Electro Optical Components, Inc.
smartGAS Best Method for Monitoring Fruit Ripening A basic prerequisite for the precise monitoring of the ripening process is high-precision measurement of the C2H4 (ethylene) concentration. A time-proven measuring principle is nondispersive infrared (NDIR) absorption. smartGAS has long offered reliable and durable NDIR gas sensors for measuring numerous gases, including the plant hormone ethylene. For more precise measurement of ethylene, the PAS sensor (photoacoustic spectroscopy) has been developed. The PAS sensors enable high-precision... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
FORREST Technical Coatings
Textured High Temp Powder Coating Available INFERNEX (R) PT-1000. INFERNEX (R) PT-1000 was developed to produce a slightly textured black coating with great pre- and post-burn adhesion. This high temperature satin powder coating performs well at a continuous 800 F (426 C) and offers a balance of function and appearance. Contact Us. FORREST World Headquarters 1011 McKinley Street * Eugene, Oregon USA * 800-537-7201 Retail Paint Locations: 990 McKinley Street * Eugene, Oregon USA * 541-868-1222 3335 NW St. Helens Rd * Portland, Oregon USA... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
MP Metal Products
Pre-painted 12 inch textured hardboard corner. B-127. 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. Pocket sizes typically range from 5/16" to 1/2". As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Roll Formed... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
C.I. Analytics, Inc.
Process Analyzers Featuring high performance and versatility, our process analyzers deliver dependable and accurate results every time, allowing the user to enjoy maximum flexibility for analysis parameters and meet the needs of any environment. Moreover, CI Analytics ' process analyzers provide fast measurement, require virtually no recalibration and can operate in different environments. In addition, they are easy to integrate and operate, user-friendly and highly resistant to severe conditions (i.e. shocks... (read more) -
C.I. Analytics, Inc.
Lab Analyzers Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (impurity switching). A single lab analyzer not only provides multiple impurity capability, but also measures both gas and liquid samples - convenient cost-saving features. Our machines are LIMS-compatible... (read more) -
Metrohm USA, Inc.
Process Analyzer / Titration - Raman Analyzer The 2060 Raman Analyzer is a non-destructive inline process analyzer that implements Raman spectroscopy to deliver accurate and real-time process monitoring. Thanks to its self-monitoring capabilities, high-throughput spectrometer, and long-lasting laser stability, it provides immediate insights into chemical composition and enables timely adjustments for optimal process control, ensuring consistent product quality, and enhancing overall operational efficiency. Up to 5 probes and/or flow cells... (read more)Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
AMETEK Spectro Scientific
InfraCal 2 Analyzers Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. Oil in Water / Soil Analyzers. Overview. InfraCal 2 Model ATR-SP. InfraCal 2 Model TRANS-SP. Biodiesel Blend Analyzers. Overview. InfraCal 2 Model ATR-B. Ethanol Blend Analyzers. Overview. InfraCal 2 Model ATR-E (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Control Instruments Corp.
Flammability Analyzers for Process Applications Flammability Analyzers Versus Flame Ionization Detectors for Process Applications. Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards? In many cases, the wrong analyzer was used, or the sampling method was incorrect. Selecting the correct analyzer is essential to maintaining a safe process. Ideally, the analyzer will have an accurate response to a broad range of flammables, will be able to operate in high... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp.
-
RELATIONSHIP BETWEEN INSTRUMENTAL AND SENSORY DETERMINATION OF APPLE AND PEAR TEXTURE
Compressive forces were determined using a Guss Fruit Texture analyzer and Sinclair iQ™.
-
Ciencia e investigación agraria - Determination of harvest maturity of D'Agen plums using the chlorophyll absorbance index
After Vis/NIR analysis, the compression strenght of the flesh was evaluated non-destructively by inserting a 21 mm diameter plunger supported by an electronic fruit texture analyzer (Guss, Strand, South Africa) into the cheek of intact plum to a depth of 1 …
-
Impact of biochar amendment on the growth, physiology and fruit of a young commercial apple orchard
Fruit flesh firmness was measured on pared flesh with a Gu¨ss Model GS-20 Fruit Texture Analyser (Gu¨ss, Strand, South Africa) fitted with an 11 mm penetrometer probe.
-
Productivity, economics, and fruit and soil quality of weed management systems in commercial organic orchards in Washington State, USA
Fruit firmness after skin removal was measured on an automated Güss Fruit Texture Analyzer (Model GS-20, software version 5.0, Güss Manufacturing Ltd., Strand, South Africa).
-
Characterization and Multivariate Analysis of Physical Properties of Processing Peaches
To determine peach textural properties, puncture test was con- ducted by using a fruit texture analyzer FTA GS-14 (Texture Technologies Corp., Scarsdale, NY, USA).
-
Prediction of postharvest dry matter, soluble solids content, firmness and acidity in apples (cv. Elshof) using NMR and NIR spectroscopy: a comparative study
Flesh firm- ness (kg cm−2 ), after skin removal, was measured with a penetrometer (GS20 Fruit Texture Analyser , Güss Ltd., South Africa) fitted with a 8 mm cylinder probe.
-
Sustainable Soil Management
Fruit firmness was measured as maximum penetration force (N) on opposite sides of another 25 fruit from each field with an automated penetrometer (Model GS-20 Fruit Texture Ana- lyzer , Güss Manufacturing Ltd., Strand, South Africa) fitted with a 5 mm diameter …
-
Biochemical and Structural Changes of Taro (Colocasia esculenta ) Tubers During Simple Thermal Treatments (Low Temperature) or in Combination with Chemicals
Structural changes were investigated at various temper- atures from 30 °C to 80 °C using a Fruit Texture Analyzer (FTA, GÜSS, Germany).
-
Effects of 1‐methylcyclopropene and post‐controlled atmosphere air storage treatments on fresh‐cut Ambrosia apple slices
Flesh firmness (FF) of each slice was measured using a digital penetrometer equipped with a 9 mm flat probe (Model FTAGS- 14 fruit texture analyser , G¨uss, PTY Ltd, Strand, South Africa).
-
Relationship between instrumental and sensory determination of apple and pear texture.
Compressive forces were determined using a Guss Fruit Texture analyzer and Sinclair iQ′99.
Indicates content that may require registration and/or purchase.