-
Supplier: DigiKey
Description: 4.8k Modem FSK 20-SOIC
- Data Rate: 4.8 kbps
- Features: Other
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: 1.8k Modem FSK 16-SOIC
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Lingto Electronic Limited
Description: IC MODEM S-FSK HALFDUPLEX 28PLCC
- Features: Other
- Device Type: Sensor Interface
-
-
Description: IC MODEM S-FSK HALFDUPLEX 28PLCC
- Supply Voltage: 3.6V
- Features: Other
- Device Type: Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: DTMF CODEC/FSK COMBO
- Features: Other
-
Supplier: DigiKey
Description: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -25 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DTMF CODEC/FSK COMBO
- Supply Voltage: 3.6V
- Features: Other
- Package Type: SSOP, TSSOP
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: CML Microcircuits Win Source Part Number: 928603-MX614DW Features: 1.8k Modem FSK 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MX614 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1032143-CMX7164Q1 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Tray Standard Package: 20 Mounting: SMD (SMT) Data Format: FSK, V.23 Baud Rates: 9.6k Voltage - Supply: 3V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235670-SPSGRF-915 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 144 Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 500kbps Antenna Type: Integrated, Chip Power - Output: 11.6dBm Sensitivity: -118dBm Current - Receiving: 10mA
- Sensitivity: -118 dBm
- Output Power: 11.6 dBm
- Operating Frequency: 915 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: CML Microcircuits Win Source Part Number: 915643-CMX868AD2 Features: 2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: CMX868 Categories: Integrated Circuits (ICs) Case /
- Features: Other
- Package Type: SOIC
-
Supplier: Silicon Labs
Description: The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: Silicon Labs
Description: consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital
- Number of Transmitters: 2 #
- Number of Receivers: 2 #
- Number of Devices in Package: 1 #
- Supply Voltage: 3.3 V
-
Supplier: Richardson RFPD
Description: The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary filtering, signal detection, modulating, demodulating and
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Medium-voltage power line carrier communication system
ST7536 is a half duplex FSK modem chip .
-
Page 1. Semiconductor parts with 910 in root number
V(cc): 4.75 to 5.25V; world- chip FSK modem .
-
Page 1. Semiconductor parts with 911 in root number
WORLD- CHIP FSK Modem .
-
Page 2. Semiconductor parts with 692 in root number
300 bps Single Chip FSK MODEM .
-
A single-chip 300 baud FSK modem
Abstract —A 300 baud single- chip FSK modem , implementing .
-
Page 2. Semiconductor parts with 946 in root number
300 bps Single Chip FSK MODEM .
-
Page 2. Semiconductor parts with 927 in root number
1200 bps Single Chip FSK MODEM .
-
Monolithic superconductor-base hot-electron transistors with large current gain
The 'pseudocoherent' demodulation scheme pro- posed here cuts down on filter requirements and therefore appears to have a good potential for a low-cost single- chip FSK modem .
-
Pseudocoherent FSK demodulation
The 'pseudocoherent' demodulation scheme pro- posed here cuts down on filter requirements and therefore appears to have a good potential for a low-cost single- chip FSK modem .
-
m692 datasheet : Datasheets for Electronic Components and Semiconductors
300 bps single chip FSK MODEM .
Indicates content that may require registration and/or purchase.