-
Supplier: Boyd
Description: Environmental Control Systems Aavid full solution environmental control systems include the design and manufacture of evaporators and condensers ranging from simple components to complex integrated systems for Aerospace & Defense. Evaporators & Condensers Evaporators and
- Application: Automotive/Vehicular
-
Supplier: Hamamatsu Photonics Europe
Description: The C11750 is an optical pinhole inspection unit designed to detect pinhole defects in aluminum laminated pouches for rechargeable batteries and fuel cell separators. The C11750 is available with light source units and light condenser units (sold separately) that are
- Instrument Type: Flaw Detectors
- Instrument Technology: Optical / Laser
-
Supplier: Boyd
Description: Environmental Control Systems Aavid full solution environmental control systems include the design and manufacture of evaporators and condensers ranging from simple components to complex integrated systems for Aerospace & Defense. Evaporators & Condensers Evaporators and
- Features: Other
-
-
Supplier: Boyd
Description: Applications for our custom heat exchangers include: Condensers Electronics Cooling Evaporators Fuel Cell Components Fuel Coolers Intercoolers Oil Coolers Radiators Complete Thermal Management Systems Fully Integrated Solution Design and Installation: Fans Pumps Valves
-
Supplier: Belmont Metals, Inc.
Description: control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal.
- OD / Width: 4 inch
- Thickness: 1 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
-
Supplier: Belmont Metals, Inc.
Description: control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal.
- OD / Width: 2.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal.
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: control the corrosion of a metal surface by making it the cathode of an electrochemical cell. A simple method of protection connects protected metal to a more easily corroded “ sacrificial metal “ to act as the anode. The sacrificial metal then corrodes instead of the protected metal.
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
Find Suppliers by Category Top
Featured Products Top
-
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
http://www.nasa.gov/centers/glenn/pdf/366751main_July_09_Layout_lr.pdf
Fuel Cells:Proved fuel cell con- densers work in microgravity and provided heat transfer data used for the spacecraft's electrical power subsystem simulation.
-
Journal of Aircraft > First Fuel-Cell Manned Aircraft
fuel- cell condenser fuel -cell intercooler .
-
Electrochemical process engineering. Bases, reaction technique, process optimization. Of Volkmar M. Schmidt.
… engineering is the Bschreibung and development of method for the material and energy conversion (electrolytic syntheses material separation, material treatments) with a help of electrochemical reactions as well as for the energy conversion and charge storage in batteries, fuel cells or capacitors .
-
Colloids and Colloid Assemblies. Synthesis, Modification, Organization and of Utilization of Colloid Particles. Caruso issued by Frank.
… engineering is the Bschreibung and development of method for the material and energy conversion (electrolytic syntheses material separation, material treatments) with a help of electrochemical reactions as well as for the energy conversion and charge storage in batteries, fuel cells or capacitors .
-
Polycaproamide films containing ionic liquids: Microstructure and properties
The application of ILs as electrolytes in electrochem ical devices (lithium batteries, fuel cells , condensers , light emitting electrochemical cells, solenoids, sen sors, etc.) is a burgeoning field [6–9].
-
Nanomaterials for rechargeable lithium batteries
Super capacitors and fuel cells .
-
Fahrerlose transport systems
• electrical double -layer capacitors • of fuel cell • Verbrennungsmotorische drive like gasoline or diesel.
-
GCtool for fuel cell systems design and analysis : user documentation.
The system components incorporated into GCtool include a gas flow mixer, splitier, heater, compressor, gas turbine, heat exchanger, pump, pipe, diffuser, nozzle, steam drum, feed water heater, com- bustor, chemical reactor, condenser , fuel cells (proton exchange membrane, solid oxide, phosphoric acid, and …
-
The electrification of the drive train
Electrical machines the high volt board network the power electronics as well as different energy storages and transducer like accumulator, electrical double -layer capacitor belong to it particularly and fuel cell .
-
Prices of the society of German chemists Adolf‐von‐Baeyer‐Denkmünze for Carsten Bolm / Wöhler‐Preis for Sustainable chemistry Beller / Karl‐Ziegler‐Preis black...
In the center of its research, the super capacitors stand for the understanding like different electrode materials at energy storage and conversion for example in batteries and the fuel cells work as well as NMR-basing method for the investigation of structure …
Indicates content that may require registration and/or purchase.