-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIQUID PRESSURE REGULATOR, MODEL 263A, COMPACT FORM, FOR USE WITH WATER/FUEL OIL, 3/8INCH SIZE, FORGED BRASS BODY, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze, Regulators
- Media: Water
-
Supplier: Watts
Description: Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: Watts
Description: Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet
- Valve Size: 0.125 to 0.5 inch
- Port Size: 0.125 to 0.5 inch
- Features: Regulators
- Media: Water
-
-
Supplier: UL Standards & Engagement
Description: d) Kerosene formulated in accordance with the Standard Specification for Kerosine, ANSI/ASTM D3699; or e) Fuel oil (heating oil) formulated in accordance with the Standard Specification for Fuel Oils, ASTM D396. 1.3 These requirements cover valves of the manually
-
Supplier: KRAL AG
Description: Model EML/EMS 12 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator. The pressure regulating valve
- Maximum Discharge Flow: 79.2 to 1,980 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Horsepower: 1.4742424233931 to 10.0516528867711 HP
- Power Source: None, Pump Only
-
Supplier: Containment Solutions, Inc. (CSI)
Description: WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids
- Volume Capacity: 360 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: VARNA Products
Description: transfer pump. In addition they make great process pumps where constant pressure or constant flow is important. With our self-contained constant pressure regulator and internal bypass, CF pumps can supply several processes running in parallel. Variations for any reason in one
-
Supplier: CSA Group
Description: controls; - gas and oil /air ratio controls; - gas pressure regulators; - manual gas valves; - mechanical gas thermostats; - multifunctional gas controls; - air and gas pressure-sensing devices; - gas vent valves; - gas valve-proving systems. ISO 23550:2018 covers type
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Central Marine Diesel
Description: power for powering sensitive electronics, main line circuit breaker, low oil pressure shutdown, glow plugs for cold weather starting, deluxe control panel, hour meter, large fuel tank w/ fuel gauge, 12 V DC output, battery rack and cables, wheel kit and electric start.
- Wattage: 5,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow High Pressure and Temperature Manifolds and Assemblies are designed for use in hot oil or water cooling systems up to 400°F (204°C). Smartflow manifolds are ideal for connection to temperature control units in an injection molding environment. The manifolds are available with
- Supply Ports: 1
- Outlet Ports: 4 to 8
- Maximum Pressure: 250 psi
- Maximum Flow (Liquid): 6 GPM
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Air Compressors Direct
Description: Design •Stable and easy to manuever •Large 10" non-flat tire for improved job site reliability •Isolator pads on support feet reduce vibration 3/8" NPT Pressure Regulator •Dual gauges monitor output pressure & tank pressure
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: Electric Generators Direct
Description: Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 18-Gallon Fuel Tank Provides Extended Run Time •11.5 hours @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System A3 ECU Instrumentation PL1000 Advisor panel Lubrication System Crankcase breather — top mounted Oil cooler
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: UL Standards & Engagement
Description: d) Kerosene formulated in accordance with the Standard Specification for Kerosine, ANSI/ASTM D3699; or e) Fuel oil (heating oil) formulated in accordance with the Standard Specification for Fuel Oils, ASTM D396. 1.3 These requirements cover valves of the manually
-
Supplier: UL Standards & Engagement
Description: up to 5 PSI, ANSI/ASME B16.44; j) Manually operated valves for diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are covered under the Standard for Valves for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal
-
Supplier: UL Standards & Engagement
Description: up to 5 PSI, ANSI/ASME B16.44; j) Manually operated valves for diesel fuel, biodiesel fuel, diesel/biodiesel blends, kerosene, or fuel oil, which are covered under the Standard for Valves for Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends with Nominal
-
Supplier: Electric Generators Direct
Description: w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load All Copper Windings, Brush
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load All Copper Windings, Brush
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load All Copper Windings, Brush
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose ·
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass Reliable,
-
Supplier: Eaton
Description: Some examples of applications are separating liquid, such as water or oil from: compressed refrigeration gases, evaporator overhead steam, compressed air prior to desiccant dryer beds, high pressure gas at injection wells, fuel gas lines to engines in power and industrial
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
Find Suppliers by Category Top
Featured Products Top
-
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
. The THINKTANK NGP Series self-operated pressure regulator is designed for nitrogen blanketing and pressure-control applications. It can regulate downstream pressure, upstream pressure, or differential pressure, providing accurate pressure regulation and shutoff without requiring an external (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
solar power sources are being installed around the world at a rapid pace with the objective of reducing the use of CO2-creating power generation methods like coal and fuel oil and the combustion of natural gas. Because renewable power sources can’t always generate energy on demand, improving (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
with wet and fatty food contact surfaces Extremely resistant to weathering†, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to oils, greases, and fuels†† Wide range of temperature resistance: -85°F (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
The South Korean Automotive Supplier Report
Adjustable electronic thermostats, air cleaner assemblies, Air Intake Manifold (AIM), antennas (glass antenna modules, micro antenna, film antenna and shark fin antenna), brake check valves, cylinder head covers, engine management parts, filters (air and oil ), fuel pressure regulators , fuel rails, fuel tank…
-
The South Korea Automotive Supplier Report
Adjustable electronic thermostats, air cleaner assemblies, Air Intake Manifold (AIM), antennas (glass antenna modules, micro antenna, film antenna and shark fin antenna), brake check valves, cylinder head covers, engine management parts, filters (air and oil ), fuel pressure regulators , fuel rails, fuel tank…
-
Process Equipment Procurement in the Chemical and Related Industries
This will need fuel pump pressure regulator , oil filter at appropriate place in oil line and flow controllers.
-
Audel HVAC Pocket Reference
The oil pressure regulator on the fuel pump is generally factory-set to give nozzle oil pressures of 100 psig.
-
Practical aspects of steam injection processes: A handbook for independent operators
The lease crude (fuel oil) fuel system normally includes fuel oil strainer, steam-fuel oil heat exchanger, electric oil heater, fuel oil temperature controller, pressure regulators . bypass system, air and steam atomizing systems, burner assembly, and safety shut-off valves.
-
Mahle: growing through acquisitions and outsourcing
…systems division makes air intake systems, air filters along with separators, cabin air filters, pressure control valves and cylinder head engine covers, while the liquid management systems product line includes oil, oil and fuel filters, fuel pressure regulators , heat exchangers for engine…
Indicates content that may require registration and/or purchase.