-
Supplier: TelephoneStuff.com
Description: This cordless phone and handsfree monaural headset provide for great mobility with great sound quality. Phone Features: - Enhanced 2.4 GHz frequency hopping spread spectrum technology - Alphanumeric call waiting/ caller ID stores 50 calls - 50 name/number directory - Full duplex
- Type: Wireless
-
Supplier: TelephoneStuff.com
Description: Experience the freedom, superior sound and discreet style of the award-winning MX500C Cordless Phone Headset from Plantronics. Compatible with headset-ready cordless phones and most mobile phones. MX500C Hands-Free Headset Features: - WindSmart voice tube reduces wind noise and
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: TelephoneStuff.com
Description: Bluetooth Headset System and Voyager USB System families - CS55 Professional Wireless Headset System families - CS50-USB Professional Wireless Headset System Avaya brand: - AWH-75 and AWH-75N Wireless Office Headset System families - AWH-55+
- Application: Telephone / Voice Communication
- Type: Wireless
-
-
Supplier: TelephoneStuff.com
Description: UC Voice 550 USB Headset for Optimized for Microsoft Lync 2010 and Office Communicator 2007 is a corded headset designed specifically for Unified Communications deployments. Features: - Plug-and-play USB connectivity for PC or for IP desk phone - Wideband audio quality with frequency
- Application: Computer / Workstation, Telephone / Voice Communication
- Connector Type: USB
Find Suppliers by Category Top
More Information Top
-
Remote Injection Molding Trial Support Using Wireless Video Camera Technology and Traditional Videoconferencing Capabilities
SYSTEM OVERVIEW The various elements comprising the system include: 1) standard video conferencing (VC) system, 2) camera and tripod assembly with video transmitter and full duplex audio headset , and 3) video receivers and wireless intercom base station.
-
ImP IP Mobile Platform
Remote configuration and programming Compatibility with most vehicle turret rings Optional full duplex wireless extension (800 m range) Optional ANR headset compatibility Optional binaural radio outputs In-built security protocols Selectable intercom groups/radio exclusions Full Ethernet data access - RS-232 or other…
-
Wideband Intercom and Secure Packet Radio (WISPR)
GENERAL Capabilities/service: Dynamic Noise Reduction (DNR); hands-free full duplex intercom voice; user access rights and hierarchy plan; closed … DC according to MIL-STD-1275D System interfaces: headsets /helmets (passive/ANR); loudspeakers; tank/field … PSTN (voice and data); Wireless LAN (voice and data…
-
Littoral Vessel Intercom System digital (LVIS® digital )
In addition to the LVIS digital , Gentex supplies a variety of helmet and headset styles to suit .... The integration of a wireless access point to the system allows the use of up to six full - duplex Gentex portable transceivers, providing the crew with a hybrid hardwired and wireless intercom capability.
-
Wireless Personal Area Network (PAN)
The Wireless PAN is a hands-free ( full - duplex ) short-range wireless intercom . .... It includes channel change buttons, a volume control and a headset connector compatible with Selex PAN headsets.
-
Ultra-Wideband, Short-Pulse Electromagnetics 5
Figure 6 illustrates a set of prototype UWB transceivers designed for the U.S. Navy to provide a wireless intercom capability on-board Navy aircraft. .... The prototype UWB transceivers provide multichannel, full duplex , 32 kb/s digital voice over a range of approximately 100 meters. .... for aircraft utilize lengthy, and often unwieldy, cords to physically attach the crewman’s headset to a distributed…
-
Globalsys
Airlink 3080 Airlink 3080 establishes wireless communications with up to eight headsets in parallel on the aircraft for full duplex voice communications between the connected headsets. .... The radio base can also be connected to the intercom system of the aircraft through a ground…
-
Wirless Communication, Monitoring and Security System
Embedded Safety Helmet for Real Time Applications
3.3 Wireless Communication:. .... This is a full duplex communication like a mobile or a chord-less phone. .... The voice communication part comprises of a headset with mike, connected to a pre amplifier, which is .... This unit also comprises two intercoms which are connected to the base station which acts a link…
-
SBE Broadcast Engineering Handbook: Hands-On Guide to Station Design and Maintenance > WIRELESS PRODUCTION INTERCOMS
Systems are generally comprised of a "base station" and a limited number of user wireless belt pack/ headset stations that can work with and are "paired" to the base station. .... Wireless communication is full - duplex ; however, some systems offer different operational modes whereby the system can be used in a half-duplex manner, allowing more wireless users on the system. .... Modern digital radio wireless systems include wired intercom features such as wired call signals and remote microphone…
-
R35010 Personal Soldier Radio
Other features of the R35010 include: interconnection of transceiver unit with headset and wireless PTT; hand-held operation (without the headset and wireless PTT switch); full duplex operation with not more than four users speaking simultaneously (the number of listening users is … power supply, and there is the possibility to connect the radio to onboard internal intercom communication networks.
Indicates content that may require registration and/or purchase.