Products/Services for Furnas Pressure Control
-
Pressure Instruments - (287 companies)Pressure instruments are used to measure, monitor, record, transmit or control pressure. There are several types of devices. Recorders are used to measure values or accumulate totals. Controllers are used to regulate positive or negative (vacuum...Device CategorySensor TechnologyPressure Reading -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Pneumatic Relays and Volume Boosters - (60 companies)Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function... -
Pressure Regulators - (1233 companies)...or adjustment range. This is the limit of adjustment control on the pressure range. Common media types include: Air. Fuel and oil. Hydraulic fluids. Liquid. Steam. Function. Pressure regulators reduce high pressure on the input side to a lower controlled... -
Pressure Sensors - (1184 companies)...of water are measured in the presence of common-mode pressures of thousands of pounds per square inch. Automotive. Manifold absolute pressure (MAP) -- Many engine control systems use the speed-density approach to intake air mass flow rate measurement... -
Pressure Controllers - (278 companies)Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level. Pressure controllers are used to regulate...
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
-
Pressure Relief Valves - (1010 companies)...pressure or they may be adjustable. Features. The flow transfer and control category covers a wide spectrum of products designed to facilitate, control, maintain, meter, or read the flow of material through hoses, pipes, or tubing. The material in question...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Air Pressure Regulators - (403 companies)Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices. Air pressure regulators control the pressure in air lines used by pneumatic tools and machines...
Product News
-
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Control Module Pressure Control Panels Product Features. * Pressure control panel with automatic change-over function. * JSR-3 Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical Applications... (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Control Panels Product Features. * Pressure control panel with automatic change-over function. * JSR-1E / JSR-6E Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical... (read more) -
Clippard
Simple, Stable Pressure Control For applications where downstream pressure must remain steady but real-time electronic adjustment is not required, Clippard's mechanical regulators offer a dependable set-and-forget solution: * Smooth manual adjustment. * Compact designs for easy integration. * Straightforward installation and operation (read more)Browse Pressure Regulators Datasheets for Clippard -
Clippard
Cordis High Pressure Proportional Pressure Control Known for reliability, innovation and focus on miniature pneumatics, Clippard 's new Cordis controls utilize the proven EV line of electronic valves allowing for steady, repeatable downstream pressure under static conditions. The result, a precise linear pressure control within a closed-loop system. The Cordis uses a microcontroller, integrated pressure sensor, and two Clippard EV electronic valves. The inlet valve is connected to the moderately regulated supply pressure and the exhaust valve... (read more)Browse Pressure Regulators Datasheets for Clippard -
Beswick Engineering Co., Inc.
Miniature Pressure Regulator-Low Pressure Control The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a stable outlet pressure despite wide swings in the inlet pressure. The maximum inlet supply pressure is 500 psig. (34.5 bar). Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Shanghai Thinktank Process Management Co., Ltd
High-Pressure Pneumatic Control Valve The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 kgf/cm ^2). Designed for heavy-duty fluid control, this valve is perfect for conditions prone to flashing or cavitation. With its cage-guided structure, it ensures erosion resistance and durability, making it ideal for critical industrial applications. Key features include: High Differential Pressure Handling: Suitable for pressures exceeding 2940 kPa. Cage-Guided Design... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Pressure-Balanced Cage Control Valve Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing accurate control, reliable operation, and long service life. Its pressure-balanced plug design significantly reduces actuator force requirements while maintaining precise control performance. The optimized... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Clippard
Achieve Precise, Linear Pressure Control When precision matters, Clippard's Cordis Series stands apart. This compact, closed-loop electronic pressure controller actively maintains setpoints with sub-psi accuracy and seals the test volume when needed. *??Active, closed-loop control for reliable stability. *??Seals inlet and exhaust to isolate test volume. *??Sub-psi accuracy eliminates drift and noise. * Built-in sensor simplifies I/O and integration. *??Compact size fits OEM test rigs and automation (read more)Browse Pressure Controllers Datasheets for Clippard
-
Audel Water Well Pumps and Systems Mini-Ref
HUBBELL ( FURNAS ) PRO CONTROL SWITCH Figure 7.4 Pressure Switch Wiring for Hubbell Pro Control switch (Courtesy of Goulds Pumps .
-
Effects of anode and cathode perforated flow field plates on proton exchange membrane fuel cell performance
Ambient air is provided to the cell by a variable speed air compressor ( Furnas VA 650) with … The air supply is controlled by a pressure regulator.
-
Furnace problem - Self Help Forums
… Control module High efficiency combustion blower draft inducer purge motor flame sensor Hot surface ignition electronic ignition cad cell steam pressure r22 r-22 r410 r-410 r410a r-410a heat pump head pressure control high side pressure low side pressure circulator … … Warner Stewart-Warner Tapan Tappan Goodman Nordyne Nordine White White-Westinghouse Robertshaw Fenwal Furnas Honeywell Johnson Trane …
-
Furnace problem - Self Help Forums
… Control module High efficiency combustion blower draft inducer purge motor flame sensor Hot surface ignition electronic ignition cad cell steam pressure r22 r-22 r410 r-410 r410a r-410a heat pump head pressure control high side pressure low side pressure circulator … … Warner Stewart-Warner Tapan Tappan Goodman Nordyne Nordine White White-Westinghouse Robertshaw Fenwal Furnas Honeywell Johnson Trane …
-
Essentials of Medical Geology
… sites crater lakes, 230 Dieng Volcanic Complex, Java, 226 Etna, Mount, 224, 229 Furnas volcano, Azores, 223 … … L., 290 Warren, Harry, 6, 9 Waste disposal, 66–68 Wasting disease, 510 Water. see Groundwater; Water hardness Water hardness definition, 337–338 domestic purposes, 338 Europe, 337–338 Finland, case- control study, 342, 343 Floridian … … health calcium and blood pressure , 347 calcium and cardiovascular …
-
Rainfall patterns and critical values associated with landslides in Povoação County (São Miguel Island, Azores): relationships with the North Atlantic Oscillat...
The NAO exerts a discernible control on the rainfall regime of the Azores archipelago, which is related … … have adopted the NAO index, defined as the difference between the normalized surface pressure at Ponta Delgada … … found for the linear correlation between winter (NDJFM) precipitation in the Lagoa das Furnas rain gauge and …
-
Surface alkaline phosphatase activities of macroalgae on coral reefs of the central Great Barrier Reef, Australia
Foliose macroalgae, in particular Sargassum spp., occur predominantly at inshore sites of the GBR with high (albeit episodic) nutrient availability, high turbidity ( Furnas et al. 1995; Devlin et al. 2000) and low grazing pressure (Williams 1991). Lapointe (1999) indicated a simultaneous control of macroalgal biomass by top-down and bottom-up forces, which …
-
Kinetics of reduction of iron oxide with carbon monoxide and hydrogen
… gas pressures and attribute this phenome- non to the increased adsorption of hydrogen at the higher pressures . Edstrom (6) claims that the reduction of single crystals proceeds and is con- trolled by the solid state diffusion of oxygen and iron atoms in a partially reduced phase. Stalhane and Malmberg (12) and Wetherill and Furnas (16) have reported that the reduction proceeds linearly toward …
-
http://www.int-res.com/articles/authorindex/a030p303.pdf
… 28:257–265 Fia8kowska E, Pajdak-Stós A (2002) Dependence of cyano- bacteria defense mode on grazer pressure . 2002) High control of bacterial pro- duction by viruses in a eutrophic oxbow lake. … 2001) 26:81–94 Funch P, see Rysgaard S et al. (2000) 21:59–71 Furnas MJ, see Crosbie …
-
Core Analysis of Unconsolidated and Friable Sands
Furnas , C. C.: "Flow of Gas Through Beds of Broken Solids," Bull. 307, USBM (1929). Geertsma, J.: "Effect of Fluid Pressure Decline on Volumetric Changes of Porous Rocks," Trans., AIME (1957 … … R. A., Johnson, C. R., and Haring, R. E.: "Miscible Displacement in a Controlled Natural System," …
Indicates content that may require registration and/or purchase.