-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial
- Diameter, Square Side, or Rectangular Length: 15 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
-
Supplier: Edmund Optics Inc.
Description: Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Knight Optical (UK) Ltd
Description: visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers
- Thickness: 4 mm
-
Supplier: Knight Optical (UK) Ltd
Description: visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers
- Thickness: 2 mm
-
Supplier: Thorlabs, Inc.
Description: Diffusers are ideal for general purpose applications, whereas our Engineered Diffusers have a much more controlled diffusion. Thorlabs and RPC Photonics are proud to offer Engineered Diffusers™, which provide non-Gaussian intensity distributions in various patterns. We offer
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.5 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Thorlabs, Inc.
Description: reflectors. The engineered diffusters are offered unmounted, mounted, and AR coated on N-BK7 substrates and unmounted on a UV Fused Silica substrate. Diffuse reflectors are available with either a UV enhanced aluminum or protected silver HR coating deposited on the surface. Our Ground
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Thorlabs, Inc.
Description: reflectors. The engineered diffusters are offered unmounted, mounted, and AR coated on N-BK7 substrates and unmounted on a UV Fused Silica substrate. Diffuse reflectors are available with either a UV enhanced aluminum or protected silver HR coating deposited on the surface. Our Ground
- Diameter, Square Side, or Rectangular Length: 12.699993142003704 to 50.799972568014816 mm
- Rectangular Width: 100 mm
- Thickness: 2 mm
- Shape: Circular, Square
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
Find Suppliers by Category Top
Conduct Research Top
-
Solar Resistant Optical Fiber and Method
Solar resistant fused silica optical fiber is made by heating the starter rod, drawing the fiber, and preferably immediately diffusing hydrogen into the fiber, then promptly covering the hydrogen diffused fiber with hermetic coating to trap the hydrogen within the fiber. The presence of hydrogen
More Information Top
-
Engineered Diffusers for Transformation of Solar Disc Radiances into a Radiance Source for Solar Calibration of Remote Sensing Instruments
HILAM), a two sided MLA, and a two sided ground fused silica diffuser are shown in Fig. 2.
-
Method For Measuring Modulation Transfer Function Of CCD's Using Laser Speckle
This condition was satisfied by the sand- blasted surface of the fused silica diffuser shown in Figure 4.
-
Randomly varying micro-optical elements for the generation of uniform intensity profiles in coherent laser sources
Figure 4.1 shows the angular light distribution of a structured fused silica diffuser in comparison to a typical ground glass diffuser.
-
TECHSPEC Ground UV Fused Silica Diffusers Enhance Industrial Illuminator Diffusion
TECHSPEC Ground UV Fused Silica Diffusers Enhance Industrial Illuminator Diffusion .
-
Microlens laser beam homogenizer: from theory to application
Figure 14 shows the angular light distribution of a structured fused silica diffuser in comparison to a typical ground glass diffuser.
-
Optical metrology for the filter set for the Hubble Space Telescope (HST) Advanced Camera for Surveys (ACS)
Light transmitted by the filter strikes a transmissive, fused silica diffuser which is a real object for a fused silica lens.
-
Multifunctional micro-optical elements for laser beam homogenizing and beam shaping
Fig. 4.1 shows the angular light distribution of a structured fused silica diffuser in comparison to a typical ground glass diffuser.
-
The Lunar Atmosphere and Dust Environment Explorer Mission (LADEE)
… a catadioptric telescope of 76.2 mm aperture and 1-degree field of view (FOV), and a separate solar-viewing element consisting of a se- ries of concentric aperture disks defining a 1-deg FOV, followed by a ground fused silica diffuser .
-
Facility calibration unit of Hobby Eberly Telescope wide field upgrade
… at different wavelengths from 350nm to 1500nm based on the Zemax non-sequential polarization ray tracing models of the FCU head, the WFC, the fold mirror coating measurements, diffuser screen scattering efficiency (based on a fused silica diffuser scareen efficiency from Rochester …
-
Deep-UV Photolithography With a Small-Field 0.6 N.A. 'Microstepper'
The source, a fused silica diffuser , is imaged into the entrance pupil of the objective.
Indicates content that may require registration and/or purchase.