-
Supplier: SpotSee
Description: ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: constrained fixtures. The device is planted or installed to an inside surface of the helmet. The device contains three accelerometer sensors which accurately measure the accelerations (forces) during helmet impacts, in 3-directions. Therefore the device can measure and record
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SAE International
Description: the new sensors and provide the validation testing and comparison with the current operational sensors. The new 7273GT sensors were mounted in molded earplugs and subjected to impacts as high as 300g with very short durations in multiple axes. The earplugs were mounted in
-
-
Supplier: Bota Systems AG
Description: means that it can withstand high impact forces and will not deform even under heavy loads. Overall, the Robuki Rokubi FT sensor is an excellent choice for those looking for a versatile, compact, and robust force-torque sensor for a wide range of applications.
- Applications: Assembly, Medical / Sterile
-
Supplier: SAE International
Description: geometry to decrease the impact of the unintended forces on the steering system. The remaining disturbance is controlled to an acceptable level via force feedback sensitivity calibration of the steering system, what in return influences the intended driver sensitivity to feel
-
Supplier: Newport MKS
Description: transducer and the voltage amplitude. For other models please see user manual for drive frequency curves. Sensor Pre-amplifier and SIC All Newport NanoPositioning devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: Instrumented Sensor Technology
Description: This flexibility enables the instrument to be configured for a wide variety of dynamic recording applications. Temperature and Humidity Recording The EDR-3C unit also measures and records environmental temperature using a sensor built into the unit and/or an externally connected temperature
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Newport MKS
Description: other models please see user manual for drive frequency curves. Sensor Pre-amplifier and SIC All Newport NanoPositioning devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed inside the device, or in a small box that
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
Find Suppliers by Category Top
Featured Products Top
-
Using acceleration sensor (electrostatic capacitive type), IMPAK-02 observes shocks given during transportation. Setting a threashold for shock value (G) and selecting a recording interval (Seven sampling periods are available, from (read more)
Browse Shock and Impact Sensors Datasheets for Exsenco, LLC -
real-time force feedback directly impacts performance and safety. It is particularly valuable in applications such as force-controlled assembly, polishing, and human-robot interaction. By enabling adaptive and precise motion control, 6-axis force sensors provide a foundation for more intelligent automation systems. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
very low hysteresis. This can improve your yield, eliminate a redundancy, or improve your production process (e.g. eliminate additional calibrations). Overpressure - The ceramic sensor can handle pressure spikes up to 40x the nominal pressure range with no (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
considered in the design and validation of maritime systems. Failing to test for these loads can lead to: Damage or dislodgement of deck-mounted equipment (e.g. antennas, sensors, weapon systems) Loss of mission-critical functions such as (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Offshore: Load management is critical in ship mooring, rigging, and other offshore operations. Force Sensor Manufacturer As a force sensor manufacturer, Strainsert (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
MicroStrain by HBK has introduced the 3DM-CX7 series, a new family of compact inertial sensors designed for autonomous platforms exposed to high levels of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
MSO8804HD is the definitive solution for semiconductor design, 5G communications, automotive electronics, and aerospace applications. Key Features (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
. Non-contact sensors, such as 2D or imaging sensors, find it difficult to identify the absolute tip of a needle or sharp edge. This deficiency can have a potentially negative impact on product quality and performance. How to accurately measure needle and sharp edge (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
applying excessive impact, bending, or axial force to the rotary head. Four Normally Closed Contacts The XCKMR54D1H29 has four poles arranged as two sets of two normally closed contacts, expressed in the datasheet as (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Safebrain Systems Completes Technical and Manual Upgrades to Safebrain Impact Sensors
Key features of the Safebrain Individual G - force Impact Threshold sensor redesign are numerous but include a sleek compact sensor size, 3-Axis Gyroscope for rotation measurement, an easy read impact indication light, patented easy to read data for analyzing after an …
-
GForceTracker and Sacred Heart University Partner in Accelerometer Concussion Study in Men's Lacrosse
GForceTracker is a Hit Count® Certified, advanced linear g - force and rotational impact sensor monitoring system that accumulates a lifetime of head impacts.
-
EADS/LKF Polyphem
The warhead, being developed by EADS/LFK's Schrobenhausen factory, will weigh 25 kg and will be a combined shaped charge/blast fragmentation unit with an 'intelligent' fuze, which identifies the target material upon impact by monitoring g - forces using a shock-wave sensor .
-
I believe, it chops!
According to model, they note by means of a GPS module also permanently the precise position and the G sensors register by an accident also the impaction or impact force .
-
TRITON SUBMARINE‐LAUNCHED MISSILE TAKES TO THE WATER
The last is designed to identify the type of material of which the target is made, based on the detection of g ‐ forces on impact (deceleration) as well as by using a shock‐wave sensor .
-
View Single Post - Seagate 1.5TB 3.5" and 500GB 2.5" Hard Drives - Bigbruin.com
For added robustness in mobile environments, the Momentus 5400.6 and 7200.4 are offered with G - Force Protection, a free-fall sensor technology that helps prevent drive damage and data loss upon impact if a laptop PC is dropped.
-
Seagate 1.5TB 3.5" and 500GB 2.5" Hard Drives - Bigbruin.com
For added robustness in mobile environments, the Momentus 5400.6 and 7200.4 are offered with G - Force Protection, a free-fall sensor technology that helps prevent drive damage and data loss upon impact if a laptop PC is dropped.
-
Dubbel
… 27 miniaturization S 77 minimum B 6 the mixing, of saturated amounts of air D 26 mixing gas sensors M 41 mixing friction … … speed P 5 Average impact force B 35 average efficiency … … E 69 module m G 119 Mofa Q 43 …
-
Dubbel
… torsion springs G 58 to 39 torsional vibrations V rotary shock B 37, B 38 … … V 47 rotation speed sensors Q 13 rotation speed … … C 2 triangle spring G 56 triangle handlebar Q … … C 27 drillungsfreie transverse force bend C 18 throttle …
-
Vie path manual motor vehicle technology
… change, 600, 946, 948 galvanic separation, 385 whole steel body, 1040 gas discharge headlamps, 23 gas injection, 1092 gas internal pressure technique (GIT), 1092 gas force, 229, 231 gas force separation, 231 accelerator pedal … … 668, 677 shifting rate sensor , shifting angles and Inclined inflow 236 1088, 238 casting simulation, 1164, 1178 casting technique, 1234 casting process, grid generator, 1161 grid structure 301, 1161 GKN, 424 G loaders 894, 280 glass, glass fiber … … boundary layer influence, 55 boundary layer influence , coarse-load booklet, 1153 …
Indicates content that may require registration and/or purchase.