Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: 2.7GHz RF / IF Gain Phase Detector
- Frequency Range: 0 to 2,700 MHz
- dBm Measurement Range: 10 dBm
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your individual
- Input Frequency Range: 160 MHz
- Connectors: SMA
-
Supplier: Newport MKS
Description: The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of 0.6 A/W
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: RF/IF Gain and Phase Detector
- Gain Flatness: 30 dB
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Newport MKS
Description: The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with a
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Newport MKS
Description: Please note that this product will be phased. The recommended replacement is 2053-FS-M. The 2053-FS Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors,
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Richardson RFPD
Description: RX chains have a buffer, a phase shifter and a variable gain amplifier (VGA). On-chip power detectors allow measuring the power levels on all antenna ports in TX mode. The digital interface controls all MMW9014K functional registers. The MMW9014K comes in a very small FO-WLPBGA
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Krohn-Hite Corporation
Description: is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting input
- Low Pass Cutoff Frequency: 0.000029999999999999997 to 1,000 kHz
- High Pass Cutoff Frequency: 0.000029999999999999997 to 300 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: IHS BRE Press
Description: smoke detectors are not fully understood. Research by BRE Trust and the Fire Industry Association (FIA), using computer modelling and full-scale tests, has provided valuable data that have enabled guidance to be revised. These Information Papers outline the programme of research and summarise
-
Supplier: Qorvo
Description: Qorvo's QPA1022 is a packaged, high performance power amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 8.5 - 11.0 GHz, the QPA1022 provides > 4 W of saturated output power and 24.5 dB of large-signal gain while achieving 45% power-added efficiency.
- Frequency Range: 8,500 to 11,000 MHz
- Minimum Gain: 24.5 dB
- Maximum Gain: 24.5 dB
- Amplifier Type: Power Amplifier
-
Supplier: ValueTronics International, Inc.
Description: The 8903A is a 150 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional Features:
-
Supplier: ValueTronics International, Inc.
Description: Harmonic Distortion: Minus 20 dbc, max at 100 watts Spurious: Minus 73 dbc Typ. Phase Linearity: ± 1.0 deg/100 MHz, Typical Primary Power: 90-132, 180-264 VAC 50/60 Hz, single phase 1200 watts maximum Safety Interlock: 15 pin Subminiature D Cooling: Forced air (self-contained fans)
- Frequency Range: 3,000 MHz
-
Supplier: Newport MKS
Description: Detector, an FSM can quickly lock to the detector for rapid laser beam control and stabilization. Gain Response for Small-Angle Excitation Phase Response for Small-Angle Excitation Field Replaceable Mirrors Newport offers a standard FSM-300 system with a 1-in. (25.4-mm)
-
Supplier: ValueTronics International, Inc.
Description: 0.2, 0.4, 0.8, 1.6, 3.2, 6,5, 13, 25, 50, 100 Hs or kHz) Amplitude Measurement Range: DANL ~ 1dB Gain Compression 1dB Gain Compression (attenuator 15dB, preamp off) +16dBm Typical, 1Hz to 150MHz 19dBm Typical, 150MHz to 4.4GHz DANL - Displayed Average Noise Level: odB ATT, 1Hz RBW
- Frequency Range: 4,400,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Thermal specs Temperature range: -10° to 350°C (14º to 662ºF) Detector type: 128 x 96
Find Suppliers by Category Top
Featured Products Top
-
and their interaction with the solid phase. Thus it is possible to thoroughly characterize mixed samples using a detector, such as a flame ionization detector (FID) or a mass spectrometer (MS). However, the accuracy of any gas chromatograph is utterly dependent on the system’s reliability (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
24.0 GHz (C- thru K-Bands) with 18.0 dB Isolation and ±0.4 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of 1.25 dB across the full frequency range. Maximum VSWR is 1.6. Input power rating is 10 watts with 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
Conduct Research Top
-
5 Main Advantages of Phase Coherence Imaging (PCI)
With the release of MXU 5.10 software, the OmniScan TM X3 64 flaw detector gains a new advanced ultrasonic inspection technique: phase coherence imaging (PCI). As soon as your OmniScan X3 64 unit is updated, you can start taking advantage of PCI to achieve live total focusing method (TFM) images
More Information Top
-
A Low Area, Switched-Resistor Based Fractional-N Synthesizer Applied to a MEMS-Based Programmable Oscillator
We present several techniques en- abling efficient implementation of this synthesizer, including a switched-resistor loop filter topology that avoids a charge pump and boosts effective resistance to save area, a high gain phase detector that lowers the impact of loop filter …
-
Robust M-PSK phase detectors for carrier synchronization PLLs in coherent receivers: theory and simulations
In Sec. VI we discuss why a constant- gain phase detector is desirable, and in Sec. VII we present and investigate a family of adaptive M-PSK phase detectors which has such constant gain.
-
Phase Lock Loops and Frequency Synthesis
… /2j complex components of the PD gain Kd Nominators of the simple fraction expansion of R ( s ) /S ( s ) Additional DC gain Acceleration or dynamic tracking error constant Phase detector gain [V.radian−1 ] DC loop gain Phase detector gain [A.radian−1 ] Gain …
-
Page 1. Semiconductor parts with 302 in root number
2.7GHz RF / IF Gain Phase Detector .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1796/1/Carr_John_P_200904_PhD.pdf
Control Voltage for Adjustable Gain Phase Detector [39] .
-
AD8302 Datasheet
2.7GHz RF / IF Gain Phase Detector .
-
CMOS Fractional-N Synthesizers
Digital input word PLL forward gain Frequency dependent constant Transconductance parameter of NMOS and PMOS Loop filter gain Phase detector gain factor [V / rad] VCO gain factor [rad / Vs] Spice .
-
A new architecture for coherent M-PSK receivers
… of carrier loop structures: (a) Lock detector [11, 12]; (b) SNR estimator when carrier is locked [11, 12, 18]; (c) SNR Estimator when carrier is unlocked [17]; (d) Self-normalizing phase detector [6]; (e) Constant- gain phase detector during tracking [6]; (f …
-
A uniform bandwidth PLL using a continuously tunable single-input dual-path LC VCO for 5Gb/s PCI express Gen2 application
Utilizing a continuously tun- able single-input dual-path LC VCO and a constant- gain phase detector , the proposed architecture is well suited to implementing PLLs that must be compliant with standards that specify mini- mum and maximum allowable PLL bandwidths such …
-
A modified Costas loop for clock recovery and frequency synthesis
This paper introduce a fast clock recovery circuit using a self biased differential VCO and a high gain phase detector .
Indicates content that may require registration and/or purchase.