-
Supplier: RS Components, Ltd.
Description: 1/4" Flat Washer Galvanized
- Inside Diameter: 0.307 inch
- Thickness / Working Height: 0.051 inch
- Finish: Galvanized
- Features: Other
-
Supplier: RS Components, Ltd.
Description: BZP Steel Metric Mudguard Washer Kit
- Outside Diameter: 0.787402 to 1.968505 inch
- Finish: Galvanized
- Features: Other
- Material: Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 2-5/8 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 1-1/2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
- Inside Diameter: 0.875 inch
- Outside Diameter: 2.625 inch
- Finish: Galvanized
- Features: Other
-
-
Supplier: Fastener SuperStore, Inc.
Description: 1/2 X 3 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
- Inside Diameter: 0.53125 inch
- Outside Diameter: 3 inch
- Thickness / Working Height: 0.051 to 0.08 inch
- Number Size: 1/2"
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Galvanised
- Finish: Galvanized
- Washer Type: Square / Rectangle Hole Washer
- Material: Steel
-
Supplier: Atkore International
Description: SPLIT TYPE ELECTROGALVANIZED FINISH 1/4 INCH INNER DIAMETER .25 INNER DIAMETER - DECIMAL 1/4 INNER DIAMETER - FRACTIONAL POWER-STRUT. BRAND WEIGHT 0.3 LB PER 100 PIECE STANDARDS AND SPECIFICATION FINISH ASTM B633 TYPE III C1 INNER DIAMETER - DECIMAL - UOM IN
- Inside Diameter: 0.25 inch
- Finish: Galvanized
- Washer Type: Lockwasher, Helical Spring
-
Supplier: Peco Fasteners, Inc.
Description: FASTENER SIZE 1/4 INCH FINISH/COATING HOT DIP GALVANIZED TYPE ROUND PACKAGE QUANTITY 50 PIECES
- Number Size: 1/4"
- Washer Type: Flat / USS Washer
- Finish: Galvanized
-
Supplier: PHD Manufacturing, Inc.
Description: LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 17/32 INCH INNER DIAMETER 2 INCH OUTER DIAMETER .53125 INNER DIAMETER - DECIMAL 2 OUTER DIAMETER - DECIMAL 17/32 INNER DIAMETER - FRACTIONAL 2 OUTER DIAMETER - FRACTIONAL 1/2 INCH FASTENER SIZE WEIGHT 0.05 LB INNER DIAMETER - DECIMAL - UOM IN OUTER
- Inside Diameter: 0.53125 inch
- Outside Diameter: 2 inch
- Washer Type: Fender Washer
- Finish: Galvanized
-
Supplier: L.H. Dottie Company
Description: SQUARE TYPE 304, 316 STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 5-1/6 INCH FASTENER SIZE SQW MODEL
- Washer Type: Flat / USS Washer
- Finish: Galvanized
- Material: Stainless Steel
-
Supplier: Minerallac Company
Description: ROUND TYPE STEEL MATERIAL GALVANIZED FINISH 0.918 INCH INNER DIAMETER 0.98 INCH OUTER DIAMETER 0.803 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER SEAL MATERIAL EPDM APPLICATION FOR USE WHERE THE NEED TO KEEP WATER FROM SEEPING INTO THE FASTENER OR FASTENER HOLE
- Inside Diameter: 0.918 inch
- Outside Diameter: 0.98 inch
- Thickness / Working Height: 0.803 inch
- Number Size: 1/4"
-
Supplier: Ford Fasteners, Inc.
Description: EPDM Bonded Sealing Washers
- Outside Diameter: 0.4375 inch
- Finish: Galvanized
- Number Size: No. 8
- Washer Type: Self-sealing Washer
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
Find Suppliers by Category Top
More Information Top
-
Metal Building Systems: Design and Specifications, Second Edition > THE PROCESS OF BUYING A METAL BUILDING
…high-quality field-applied paint than to specify a galvanized finish: Hot-dip galvanizing tends to promote .... Among those could be the details of purlin bracing, anchor bolt construction, backup plates at hillside washers , framing around overhead doors, and any other features deemed necessary.
-
Metal Building Systems: Design and Specifications, Third Edition > THE PROCESS OF BUYING A METAL BUILDING
Some manufacturers offer mill- galvanized C or Z girts and purlins. .... Among those could be the details of purlin bracing, anchor bolt construction, backup plates at hillside washers , framing around overhead doors, and any other features deemed necessary.
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…warmers warmest warmths warning warping warpath warring warrant warrens warrior warship wartime washing washers washday washout washtub … highboys highbred highbrow highland highness highroad hightail highways hijacked hijacker hilarity hilliest hillocks hillside hilltops hindered hindmost … futurists fuzziness gabardine gabbiness gadabouts gainfully galantine gallantry galleries gallivant galloping gallstone galvanism galvanize gamboling gamecocks gamesters…
-
Arid Lands Water Evaluation and Management
…or berm (or combination of both) constructed at a slight angle to a hillside can convey water .... Leaf screens, first-flush diverters, roof- washers , and other devices that remove debris and dust from rainwater .... Commonly used roofing materials, such as asphalt shingles, galvanized steel, concrete or clay tiles, and treated or…
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Obtaining these raw materials can damage a landscape, leaving deep pits or strip-mined hillsides . .... A washer on the tie rod at the interior side of each form surface maintains the width .... The slot is formed from galvanized steel, copper, or stainless steel.
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
…m, Erz- schiff n, Erzfahrer ore wad, ore weed ● Seegras n ore washer ● Erzwa¨sche(r … ● Palynologie f, Sporenkunde f pan, dish; vanning shovel [Cornwall] [A copper or galvanized iron utensil used .... hillside , .
-
Overhead Lines
• No galvanization • Nuts of bolts • Secondary members of lattice steel towers • Complete supports • Main members of lattice steel supports • Shafts and washers of bolts • Connections between members • Gusset plates • Stays • Welding seams. .... • Where it is necessary to bench the site, because of excessively steep hillsides or cross-falls…
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
In fact, since many liquids fall within this range, galvanized containers are used for storage of many .... They also may be used on hillsides where access to the front of the wall with heavy .... It is imperative that wedge washers be used to account for the angle between the lock nut…
Indicates content that may require registration and/or purchase.