Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cambridge Technology, Inc.
Description: Flexure galvo motors offer an alternative to bearing-based galvos providing extended life and smooth scanning in industrial and high-resolution systems. • Moving Magnet Galvo Motor • Flexure-based (no bearings) • Capacitive PD Technology • Arbitrary Linear Motion • Mirror
-
Supplier: Cambridge Technology, Inc.
Description: The Galvo motor selection begins with the component that is closest to your application, the mirror. Considerations such as wavelength, power, beam diameter and spot size will dictate the best mirror for your application. Low inertia is essential for beam-steering mirrors
- Wavelength Range: 248 to 10,600 nm
- Mirror Materials: BK7 Glass, Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Silver, Uncoated
- Mirror Types: Flat Mirror
-
Supplier: Aerotech, Inc.
Description: Design Features Optical feedback device offers outstanding thermal stability Industry-best resolution of >24 bits when used with Aerotech's Nmark CLS controller Wide range of apertures and focal lengths Many choices of mirror surface treatments for a variety of laser wavelengths
-
-
Supplier: Aerotech, Inc.
Description: the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy. Design Features
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Aerotech, Inc.
Description: and changing offsets between the mirrors, all of which detract from marking accuracy. Some systems use PWM power stages to minimize heat input. However, this approach results in reduced tracking accuracy due to nonlinear effects that are present when the galvo motors and control
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Newport MKS
Description: coated mirror. FSM-300-M-01 and FSM-300-M-03 mirror assemblies are sold separately and allow the user to field replace the standard mirror with a better coating option if required. Table-to-Table Beam Stabilization System Fast Steering Mirrors are commonly used in active
-
Supplier: Newport MKS
Description: Other field-replaceable 1-in. mirror assemblies allow the user to field replace the standard mirror with another mirror that best fits the specific application. These additional replacement mirrors are available for different wavelengths ranging from 250 nm to 20 µm.
-
Supplier: CRYSTECH, Inc.
Description: The Pockels Cell Drive controls the Pockels Cell by applying a high voltage for rapid switching. Precise working pulse width and frequency can be set through the signal generator. It has two control modes, namely the conventional mode and the analog voltage mode. The amplitude of the output voltage
- Type: Beam Switching / Galvo Mirror
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Other, Pulsed / Q-switched
-
Supplier: Cambridge Technology, Inc.
Description: The Series G Open Loop Optical Scanners are designed to deflect mirrors of various sizes in commercial and scientific optical equipment. The mirror deflection of these galvo motors is proportional to the drive current, but they do not include a position feedback sensor.
-
Supplier: Nutfield Technology
Description: and galvo-to-servo cable sets. Nutfield Tech’s QS-7 Open Frame 2-Axis Scan Heads feature factory-set ±5 or ±10VDC analog inputs that produce ±22.5 degrees optical scan angles. Match-tuning ensures same X & Y galvo response given the same input command. The QS-7 OFH is available in 7 mm
- Clear Aperture / Beam Diameter: 7.000000000000001 to 10.000000000000002 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Other
- Type: Galvanometer Scanner, Laser Head / Focusing Unit
- Applications / Processes: Laser Marking
-
Supplier: Nutfield Technology
Description: is selected and tuned for each unique mirror-galvo combination to maximize system bandwidth. The result is faster, more accurate scanning. The circuits of the QD-4000 provide soft start/stop operation, open circuit AGC fail, and over/under voltage protections for laser systems and
-
Supplier: MECCO
Description: FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to specific
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
-
Supplier: Nutfield Technology
Description: Nutfield Tech nology’s QS-30 Moving Magnet Galvanometer offers strong performance and value for steering 30 mm and 45 mm aperture galvo mirrors. It is the first galvanometer to use a ceramic rotor to reduce rotor inertia and increase rotor stiffness. (Increased rotor stiffness raises
-
Supplier: Nutfield Technology
Description: packages for marking and micromachining. Analog input versions are also available. Featuring the QS-12 OPD galvanometer scanner with Nutfield Tech’s Optical Position Detector, the Xtreme-10 Packaged Scan Head is a perfect building block for your laser beam positioning system. Innovative QS-12
- Clear Aperture / Beam Diameter: 10.000000000000002 mm
- Features: Component / Subsystem, Laser Kiss Cutting / Scribing, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Type: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Applications / Processes: Laser Cutting, Laser Marking, Laser Welding, Micromachining / Trimming
-
Supplier: MECCO
Description: standard mechanical bolt pattern, power and communication pinouts, and comes in a wide range of mirror coatings and lenses. The Self-Tuning Technology automatically compensates for mechanical wear, extending service life and eliminating the issue of traditional analog servo filters. Using the
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
-
Supplier: CRYSTECH, Inc.
Description: KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and high-extinction-ratio
- Type: Beam Switching / Galvo Mirror, Circular Polarizer / Phase Retarder
- Features: Component / Subsystem, Laser Kiss Cutting / Scribing, Laser Optics / Beam Delivery, Pulsed / Q-switched
- Applications / Processes: Laser Cutting, Laser Drilling / Perforating, Laser Marking, Laser Soldering / Brazing, Laser Welding, Micromachining / Trimming
-
Supplier: CRYSTECH, Inc.
Description: RTP Q-Switch: Based on RTP crystal (isomorphous to KTP), it features large electro-optical coefficient, high damage threshold, wide transparent range (0.35 - 3.5μm), non-deliquescence, low loss, and suits high repetition frequency. No gray tracks under intense laser. Two crystals are 90° rotated
- Type: Beam Switching / Galvo Mirror, Circular Polarizer / Phase Retarder
- Features: Component / Subsystem, Laser Kiss Cutting / Scribing, Laser Optics / Beam Delivery, Pulsed / Q-switched
- Applications / Processes: Laser Cutting, Laser Drilling / Perforating, Laser Marking, Laser Soldering / Brazing, Laser Welding, Micromachining / Trimming
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser micromachining applications.
-
Supplier: Edmund Optics Inc.
Description: galvo mount, and a 3mm aperture XY mirror set.Note: It is strongly recommended that a heat sink be placed in contact with the servo driver board during operation. The thermal grease improves heat transfer between servo driver board and heat sink (not included). A positive and a
Find Suppliers by Category Top
Featured Products Top
-
Laser Projection & Scanning Mobile projection systems Industrial marking Pattern generation and inspection MEMS Mirrors vs. Galvo & Solid-State Scanners A comparison designed to help engineers choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
Conduct Research Top
-
Steering Light: What is the Difference Between 2-Axis Galvo Scanners and Single Mirror 2-Axis Scanners
When it comes to steering light precisely in two dimensions, optical system designers have several established technologies at their disposal. Examples include galvanometer mirror scanners (galvo scanners) piezoelectric fast steering mirrors, voice coil-driven steering mirrors, kinematic mirror
More Information Top
-
Polarization change induced by a galvanometric optical scanner
Given a right-handed reference frame (x, y, z), we consider the galvo mirrors to be at their zero positions when an input beam initially propagating along the positive x axis will come out along the positive y axis.
-
Fast beam steering with full polarization control using a galvanometric
optical scanner and polarization controller
Figure 2(b) shows a two-layer model of the galvo mirrors .
-
Correction Scheme for a Post-Objective Optical Scanner
However, the sagitta of the mirror is large enough over scan length to correct for the field curvature introduced by the galvo mirror .
-
A novel field of view zoom scanning protocol for simultaneous time-
and spectrum-resolved multifocal multiphoton microscopy
By combining a pair of galvo mirrors and a sample stage for fine and coarse scanning respectively, the resolution and FOV of the system can be changed without changing any optical elements.
-
Multidimensional custom-made non-linear microscope: from ex-vivo to in-vivo imaging
The scanning head comprises two galvo mir- rors (G1, G2) VM500 (GSI Lumonics, Munich, Germany), rotated about orthogonal pivots and coupled by a spheri- cal mirrors pair (Sm1, Sm2).
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/89642
In this protocol, the resonant galvo mirror was expoxied directly to a mirror mount.
-
Biomedical Optical Imaging Technologies
The MP laser is coupled to the Bio-Rad confocal/multiphoton control unit to scan the specimen via an XY raster scanning mechanism using galvo mirrors .
-
Image distortion and its correction in linear galvanometric mirrors–based laser-scanning microscopy
A mul- tifunction DAQ card (NI USB-6363, National Instruments, Austin, Texas) drove the galvo, acquired APD and PMT output, and detected the galvo mirror position diagnostic signals.
-
Fluorescence lifetime imaging microscopy using a streak camera
A pair of galvo mirrors are employed to accomplish quick time-resolved scanning on a line and 2D fluorescence lifetime imaging.
-
An afocal beam relay for laser XY scanning systems
Usually two linear galvo mirrors are used for their large apertures and large scan angles.
Indicates content that may require registration and/or purchase.