Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: Design Features Optical feedback device offers outstanding thermal stability Industry-best resolution of >24 bits when used with Aerotech's Nmark CLS controller Wide range of apertures and focal lengths Many choices of mirror surface treatments for a variety of laser wavelengths
-
Supplier: Cambridge Technology, Inc.
Description: Flexure galvo motors offer an alternative to bearing-based galvos providing extended life and smooth scanning in industrial and high-resolution systems. • Moving Magnet Galvo Motor • Flexure-based (no bearings) • Capacitive PD Technology • Arbitrary Linear Motion • Mirror Clear
-
Supplier: Nutfield Technology
Description: The QS-12 OPD Galvanometer offers strong performance and value for steering 10 mm, 15 mm, and 20 mm aperture mirrors . Our groundbreaking optical position detector design enables an unsurpassed combination of high linearity and low drift required for high precision applications. When
-
-
Supplier: Edmund Optics Inc.
Description: closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical
-
Supplier: Radwell International
Description: OPEN LOOP GALVO MOTOR,OPTICAL SCANNER,9IN CABLE,300HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cambridge Technology, Inc.
Description: The Series G Open Loop Optical Scanners are designed to deflect mirrors of various sizes in commercial and scientific optical equipment. The mirror deflection of these galvo motors is proportional to the drive current, but they do not include a position feedback sensor.
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser micromachining
-
Supplier: Nutfield Technology
Description: Nutfield Tech’s HS-15 Flexure-Based Galvanometer is a moving magnet galvo with capacitive position sensing. Specifically designed cross flexure pivots provide the ultimate in smoothness and repeatability. The flexur e pivot eliminates the mechanical noise inherent in ball bearings. The HS-15
-
Supplier: Nutfield Technology
Description: Nutfield Tech nology’s QS-30 Moving Magnet Galvanometer offers strong performance and value for steering 30 mm and 45 mm aperture galvo mirrors. It is the first galvanometer to use a ceramic rotor to reduce rotor inertia and increase rotor stiffness. (Increased rotor stiffness raises the
-
Supplier: Nutfield Technology
Description: and galvo-to-servo cable sets. Nutfield Tech’s QS-7 Open Frame 2-Axis Scan Heads feature factory-set ±5 or ±10VDC analog inputs that produce ±22.5 degrees optical scan angles. Match-tuning ensures same X & Y galvo response given the same input command. The QS-7 OFH is available
- Clear Aperture / Beam Diameter: 7.000000000000001 to 10.000000000000002 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Marking
-
Supplier: Newport MKS
Description: galvanometers. FSMs eliminate the need to compensate for beam displacement and polarization rotation due to a second reflection. With higher optical performance than galvo scanners, FSMs have larger apertures, lower wavefront distortion, and a broader choice of mirror substrates
-
Supplier: Newport MKS
Description: design used to constrain the motion of the mirror, eliminating bearings with their associated stiction and wear common to XY galvanometers. FSMs eliminate the need to compensate for beam displacement and polarization rotation due to a second reflection. With higher optical performance than
Find Suppliers by Category Top
Featured Products Top
-
Laser Projection & Scanning Mobile projection systems Industrial marking Pattern generation and inspection MEMS Mirrors vs. Galvo & Solid-State Scanners A comparison designed to help engineers choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
Conduct Research Top
-
Steering Light: What is the Difference Between 2-Axis Galvo Scanners and Single Mirror 2-Axis Scanners
When it comes to steering light precisely in two dimensions, optical system designers have several established technologies at their disposal. Examples include galvanometer mirror scanners (galvo scanners) piezoelectric fast steering mirrors, voice coil-driven steering mirrors, kinematic mirror
-
Choosing the Right Galvanometer and Servo for the Job
Galvanometer-based optical scanners are the preferred positioning solution for an increasingly broad range of industrial, scientific, imaging, and medical laser applications. While a number of scanning approaches are available, galvanometer-based scanners - commonly called "galvos" -offer
More Information Top
-
Fast beam steering with full polarization control using a galvanometric
optical scanner and polarization controller
The optical properties of a two-axis galvo optical scanner constituted by a pair of rotating planar mirrors are described in [?].
-
Achieving high-duty cycle sawtooth scanning with galvanometric scanners
A galvanometric optical scanner ( galvo ) is a limited rotation DC motor with an integral position sensor.
-
Automated in-line defect classification and localization in solar cells for laser-based repair
An optical 2D galvo - scanner is placed on top with the optical axis normal to the working table.
-
Polarization change induced by a galvanometric optical scanner
In Section 2 we introduce the opti- cal configuration of a galvo scanner and calculate the matrix that gives the .
-
A scanning surface plasmon resonance sensor based on the phase shift algorithm
Optical schematic of a galvo scanner -based SPR sensing setup: (0) 2 mW 670 nm laser diode, (1) fiber collimator, (2) Powell lens, (3) cylindrical lens, (4) polarizer, (5) galvo scanner, (6, 7) cylindrical lens pairs, (8) 1D photodiode array, (9) 2 …
-
An integrated DSP-based architecture for FLIR optical scanning mirror calibration and control
The use of galvo -mirror type optical scanners has been relativelywidespreadin industry.
-
Photomask clear defects repair using ultrafast laser technology
The mask repair tool consists of a femtosecond laser source, mask holder on top of high resolution XYZ stage, navigation and vision system includes low and high magnifications, XY galvo scanner , and proprietary optical path for both high magnification and focusing the …
-
CD variations correction by local transmission control of photomasks done with a novel laser-based process
… main features are the following (Figure 1): A femtosecond pulsed laser source, mask holder on top of high resolution XYZ stage, a navigation and vision system which includes low and high magnifications, XY galvo scanner , and proprietary optical path for both high …
-
Springer Handbook of Mechanical Engineering
Scan- ner optical systems with their galvo -mirrors deflect the laser beam within a working area.
-
Multifocal multiphoton microscopy based on a spatial light modulator
Recently, a miniature, low-cost diffractive optical el- ement (DOE) combined with galvo scanners have been ap- plied to MMM with an array of up to 10 × 10 focal points, a diffraction efficiency of 75 %, and focal-intensity uniformity of …
Indicates content that may require registration and/or purchase.