Products/Services for Gamma Plywood

  • Radiation Shielding-Image
    Radiation Shielding - (75 companies)
    Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation...
  •  
    Plywood - (92 companies)
    Plywood is a type of board made from thin sheets of wood. The layers are glued together, each with its grain at right angles to adjacent layers for greater strength. Plywood is made from logs that are cut into blocks between 8 and 10 feet long...
  • Nails-Image
    Nails - (272 companies)
    Nails are available in a variety of shapes and sizes for specific uses. Common nail types include: brad nails, cap nails, common nails, double-headed nails, finishing nails, masonry nails, roofing nails and screws.
  • Doors-Image
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
  •  
    X-ray Instruments and X-ray Systems - (267 companies)
    X-ray instruments and X-ray systems use penetrating X-rays or gamma radiation to capture images of the internal structure of a part or finished product. The density and composition of the internal features being scanned alter the intensity...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...
  •  
    Diffractometers - (36 companies)
    Diffractometers are used to measure crystal structure, grain size, texture, and/or residual stress of materials and compounds through the interaction of X-ray beams, gamma rays, electron beams, or neutron beams with a sample. Traditional...
  •  
    TLD and Film Badges - (14 companies)
    ...protection or mitigation from harmful radiation, do not alert individuals when exposed to high dosages, and are not radioactive themselves. TLDs. TLDs are composed of phosphor crystals that measure ionizing radiation primarily by trapping propagated gamma...
  •  
    Image Intensifiers - (12 companies)
    ...conversion. Image intensifiers are commonly used to assist in the visual imaging of X-rays, gamma rays and infrared light. Image intensifiers are integrated with low light cameras in order to increase the camera's ability to operate in the presence...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire