-
Supplier: Sentinel
Description: The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for
- Features: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Sentinel
Description: Source holders offered by SENTINELTM include a comprehensive choice of designs which match original equipment manufacturer specifications and are fully compatible with most current makes of gamma radiography projector.
- Features: Other
- X-ray / Radiographic Inspection: Shielding / Interlock / Enclosure
-
Supplier: Sentinel
Description: Sources The SENTINELTM range of double encapsulated special form sealed source assemblies caters to most industrial applications using gamma radiography. A choice of isotopes provides solutions for the widely varying requirements demanded by different materials and site conditions.
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
-
-
Supplier: Sentinel
Description: Sources The SENTINELTM range of double encapsulated special form sealed source assemblies caters to most industrial applications using gamma radiography. A choice of isotopes provides solutions for the widely varying requirements demanded by different materials and site conditions.
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
Find Suppliers by Category Top
More Information Top
-
Inspection of Gamma Projectors for Reloading and Transport
Abstract — The Instituto de Pesquisas Energe´ ticas e Nucleares (IPEN) manufactures 192 Ir and 60 Co sealed sources used in industrial gamma radiography projectors .
-
Videoscopic assessment of the maintenance status of gamma radiography exposure
containers employed in Brazil
In Brazil, industrial radiography employs around 220 x-ray machines and 290 gamma radiography projectors (Aquino 2003, Aquino et al 2004).
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
In Iran, there are 650 mobile Gamma Radiography Projectors (GRP) .
-
Launch of online archive
manufactures192 Ir and 60 Co sealed sources used in industrial gamma radiography projectors .
-
Abstracts on packaging, transport, storage and security of radioactive material
The Instituto de Pesquisas Energéticas e Nucleares (IPEN) manufactures 192 Ir and 60 Co sealed sources used in industrial gamma radiography projectors .
-
The Importance of Technical Reachback in the Adjudication of Radiation Alarms
Depleted uranium is also encountered in streams of commerce as radiation shielding material—given its high density and low radioactivity, it is commonly used as gamma radiation shielding for radiography projectors (e.g., Ir-192) and in the shipment of other intense sources.
-
Quality improvement of digitized radiographs by filtering technique development based on morphological transformations
For Radiography , a gamma ‘ projector ’ with Ir-192 source and Kodak MX-125/pb and AA400/pb films were used.
-
Occupational radiodermatitis from Ir 192 exposure
3 cases of occupational radiodermatitis from Ir192 exposure in personnel handling a gamma ray projector in industrial radiography arc presented.
-
Occupational radiodermatitis from Ir192 exposure.
3 cases of occupational radiodermatitis from Ir192 exposure in personnel handling a gamma ray projector in industrial radiography are presented.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1717 - Systematic Radiolo...
The majority of shipping containers that use DU as shields are for the transport of radiography sources, which include gamma -ray projectors and source changers.
Indicates content that may require registration and/or purchase.