Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an
- Pipe Diameter: 0.2362206 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Process Media Type: Gas
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these instruments, the flow resistance is
- Gas Volumetric Flow Rate: 0.0000148302 to 0.074151 SCFM
- Mass Flow Rate: 0.00000115626 to 0.0057813 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation Integrated sensor with
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Brooks Instrument
Description: Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Anton Paar
Description: The Carbo 2100 CO2 MVE (Multiple Volume Expansion) analyzer is for online CO2 measurement. It is a special model for products with extremely high nitrogen or oxygen content. Carbo 2100 CO2 MVE is installed in a bypass. It stores all your product-specific data (target concentration, alarm
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 50 ppm
- Display Type: Analog Meter
- User Controls: None
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 690 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Lee Co. (The)
Description: This threadless, reliable, and highly accurate flow restrictor is specifically designed for installation into plastic housings and fittings. Its unique press-in design provides easy installation that ensures retention and prevents any bypass leakage. The orifice is constructed of brass,
- Orifice Diameter: 0.100000054 inch
- Features: Other
-
Description: time in CTA mode Very high measuring dynamic with CTA mode (10'000'000 : 1) without bypass Excellent for very low flow rates and leakage detection with bridge mode High chemical resistance against aggressive gases and vapors Different sensitivities and circuit topologies available Detection
- Process Media Type: Gas
- Features: Insertion Type
- Meter Technology: Thermal Meter
-
Supplier: Lee Co. (The)
Description: This threadless, reliable, and highly accurate flow restrictor is specifically designed for installation into plastic housings and fittings. Its unique press-in design provides easy installation that ensures retention and prevents any bypass leakage. The orifice is constructed of 303
- Orifice Diameter: 0.100000054 inch
- Features: Other
- Material: Steel - Stainless
-
Supplier: Lee Co. (The)
Description: This threadless, reliable, and highly accurate flow restrictor is specifically designed for installation into plastic housings and fittings. Its unique press-in design provides easy installation that ensures retention and prevents any bypass leakage. The orifice is constructed of 316L
- Orifice Diameter: 0.100000054 inch
- Features: Other
- Material: Steel - Stainless
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW SWITCH, SERIES BY PASS ADJUSTABLE, MODEL 125, TEFLON MATERIAL, BYPASS DESIGN, 100 TO 20, 000 CC/MIN AIR, 3 TO 500 CC/MIN WATER, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Malema Sensors
Description: The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.1188800035 SCFM
- Liquid Volumetric Flow Rate: 0.00079251615708 to 0.250963449742 GPM
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.1188800035 SCFM
- Liquid Volumetric Flow Rate Range: 0.00079251615708 to 0.250963449742 GPM
-
Supplier: ASTM International
Description: 1.1 These test methods provide instructions for performing chemical, radiochemical, and instrumental analyses of sodium metal and for determining impurities in cover gas. 1.2 The analytical procedures appear in the following order: Sections Bypass Sampling 6 to 12 Overflow Sampling 13
-
Supplier: Malema Sensors
Description: The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 104 to 149 F
- Operating Pressure: 1,500 to 3,000 psi
- Media Temperature: 104 to 149 F
-
Supplier: Analytical Industries Inc.
Description: Key features Four measurement ranges from 0…10 ppm to 0..10,000 ppm (1%) O2 Measure O2 in inert, hydrocarbon gas streams, mixed acidic gases or hydrogen and helium with different sensors General Purpose of Hazardous Area rated - ATEX, IECEx, cMETus, UKEx GPR-1200 configured with sensor
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments, Intrinsically Safe
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Panametrics
Description: quick response times, and an exceptionally low temperature coefficient. The DewPro MMY31 mounts directly in-line in your process gas, where a bypass installation is not appropriate. It is easily installed via a variety of adjustable insertion length compression fittings. The optional
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Shortridge Instruments, Inc.
Description: shutoff, bypass, and blow down valve network mounted on a portable meter panel. The valve network panel facilitates meter zero procedure, bleed-off of air, venting of pressures, or draining of water. The valves are quarter turn, brass body, stainless steel ball, Teflon seat
- Working Pressure Range: 0.1 to 250 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Absolute, Differential, Gauge
- Display Type: Digital
-
Supplier: Lee Co. (The)
Description: This threadless, reliable, and highly accurate flow restrictor is specifically designed for installation into plastic housings and fittings. Its unique press-in design provides easy installation that ensures retention and prevents any bypass leakage. The orifice is constructed of 303
- Orifice Diameter: 0.100000054 inch
- Features: Other
- Material: Steel - Stainless
-
Supplier: Precision Engine Controls Corp.
Description: valves operate on 24 VDC power and require less than 30 watts under full load. Their low power consumption provides exceptional black-start capabilities. Valve interfacing is simple, regardless of the specific application required. The VL series of liquid valves accommodate industrial gas
-
Supplier: Eaton
Description: Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps, regulators and other
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • HD low speed pump • Thermo-sensor (prevents overheatng in
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • HD low speed pump • Thermo-sensor (prevents overheatng in
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: bypass mode) • All units include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's • Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded QC • Chemical Nozzle Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • Air-cooled, four stroke GX630 Honda gasoline engine with easy pull start • High Pressure Poly Chain Drive Pump • HD low speed pump • Thermo-sensor (prevents overheatng in
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Anton Paar
Description: versions: L-Vis 520 Ex Smart Sensor combined with mPDS 5 evaluation unit or L-Vis 520 Ex Smart Sensor with a Remote Operating Terminal (ROT) which can be mounted at a distance of up to 250 meters from the sensor. Certified for use in hazardous areas ATEX IECEx FM Approval Class I, Division 1
- Dynamic Viscosity Range: 1 to 50 cps
- Industry / Application: Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. Cat 3508C offshore generator set. Ratings: 639-779 ekW (799-974 kVA) @ 50 Hz (1500 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
place wears down over time, which requires maintenance to maintain accuracy. For maintenance, orifice plate meters require either a bypass line around the meter or shutting down the gas compressor when pulling the orifice plate out of the line to perform maintenance. The Wafer-Cone Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
used for filter monitoring in combination with air purifiers. High performance applications are compressed air mass flow metering and billing devices MFS 05 mass flow sensor (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Breakdown of Key Components (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
tapping, is the practice of creating new connections to an operational pressurized pipeline without disrupting flow. Hot tapping is a standard practice in industries such as water, gas, oil, and chemical processing as it allows system expansions, maintenance work and sensor installations without (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Mass Flow Meter or Controller?. Capillary tube thermal mass flow meters directly measure the mass flow rate of clean gases and gas mixtures in lower flow ranges. A capillary tube thermal mass flow controller adds an integrally mounted flow control valve to the flow body of the mass flow meter
More Information Top
-
Methane Gas Utilization Project from Landfill at Ellery (NY)
Dry Gas Meter Bypass Valve Main Valve .
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle C - Water Pollution > Chapter II - Environmental Protection Agency > [...
A gas meter with bypass shall be provided to meter total gas production for each active digestion unit.
-
States > Missouri > State > Regulations > Title 10 - Department of Natural Resources > Division 20 - Clean Water Commission > [10 CSR 20-8] 08 - Design Guides
A gas meter with bypass shall be provided to meter total gas production.
-
States > Oklahoma > State > Regulations > Title 252 - Department of Environmental Quality > [OK AC 252:656] 656 - Water Pollution Control Facility Construction...
Provide a gas meter with bypass to measure total gas production.
-
States > Virginia > State > Regulations > Title 9 - Environment > Agency 25 - State Water Control Board > [9 VAC 25-790] 790 - Sewage Collection and Treatment ...
A gas meter with bypass shall be provided to meter total gas production.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
A gas meter with by-pass shall be provided to meter total gas production.
-
States > New Hampshire > State > Regulations > Department of Environmental Services > Water Quality and Quantity Programs > [NHCAR env-wq 700] Env-Wq 700 - Sta...
(l) A gas meter with by-pass shall be provided to measure total gas production, per-tank gas production, and flared gas.
-
States > Wyoming > State > Regulations > Environmental Quality‚ Dept. of > Water Quality > [WY Regs deq/wq - 11] 11 - Design and Construction Standards f...
A gas meter with bypass shall be provided for measurement of total gas production.
-
States > Virginia > State > Register > 2007 > [2007 VA Register 1126] 11/26/2007
A gas meter with bypass shall be provided to meter total gas production.
Indicates content that may require registration and/or purchase.