-
Supplier: Waukesha Bearings
Description: diaphragm and turbine rotor into the stage 2 forward wheel space area, increasing efficiency Waukesha Bearings has provided hundreds of gas turbine brush seals for the most common GE Frames (the 9, 7, 6, and 5 models) and the Westinghouse 501 series.
-
Supplier: Toshiba America, Inc.
Description: the latest “G” and “H” type gas turbines. Progressive advancement in turbine design features, such as high efficiency blade designs, improved sealing technologies and low loss bearings, have ensured that Toshiba steam turbines have become the technology of choice for the
-
Supplier: John Crane, Inc.
Description: H-FE couplings can be readily adapted to match the integral shaft flanges used on many large gas and steam turbines. On some applications, an H-FE turbine end drive is combined with a reduced moment arrangement at the compressor end. The transmission unit is simple to install
- Bore Diameter: 18 inch
- Rated Torque: 5,132,743.36283186 In-lbs
- Rated Speed: 28,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
-
Supplier: John Crane, Inc.
Description: Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other Rotating Equipment Generators
- Bore Diameter: 12 inch
- Rated Torque: 845,132.743362832 In-lbs
- Rated Speed: 24,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Scanivalve Corporation
Description: include liquid measurements for jet fuel and oil on a gas turbine, flow measurement across an orifice by measuring the high and low side of the orifice, and for tow tanks. Overview The model DSA3307 Digital Sensor Array pressure acquisition module incorporates 2 to 16 temperature
-
Supplier: Scanivalve Corporation
Description: applications include liquid measurements for jet fuel and oil on a gas turbine, flow measurement across an orifice by measuring the high and low side of the orifice, and for tow tanks. Overview The model DSA3207 Digital Sensor Array pressure acquisition module incorporates 2 to 16
-
Supplier: Leybold USA Inc.
Description: the turbomolecular pump is a turbine rapidly revolving in a housing where the rotor stages of the turbine Sectional drawing of a turbomolecular pump (TURBOVAC i) are equipped with a number of rotor blades. Located between the rotating rotor blades are stationary stator disks with
- Mechanical: Rotary Vane
Find Suppliers by Category Top
Featured Products Top
-
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Datasheets for Gaumer Process -
Oil & Gas to Food & Beverage facilities. More About Fuji Electric Did you know that Fuji Electric started manufacturing (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America -
CalorVal has a fast response time so it can quickly respond and activate controls for the optimization of gas-blending. Applications include flare stacks, bio-fuels, turbine engines, and feed-forward control. Read our (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
The CalorVal BTU Analyzer continuously measures the heating value (Calorific Value) of gaseous streams of industrial processes.
- Real time: Direct measure of calorific value
- Fast: Less than 3.5 seconds cell response time
- Universal: Highly uniform response to a wide variety of combustibles
- Continuous: Ongoing measurement, not batched
- ...
Browse Gas Instruments Datasheets for Control Instruments Corp. -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Creep analysis of steam turbine welded diaphragm
V. K. Naumov, “Analysis of steam and gas turbine diaphragms ,” in: Investigations of Elements of Steam Turbines and Axial-Flow Compressors [in Russian] Mashgiz, Leningrad (1960), pp. 310–312.
-
Prospective gas turbine and combined-cycle units for power engineering (a Review)
The gas collectors (the hoods connecting the flame tubes with the gas turbine nozzle diaphragm ) of this GTU are cooled by steam.
-
IUTAM Symposium on Emerging Trends in Rotor Dynamics
Fig. 2 1X vibration time history measured in the bearing on the compressor side of the gas turbine and diaphragm coupling after failure caused by heavy misalignment .
-
Identification of mechanical faults in rotating machinery for power generation
1X vibration time history measured in the bearing on the compressor side of the gas turbine and diaphragm coupling after failure caused by heavy misalignment.
-
A study of Taguchi optimization method for identifying optimum surface roughness in CNC face milling of cobalt-based alloy (stellite 6)
…in non-ferrous (super)alloys, mag- nets, high speed tool steels, ultrahigh strength alloy steels, abrasion-resistant cemented carbides for cutting tools, and stain- less steels and they are preferred for stator vanes and diaphragms in gas turbines because of their excellent…
-
Geothermal power plants of Japan: a technical survey of existing and planned installations. Report No. CATMEC/9
Turbine i n l e t casing; turbine diaphragms ; gas No. 30B o r 35B .
-
New forming processes for reducing wasteful cutting
which have to be made in this way are gas - turbine rotor diaphragms .
-
Microstructural Objectives for High-Temperature Alloys in Advanced Energy Systems
Water cooling really opens such a large new door that design considerations immediately reach towards gas temperatures of about 1600°C (2900°F), since the "hot" gas turbine nozzle and diaphragms eco- nomically can be cooled to operate at very moderate temperatures indeed, such…
-
CR4 - Thread: Rice Blasting of Turbine and Compressor Rotors
There are no diaphragms in a gas turbine ...
-
zenox oil and gas,China zenox oil and gas Manufacturers, Suppliers - ECOL
…filter separator, valve, wellhead Oil And Gas EquipmentOil and gas field serviceIncluding:pipeline, pipe fittings (BW, SW ... closure, pig launching and receiving system, pig cup, drilling tools, drilling rig, casing and tube, casing accessaries, Diaphragm gas meter, turbine gas meter, Oil And…
Indicates content that may require registration and/or purchase.