-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,
- Valve Size: 2 to 48 inch
- Features: ASME, Bolt Flange, Swing Check Valves
- Valve Type: Butterfly Valves, Check Valves
- Media: Water
-
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions
- Valve Size: 2 to 36 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Millennium Power Services
Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Analysis confirms that the gate will perform with maximum reliability and minimum leakage. Other quality features include: Both the frame and cover feature low leakage and machine matched seating surfaces for a reliable, corrosion resistant closure Bottom seating surfaces are (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Great Ceramic’s Precision Ceramic Machining Solutions deliver industry-leading accuracy and reliability for advanced technical ceramics. Leveraging decades of expertise and state-of-the-art equipment, we transform hard, brittle ceramic materials into complex components that perform under (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
cycles—the best longevity in the industry. Ultra Helix integrates precision gate and alignment geometry in the replaceable hot nozzle tip, virtually eliminating mechanical wear and simplifying cold half machining requirements. And now our new Ultra Helix 250T2 valve gate nozzle, ideal for parts with (read more)
Browse Hot Runner Systems Datasheets for Husky Technologies™ -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
the tree-> grind the gating-> normalizing-> sand blast. Inspection: Spectrometer, CMM, Hardness test, tensile test, impact test, gauge inspect, Post CNC Machining (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
grinding systems Diamond grinding equipment Spherical finishing machines Lapping and polishing equipment Roundness and dimensional inspection instruments (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
With a full line of American-made products for water and wastewater treatment projects – including pipe, valves, gates and fittings – MPI can help meet the requirements of both the Build America, Buy America Act (BABA) and the American (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Mechanized lapping of large gate valves
Machine tool for lapping gate valve disks: 1, 12) work holders; 2, 11, 13) work to be lapped; 3, 8) shafts; 4, 9) gears; 5) central roller; 6) lap; 7) side roller; 10) electric drive motor.
-
Electric Valve Exporters, Electric Valve Selling Leads
Sell MZ150 Portable Gate Valve Electric Power Grinding/ lapping Machine .
-
An investigation of the kinetics of the vibration lapping process
A Machine for Lapping the Packing Surfaces of Valve Gates [in Russian], Information Sheet of Penza Center for Scientific and Technical Information, No. 235-73.
-
Experimental Investigation of the Influence of Wear Particles on the Process of Lapping of the Sealing Surfaces of Valves
… a high-quality surface and precision geometric dimensions of a part used in the production and repair of valves, in particular, for machining the sealing surfaces of the wedges of gate valves , though the actual process of lapping has not been subjected …
-
Micromanufacturing and Nanotechnology
GLV 40 Grating Light Valve 40 Greytone palettes 160 Grinding 173 Gyroscope 26 Half-adder 291 … … XOR 292 Intensity 410, 412 Intensity 412 Interferometry 310 Ion Beam Machining 174, 190 IR spectrum … … on-a-chip 29 Lapping 173 Laser 45 ablation … … Linear errors 74 interpolation 69 Liquid crystal display 60 Lithium intercalation 266 Logic gates 275 Look-up …
-
power gate - offers from power gate manufacturers, suppliers, exporters & wholesalers
Sell MZ150 Portable Gate Valve Electric Power Grinding/ lapping ... manufacturer of valve grinder/grinding machine from China-Sincere Union Imp&Exp Co.,Ltd Application:grinding Gate ...
-
plate gate valve - offers from plate gate valve manufacturers, suppliers, exporters & wholesalers
Sell MZ150 Portable Gate Valve Electric Power Grinding/ lapping ... manufacturer of valve grinder/grinding machine from China-Sincere Union Imp&Exp Co.,Ltd Application:grinding Gate ...
-
Surfacing of the parts of christmas tree valves
The final machining operationis finishgrind- ing of the surfacing and lapping of the sealing surface until obtaining of the specified sur- face class and flatness. Using the method developed sealing elements with which gate valves for plant stand and field tests were equipped were produced.
-
wn_g.pl (finlayson-gwc2014.zip)
… '(a gasket to seal a cylinder head)'). g(103053297,'(a gate upstream from a … a machine or power tool that supports and drives a revolving part (as a chuck or the spindle on … … then pumps it through the body)'). g(103057137,'(an implant that replaces a natural heart valve )'). g(103057241,' … … g(103061886,'(armor plate that protects the head)'). g(103062137,'( lap that forms a …
Indicates content that may require registration and/or purchase.