Products/Services for Gauss Pocket Magnetometers
-
Magnetometers - (66 companies)...are Magnetometers? Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. Typically, magnetometers measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit...TechnologyForm FactorOutputs / Interfaces
-
Gaussmeters - (34 companies)...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
-
Door Frames - (42 companies)Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
-
Magnetic Field Sensors - (76 companies)...instrument. SQUID stands for superconducting quantum interference devices (SQUID). Sensor Performance. Selecting magnetic field sensors requires an analysis of performance specifications. Flux density, the total measurement range in gauss (G), often...
-
Geophysical Instruments - (84 companies)The use of geophysical instruments for earthquake detection is especially important. Types of Geophysical Instruments. Seismographs and magnetometers are the two main types of geophysical instruments used for surveying the earth 's crust and detecting...
-
Handheld and Portable Computers - (358 companies)...but also include a stylus or keyboard. Typically, PDAs function as a cellular phone, fax sender, Web browser, and personal organizer. They may also provide handwriting recognition and voice recognition technologies. Pocket PCs, a third type...
-
Semiconductor Metrology Instruments - (188 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...
-
Industrial Thermometers - (389 companies)Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
-
Compasses - (53 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Magnetic Field Instruments - (152 companies)...instruments include magnetometers and Gaussmeters (Tesla meters). Magnetometers and Gaussmeters are sometimes used interchangeably for describing devices used to measure magnetic field strength. However, the two can be differentiated based on the type...
Product News
-
VAST STOCK CO., LIMITED
3 Axis Magnetometer: FXOS8700CQR1 Categories: Sensors, Transducers. Part Status: Active. Sensor Type: Accelerometer, Magnetometer, 3 Axis. Output Type: I ^2C, SPI. Operating Temperature: -40 C ~ 85 C (TA) (read more)Browse Sensor Chips Datasheets for VAST STOCK CO., LIMITED -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
DigiKey
Melexis MLX90392 3D Magnetometer Melexis' MLX90392 Triaxis (R) linear Hall effect magnetic sensor is designed for low-power and cost-sensitive applications. MLX90392ELQ-AAA-011 provides a low noise sensor of 7 uTRMS for +-50 mT variant and MLX90392ELQ-AAA-010 is 1 uTRMS at +-5mT variant. This sensor is suitable for space-constrained applications using a UTDFN-8 JEDEC qualified package. Features. UTDFN-8 package (JEDEC qualified) 2 mm x 2 mm, 5 mm x 0.4 mm. Programmable parameters on the fly. Micropower 1.5 uA of power down... (read more)Browse Magnetometers Datasheets for DigiKey -
PCE Instruments / PCE Americas Inc.
Gauss Meter PCE-MFM 2400 Precise Gaussmeter with an accuracy of 1% / automatic switch-off / transverse measurement / backlight / Tesla and Gauss measurement / for static magnetic fields With a measuring range of 2,400 mT, the Gauss Meter covers a wide range of measuring tasks. The field strength meter has an accuracy of 1%. This makes the Gauss Meter a very precise measuring device. For example, the Gauss Meter can be used to test relays and permanent magnets for the existing magnetic field. The Gauss Meter... (read more)Browse Gaussmeters Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Gauss Meter PCE-MFM 2400+ Precise Gaussmeter with an accuracy of 1% / automatic switch-off / axial measurement / backlight / Tesla and Gauss measurement / for static magnetic fields With a measuring range of 2,400 mT, the Gauss Meter covers a wide range of measuring tasks. The field strength meter has an accuracy of 1%. This makes the Gauss Meter a very precise measuring device. For example, the Gauss Meter can be used to test relays and permanent magnets for the existing magnetic field. The Gauss Meter is therefore... (read more)Browse Gaussmeters Datasheets for PCE Instruments / PCE Americas Inc. -
MultiDimension Technology Co., Ltd.
High Resolution Three-Axis USB Magnetometer USB27053 - Three-Axis Low-Field USB Magnetometer. MDT presents USB27053 programmable USB magnetometers. The plug-and-play magnetometers can measure magnetic fields up to +-50 Oe in three axis at frequencies up to 200 Hz. Results can be accessed using MDT's graphical user interface or can be integrated into the user's custom written program. Additionally, the user may reprogram the electronic probe using open source Arduino development tools. Features and Benefits. High Sensitivity Tunneling... (read more)Browse Magnetometers Datasheets for MultiDimension Technology Co., Ltd. -
Myron L Company
Wireless Water Quality Pocket Testers Myron L (R) offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 measures Dissolved Oxygen (DO); PTBT6 measures Nitrate. PTBT1 instruments are engineered with a proprietary conductivity cell that delivers accuracy of +-1% of reading and +-0.2% of reading at calibration point. PTBT2... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Dissolved Oxygen and Temperature Pocket Tester The PT5 is designed with high-performance features including: proprietary sensor design; industry leading accuracy; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods - air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up to 1 meter / NEMA6 submersible enclosure. PT5 Measurement Modes include: Hold mode, which continuously displays real-time readings until stable... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
New Pig Corporation
PIG® Poly Deck with Pallet Jack Pockets Fork pockets are spaced to fit most pallet jacks; deck can be moved fully loaded with properly secured drums (straps not included). 2,000 lb. UDL capacity is strong enough to support two fully loaded steel or poly drums; PIG decks will never buckle or bow. Low-profile 6.5"H design is easy to load or unload; pumps and funnels are easy to access. 22-gallon sump catches leaks, drips and spills during drum transfers. Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion... (read more)Browse Pallets Datasheets for New Pig Corporation -
Myron L Company
Dissolved Oxygen (DO) Water Quality Pocket Tester Myron L (R) Company Ultrapen TM PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Advanced features include: Real time readings. A proprietary sensor design and highly stable microprocessor-based circuitry that measures DO with an accuracy of up to +- 2%. Temperature compensation algorithm that dynamically corrects for changes in membrane temperature during measurements. Adjustment for Altitude and... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company
-
The Solar Wind at Mars - NASA Science
In 1998 magnetometers on MGS discovered a network of magnetic loops arrayed across Mars's southern hemisphere. … would measure a magnetic field about as strong as Earth's -- a few tenths of a gauss ." They ward off the solar wind in their vicinity and harbor pockets of gas ionized by solar …
-
Measuring Walking and Running Cadence Using Magnetometers
Each sensor module has a triaxial accelerometer (range: ±6g, noise: 0.0012 m/s ϡ / Ĝ Hz), a triaxial magnetometer (range: ±6 Gauss , noise: 0.5 mGauss/ĜHz) and a triaxial gyroscope (range: ±2000 deg/s, noise: 0.05 deg/s/ĜHz). … we wanted to avoid artifacts caused by the sensor module moving in the pocket so as to …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… czerny'),(72986,'karl friedrich gauss'),(72987,'karl friedrich hieronymus von munchhausen'),(72988,'karl gauss '),(72989,'karl … … 'line of vision'),(77540,'line of work'),(77541,'line officer'),(77542,'line one\'s pockets '),(77543,'line … … 80320,'magnetized'),(80321,'magneto'),(80322,'magnetoelectric machine'),(80323,'magnetograph'),(80324,'magnetohydrodynamics'),(80325,' magnetometer '),(80326,'magnetomotive …
-
Single Crystal X‐ray Structure Investigation and Electronic Structure Studies of La‐Deficient Nickel Stannide La 4.87 Ni 12 Sn 24 Grown from Sn Flux
The magnetic susceptibilities were measured on crystalline samples of La4.87Ni12Sn24 in the temperature range 2Ϫ400 K using a MPMS SQUID magnetometer (Quantum Design, Inc.) with the magnetic field of 500 Gauss . … perpendicular di- rections yielding a 3D [NiSn6/3] framework, where La atoms occupy remaining pockets , see Figure 2 …
-
Detailed description of FCs1: NRC’s cesium fountain primary standard
The permeability of mu-metal in a field of 3000 Gauss increases by a factor five over … Three pairs of coils along three orthogonal axes cancel the fields measured with a three-axis magnetometer . Tuning was achieved by deepening the central pocket to 0.01 mm resolution.
-
Geomagnetism
Coulomb pocketed the prize in 1777 by designing the torsion balance (Fig. 4.2). The art of instrumentation took a big leap forward after the meeting of Gauss with Humboldt in … Magnetometers .
-
Context-Aware Defenses to RFID Unauthorized Reading and Relay Attacks
To this end, we decided to use HMC1053 [16], a 3-axis magnetometer from Honeywell. … direction as well as the magnitude of magnetic field ranging from 120 micro- gauss to 6 gauss. We manually created posture templates by affixing a WISP on the front trouser pocket area of a …
-
SOLID STATE IONICS: ADVANCED MATERIALS FOR EMERGING TECHNOLOGIES PROCEEDINGS OF THE 10TH ASIAN CONFERENCE
… Valikamam North (15-20 km north to Jaffna peninsula) and some other isolated pockets in Jaffna area … I-V measurements performed also at 500, 1000, 1500 and 4000 Gauss low magnetic fields (electromagnet) at … Quantum Designs SQUID based magnetometer (Magnetic Phenomena Measurement System MPMS), was employed for dc magnetization measurements for …
-
http://www.eurasip.org/Proceedings/Eusipco/Eusipco2009/contents/papers/1569191968.pdf
The three outputs from the magnetometer are amplified to give ±0.6Gs in full-scale. … the acceleration of the gravity (1g 9.81m.s−2) and Gs is 1 Gauss , a conve- nient … … acquisition circuit is kept immobile on the subject body and worn into a pocket under his left …
-
Geophysical survey work plan for White Wing Scrap Yard (Waste Area Grouping 11) at Oak Ridge National Laboratory, Oak Ridge, Tennessee
Equal to 1 x 10.5 gauss . The proton magnetometer uses the precession (wobble) of spinningprotons of hydrogen atoms in a sample of hydrocarbon … … magnetic materials that a person may have include such items as keys, watches, pocket knife, clipboard, and …