-
Supplier: Clark Solutions
Description: pump and the internal metal parts are in AISI 316 stainless steel. The gears are available in PTFE or Peek. In operation the MG 200 Series pumps are noiseless, pulsation-free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of
- Maximum Discharge Flow: 0.7484874806666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Maximum Discharge Pressure: 43.51131 to 58.01508 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and
- Maximum Discharge Flow: 1.0566882 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Maximum Discharge Pressure: 58.01508 to 72.51885 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brush-type DC motor is oversized and gives excellent brush
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 87.02262 to 101.52639 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: ProMinent Fluid Controls, Inc.
Description: internal electronic control systems or as microprocessor versions for rapid and reliable adjustment to fluctuating metering tasks. Advantages Process safety: In case of failure, metering medium does not escape to the environment or into the pump gear, thanks to double diaphragm
- Pump Type: Metering Pumps
-
Description: sizes, the 550 Series produces flows up to 14.3 LPM and features an AC motor, gear pump, internal valving, load hold check and relief valve. Markets: • Industrial • Medical • Packaging • Material Handling • Manufacturing • Construction Features/Benefits: • Proven
- Operating Pressure: 3,002.28039 psi
- Flow: 3 GPM
- Total Power: 0.5 to 3 HP
- Power Source: Electric Motor
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Charging System Battery chargers Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal,
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double
-
Supplier: Lift Products, Inc.
Description: color. Smooth steel top with yellow and black safety stripes. S.A.E. hoses and fittings. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Foot Control Switch Accordion Skirting Semi-Live
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Oil-Rite Corp.
Description: PSI. Check valves located after each pump to ensure fluid flows in only one direction. Bypass relief valves to protect the pumps and system components in the event of an overpressure condition. Needle valves located after pumps, of carbon steel
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated relief valves and anti-cavitation valves to suit a wide range of applications are available as standard. A variety of (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
FEATURES Ease of use with patented design Automatic safety shut off valve prevents overflows Relief valve limits internal drum pressure to 8 psig (1.6 bar (read more)
Browse Drum Pumps Datasheets for Vortec -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Design and prototype of dual loop lubricant system to improve engine fuel economy, emissions, and oil drain interval
A bronze gear pump with internal relief valve and 0.5 hp electric motor provided flow based on user defined pressure.
-
Gerotor Pumps for Automotive Drivetrain Applications: A Multi Domain Simulation Approach
In particular, simulation results of entire drive cycles on the example of an electro-hydraulic actuated AWD coupling (considering electric control unit, electric motor, internal gear ring pump , pressure relief valve and multi-plate clutch) are presented in the final part of…
-
Gerotor Pumps for Automotive Drivetrain Applications: A Multi Domain Simulation Approach
In particular, simulation results of entire drive cycles on the example of an electro-hydraulic actuated AWD coupling (considering electric control unit, electric motor, internal gear ring pump , pressure relief valve and multi-plate clutch) are presented in the final part of…
-
Effect of PMSM sizing on the energy efficiency of an electro-hydraulic forklift
The experimental system consists of: a) single-acting cylinder, b) two-way normally closed poppet valve, c) pressure relief valve , d) internal gear pump /motor, e) oil tank, f) permanent magnet synchronous motor/generator, g) frequency converter, and brake resistor Rbrake [3] .
-
Effect of Some High-Energy Sources on Polymer-Thickened Lubricants
Such viscosity losses occur with hydrauhc fluid and lubricant use in hydraulic pumps , relief valves , reduction gearing , internal combustion engines, etc.
-
Engineering development of selective agglomeration: Task 6, Operation of the Component Development Test Facility
The pumps were either centrifugal pumps (a) or internal gear positive displacement pumps with a built-in pressure relief valve (b).
-
Manufacturing Engineering and Process II
The system includes, a internal gear pump driven by a electric motor supplies with flow rate at maximum 160L/min, two relief valves are used, one for the limitation of the maximum pressure in the system, another for pressure of oil return, a…
-
Analysis and modeling of a proportional directional valve with nonlinear solenoid
The system include: an internal gear pump driven by an electric motor can output flow rate at 160 L/min, two relief valves are used, one is to setup the system pressure, another is to setup the pressure of oil return, a manual…
-
Practical Manual of Chemical Plant Equipment
Many gear pumps have an internal relief to prevent damage to the pump from over-pressure, but it is best to provide an external relief valve as well.
-
Efficient Recuperation of Kinetic Energy - Hybrid Versus Hydrostatic Approach
…HHV Hydraulic Hybrid Vehicle HP high-pressure HRT Hybrid Recuperation Transmission HST Hydrostatic Transmission ICE Internal Combustion Engine LP low … Data Import PG Planetary Gear PRV Pressure Relief Valve RV Retarder Valve SCHT … Hydrostatic Transmission SP Supply Pump TCO Total Cost of…
Indicates content that may require registration and/or purchase.