-
Supplier: Hydrofarm, Inc.
Description: Green Air Products natural gas CO2 generators use a standard small appliance type NG regulator such as might be used with a residential stove or water heater. For use with natural gas only. Special-Order Only
-
Supplier: Gentherm Global Power Technologies
Description: , Div. 2 Group D, Temp T3) Optional Features FM certification (Class 1, Div. 1, Temp T3) Corrosion resistant upgrade (Div. 2 version) - 316 SS regulator & fuel valve - Corrosion resistant alloy coated combustion chamber - up to 1% H2S in fuel Cathodic
- Fuel Type: Propane, Natural Gas
- Phase: DC Power
- Portability: Permanent
- Voltage: Other
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires specialized power generation equipment. Cat 3500 generator sets with Dynamic Gas Blending offer the lowest owning and operating cost by displacing diesel with low cost gas. They are specifically designed for the
- Applications: Industrial
- Frequency: 50 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
-
Supplier: Hydrofarm, Inc.
Description: components that are appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2
-
Supplier: Hydrofarm, Inc.
Description: listed components that are appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P.
-
Supplier: Hydrofarm, Inc.
Description: components that are appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2
-
Supplier: Caterpillar Oil & Gas
Description: structure Fuel System Gas pressure regulator — requires 10.3-34.5 kPa (1.5-5 psi) gas Natural gas carburetor Air-fuel ratio control Generator Rated for continuous duty — 10
- Applications: Industrial
- Frequency: 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Central Marine Diesel
Description: Cleaner, quieter and more fuel options. The next step forward in generator technology. This Yamaha EF2400i operates on LP Gas, Natural Gas and Gasoline right out of the box, No mechanical alterations are necessary. Simply change your fuel source. This unit features a
- Fuel Type: Gasoline, Natural Gas, Other
- Voltage: 120 V
- Wattage: 2000 watts
-
Supplier: Central Marine Diesel
Description: This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary. Switch between fuels by simply changing your fuel source. Triple-Fuel. Propane,
- Fuel Type: Gasoline, Propane, Natural Gas
- Voltage: 120 V, 240 V
- Wattage: 7000 watts
-
Supplier: Central Marine Diesel
Description: The all-new EF4500iSE picks up where the very popular EF3000iSEB left off with even more power and fuel efficiency in a quiet, portable package. And you'll love having three different fuel options! This Triple-Fuel EF4500iSE operates on LP Gas, Natural Gas and Gasoline right out
- Fuel Type: Gasoline, Natural Gas, Other
- Voltage: 120 V
- Wattage: 4000 watts
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust manifolds — water cooled Exhaust elbow and flex fitting — 127 mm (5 in) Residential grade muffler Fuel System Gas pressure regulator — requires 82.7-172.4 kPa (12-25 psi) gas Natural gas carburetor
- Applications: Industrial
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versitile generator runs on LP gas, natural gas or gasoline 20-HP Electric Start Honda GX Series V-Twin Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and
- Frequency: 60 Hz
- Fuel Type: Gasoline, Propane, Natural Gas
- Phase: AC Single Phase Power
- Voltage: 120/240 V
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versatile generator runs on L.P gas, natural gas or gasoline 11-HP Electric Start Honda Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables
- Frequency: 60 Hz
- Fuel Type: Gasoline, Propane, Natural Gas
- Phase: AC Single Phase Power
- Voltage: 120/240 V
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versatile generator runs on L.P gas, natural gas or gasoline 16-HP Electric Start B&S Vanguard Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables
- Frequency: 60 Hz
- Fuel Type: Gasoline, Propane, Natural Gas
- Phase: AC Single Phase Power
- Voltage: 120/240 V
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for large homes and small commercial buildings •Runs off natural gas or LP fuel source Whisper-Test™ Low Speed Excercise Mode •Exercises at a quiet 62 decibels at 23 feet •Low-speed exercise mode for
- Applications: Power, Standby
- Frequency: 60 Hz
- Fuel Type: Propane, Natural Gas
- Phase: AC Single Phase Power
-
Supplier: Honeywell International, Inc.
Description: FUEL TYPE NATURAL GAS IGNITION TYPE STANDING PILOT OVERALL DIMENSION 4-1/16 INCH WIDTH X 3-3/16 INCH DEPTH X 4-3/4 INCH HEIGHT PRESSURE REGULATOR SETTING 3.5 INCH WC PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG, OUTLET PRESSURE TAP BODY PATTERN STRAI VS820 MODEL
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: /8 INCH REDUCER BUSHING INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 3/4 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
The SS-NGH Dewpoint Sample System has been designed for sampling clean, dry Natural Gas. SS-NGH features include: The system's dew point sensor can function at both inlet and atmospheric pressures. Typically, the SS-NGH incorporates manual (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
The Regulator Enclosure is specifically designed to provide freeze protection for a wide variety of natural gas pipeline regulators. Enclosures are designed for specific regulators and generic applications. FEATURES Enclosure comes fully assembled Stainless steel (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
SSNGH sample system is suitable for clean, sweet, Natural Gas and just one of the sample systems available from the range suitable for Natural Gas applications. All Shaw Moisture (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
on it. Industrial process and manufacturing equipment requiring or involving natural gas include burners, boilers, co-gen engines, dryers, feed lines, generators, HVAC systems, ovens, sub-metering systems and more. After industry, electric power generation is the next largest consumer of clean (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Simple-cycle: Burn natural gas in a combustion turbine to produce high-pressure, high-temperature gas, that is then used to spin the turbine. These plants have short start-up times and are used during periods of peak demand. They are relatively inefficient in their ability (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
and supply ancillary items such as a sensor holder, valves and regulators and sampling systems of all sizes etc. Many Nitrogen Generator installations now incorporate Dewpoint Measurement as part of their original equipment supply; Alpha Moisture Systems can provide the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
companies because natural gas can be brought to market. The cost of the changes and improvements to prevent leaks will be more than covered by this influx in profits from natural gas. Types of Emission Control Technologies Emission control technologies can be categorized into (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
aboard LNG vessels or at land-based storage facilities and distribution depots. Many manufacturing and processing industries, as well as large commercial buildings and campuses, also rely on natural gas as a fuel source to power boilers, burners, dryers, engines, furnaces, generators, kilns (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
| Alibaba Applications Utility Meters including Water, Gas, and Heat Meters Proximity Switches Position and Speed Sensing Motor and Fan Control (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd.
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
… 800 Watt Tri-Fuel Generator w/ Electric Start Honda Engine - HPS12000HE Winco HPS12000HE - 10,800 Watt Tri-Fuel Generator w/ Electric Start Honda Engine - HPS12000HE - Tri-Fuel Carburetor and Gas Regulator Versitile generator runs on LP gas , natural gas or gasoline 20 …
-
Shopping In Generators & Air Compressors - Big Bruin
… 800 Watt Tri-Fuel Generator w/ Electric Start Honda Engine - HPS12000HE Winco HPS12000HE - 10,800 Watt Tri-Fuel Generator w/ Electric Start Honda Engine - HPS12000HE - Tri-Fuel Carburetor and Gas Regulator Versitile generator runs on LP gas , natural gas or gasoline 20 …
-
Shopping In Generators & Air Compressors - Big Bruin
… 800 Watt Tri-Fuel Generator w/ Electric Start Honda Engine - HPS12000HE Winco HPS12000HE - 10,800 Watt Tri-Fuel Generator w/ Electric Start Honda Engine - HPS12000HE - Tri-Fuel Carburetor and Gas Regulator Versitile generator runs on LP gas , natural gas or gasoline 20 …
-
Federal Register > Friday, November 22, 2013 > [78 FR 70164] Communication of Operational Information between Natural Gas Pipelines and Electric Transmission O...
Comments were received from Regional Transmission Organizations and Independent System Operators (RTOs/ISOs), electric utilities, interstate natural gas pipelines, LDCs, state regulators , generators , and other parties.
-
Shopping In Generators & Air Compressors - Big Bruin
… w/ Electric Start B&S Vanguard Engine - HPS9000VE Winco HPS9000VE - 8,000 Watt Tri-Fuel Generator w/ Electric Start B&S Vanguard Engine - HPS9000VE - Tri-Fuel Carburetor and Gas Regulator Versatile generator runs on L.P gas , natural gas or gasoline 16 …
-
Shopping In Generators & Air Compressors - Big Bruin
… w/ Electric Start B&S Vanguard Engine - HPS9000VE Winco HPS9000VE - 8,000 Watt Tri-Fuel Generator w/ Electric Start B&S Vanguard Engine - HPS9000VE - Tri-Fuel Carburetor and Gas Regulator Versatile generator runs on L.P gas , natural gas or gasoline 16 …
-
Shopping In Generators & Air Compressors - Big Bruin
… w/ Electric Start B&S Vanguard Engine - HPS9000VE Winco HPS9000VE - 8,000 Watt Tri-Fuel Generator w/ Electric Start B&S Vanguard Engine - HPS9000VE - Tri-Fuel Carburetor and Gas Regulator Versatile generator runs on L.P gas , natural gas or gasoline 16 …
-
ZASMHBA0001185
… clogged carburetor or mixer Poor temperature control Combustion products leaking into retort Barometric pressure change Humidity change Hydrocarbons from quench oil or engine exhaust drawn into generator with air · Change in natural gas composition · Sticking regulators · Dirty flowscope orifices …
-
Federal Register > Friday, April 24, 2015 > [80 FR 23198] Coordination of the Scheduling Processes of Interstate Natural Gas Pipelines and Public Utilities
Comments were received from all sectors of both industries, including ISOs and RTOs, electric utilities, interstate natural gas pipelines, local distribution companies (LDC), producers, state regulators , electric generators , and other interested persons.
-
Automation of heating and technological processes in the ceramic industry
The pressure in the firing zone, the pressure of the generator and natural gas at the entrance of the units and the kilns is controlled by the electronic regulators EPK-77 with an auxiliary device.