-
Supplier: Allied Electronics, Inc.
Description: microns). A 1⁄32" (30 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate). A 1⁄64" (10 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25.4 microns) (inches are approximate). We offer 1⁄16", 1⁄32" and 1⁄64" FR4
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4
-
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK. (1 mil = 0.001 inch = 25.4
Find Suppliers by Category Top
More Information Top
-
Bionics by Examples
Additionally, fibreglass ( GFK ), polyamide-fibres (AFK) or, in the high-price-segment, carbon fibres (CFK) are used according to the market-segment and the request-profile.
-
Optimization Possibilities of Parallel Kinematic Machine Tool Structures
Carbon fiber (CFK) and fiberglass ( GFK ) composites are particularly suitable due to a lower thermal expansion coefficient compared to steel.
-
The HERMES Spectrometer
Each module contains 14 fiberglass /epoxy ( GFK ) frames of 8 mm thickness, including 6 wire frames.
-
CR4 - Thread: Difference Between GRP and FRP
It is also known as GFK (for Glasfaserverstärkter Kunststoff), or simply by the name of the reinforcing fibers themselves: fiberglass .
-
Material customer
Indication: fiber-reinforced composites 10.3.1 examples for GFK : boat body, tanks, camping Mobiles River, undulate and profile plates, cover layers for sandwich panels, fiberglass rods, for pole-vaulting and Angels port.
-
Construct with fiber-plastic-composites
GFK Unlimited, 7.-8. .... March, Fürstenfeldbruck 3.19 Owens-Corning fiberglass (1993) data sheet to the HOLLEXTM fiber. pub.
-
Organische Werkstoffe
…temperaturkunststoffe; CTFE; ECTFE; ETFE; FEP; PFA; Poly- amidimide; Polyarylsulfone; Polyathersulfone; Polyimide; Polyphe- nylensulfid; GFK ; Polyoxybenzoat; Polysulfon; Zugfestigkeit .... ( Fiberglass reinforced poly- ester - new answer for incinerator scrubbing systems.) .
-
Nichtmetallische anorganische Werkstoffe
…temperaturkunststoffe; CTFE; ECTFE; ETFE; FEP; PFA; Poly- amidimide; Polyarylsulfone; Polyathersulfone; Polyimide; Polyphe- nylensulfid; GFK ; Polyoxybenzoat; Polysulfon; Zugfestigkeit .... ( Fiberglass reinforced poly- ester - new answer for incinerator scrubbing systems.) .
-
Manual fiber composite plastics
…often spoken only of fibers when the speech is of FVK components like fiberglass -high jump rods .... The designations like GFK (glasfaserverstärkter plastics) or CFK (kohlenstofffaserverstärkter plastics) are however right.
-
MG Chemicals - 609 - PCB - Prototyping Boards - Allied Electronics
Complies with Mil-S-13949H- GFK . .... A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper (1 mil = 0.001 inch = 25…
Indicates content that may require registration and/or purchase.