-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DXS-1100-10TS 10 Gigabit Ethernet Smart Managed Switch is a Layer 2 10GBASE-T switch which provides an entry-level solution for Small and Medium Businesses (SMB) wishing to deploy 10 Gb Ethernet. It is ideal for use as a network aggregation device, or in server
- Number of Ports: 10 #
- Data Rate: 200 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: security. Seamless Integration The DXS-1210 Series switches’ copper ports can support Gigabit connections over existing CAT5/5e twisted-pair cables, and can support 10-Gigabit connections (10GBASE-T) over CAT6 and above. The DXS-1210-12TC has eight 10GBASE-T ports, two SFP+ ports and
- Number of Ports: 12 #
- Data Rate: 240 Gbps
- Network Equipment: Switch
-
-
Supplier: D-Link Systems, Inc.
Description: security. Seamless Integration The DXS-1210 Series switches’ copper ports can support Gigabit connections over existing CAT5/5e twisted-pair cables, and can support 10-Gigabit connections (10GBASE-T) over CAT6 and above. The DXS-1210-12TC has eight 10GBASE-T ports, two SFP+ ports and
- Number of Ports: 12 #
- Data Rate: 240 Gbps
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: dual Gigabit Ethernet (on optional P0) dual SATA ports & dual USB ports DVI-D RS-232/422/485 VGA (switched with front) XBRD-9060 expansion module adds: dual USB 2.0 ports Gigabit Ethernet port (switched with one of the rear ports) RS-232 port dual mSATA drives Power-on self test (POST)
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: Aaeon Systems Inc.
Description: GENE-9655 supports up to 2 GB of DDR2 533/667 memory in its one 200-pin SODIMM socket. For high-speed network communications, the GENE-9655 features the Intel® 82574L and Intel® 82566MM chipsets which support two Gigabit Ethernet ports to provide fast data transmission. Another key
- RAM: 384 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom™ D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power switch, one SYS LED, one HDD LED and one CompactFlash™ slot for copious connectivity options. There
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6635 features the Intel® Core™ i5 (2.4 GHz)/i7 (2.66 GHz) with the Intel® QM57 chipset. The unit has an onboard 204-pin DDR3 SODIMM (maximum of 4 GB) memory and offers one DVI-D port, one VGA port and one Display Port. It also has two Gigabit Ethernet ports for easy internet
- Operating Temperature: -4 to 122 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: has a Gigabit Ethernet port for fast networking connections. For I/O interfaces, AEC-6511 offers two USB2.0 ports, two COM ports, one power input and one power switch. Moreover, system developers are able to use the Mini card and Mini PCI for WiFi and other expansion purposes. "AAEON
- Operating Temperature: -4 to 131 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Cisco
Description: system capacity. Superior geolocation The gateway embeds FPGA, DSP, and high accuracy GPS specifically designed for geolocation through TDoA and RSSI. Compared to the traditional built-in GPS chipset endpoints at a higher power consumption, the gateway can locate the position of GPS
- Network Equipment: Gateway
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
More Information Top
-
Silicon Labs And Vitesse Announce POE+ Reference Designs For Energy Efficient PSE Switches
Two new reference designs combine Silicon Laboratories' highly integrated, energy-efficient PoE Power Sourcing Equipment (PSE) controllers and the Vitesse E-StaX and SparX Gigabit Ethernet switching chipsets for 24-port stackable and 5- to 24-port workgroup and desktop switches, respectively.
-
Coordinated load balancing, handoff/cell-site selection, and scheduling in multi-cell packet data systems
… development in digital communications and networking, digital signal processing, wireless systems, and broad- band networking that has resulted in many innovative products, includ- ing: the industry leading ATLANTA ATM Chipset , the world’s first 20 gigabit /sec ATM switch , wire-speed and quality …
-
Hammerhead Adds Gitlin | Light Reading
Throughout his career, Dr. Gitlin has both personally conducted and led pioneering research and development that has resulted in many innovative products, including: the industry leading ATLANTA ATM Chipset , the world’s first 20 gigabit /sec ATM switch , wire-speed and quality of …
-
A flexible downlink scheduling scheme in cellular packet data systems
… and development in digital communications and network- ing, digital signal processing, wireless systems, and broadband networking that has resulted in many innovative products, including: the industry leading ATLANTA ATM Chipset , the world’s first 20 gigabit /sec ATM switch , wire- speed and quality …
-
Powerbook 12" - Missing Features - MacRumors Forums
However, in my experience on the PC side (I am switching soon), on many pcs (apart from 875 chipsets ) the gigabit ethernet controller is plugged into standard PCI, where it has to share bandwidth with everything else.
-
Round-robin Arbiter Design and Generation
PetaSwitch claims that their chipset allows configuration of a switch for data rates h m Gigabit EthemetiOC-48 to OC-3072 and port numbers from 2x2 to 256x256.
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.117.4371&rep=rep1&type=pdf
Each core router possesses a 3Com 3c966-T NIC based on the Broadcom 5700 chipset and is connected to a 12- port 3Com 4900 gigabit switch .
-
Exbit Uses Synopsys' New Licensing Model to Accelerate Development of Gigabit and 10 Gigabit Switching Technology
Later next year, Exbit will launch its Chicago chipset , featuring higher switching performance and quality of service for 10- gigabit Ethernet.
-
An ONU design for EPON-based access network
Figure 4 shows the internal block of ethernet switch chipset that provide 6.4G switching capacity including 10/100Mbps 24 ports and gigabit 4 ports.
-
Counter-Flooding: DoS Protection for Public Key Handshakes in LANs
In Gigabit Ethernet switching off flow control has no effect in case of the two employed NIC chipsets —in remains in fact enabled.
Indicates content that may require registration and/or purchase.