-
Supplier: Composition Materials Co., Inc.
Description: Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively
- Type / Shape: Balls / Beads (Spherical), Shaped Media
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing, Descaling / Stripping
- Material: Glass
- Features: Specialty / Other
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide Selection
- Grit Grade / Shot Size: 280
- Type / Shape: Abrasive Grain / Grit, Balls / Beads (Spherical)
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Material: Glass
-
Supplier: Air Compressors Direct
Description: match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 45 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64" nozzles included •Self-relieving air line filter
-
-
Supplier: Composition Materials Co., Inc.
Description: 4 MOH Hardness; most aggressive, fastest-acting type. Replaces glass beads and other harsh abrasives. Selected applications: Mold cleaning; difficult-to-remove paints and primers from hard materials such as engine parts, turbine blades, molds.
- Applications: Blasting, Peening, Tumbling / Mass Finishing
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top
-
Supplier: Opti-Blast, Inc.
Description: T-3 Melamine, with a Barcol Hardness of 64-72, is our most aggressive, fast blast media. It is highly suitable for a broad range of cleaning and stripping applications, and is highly desirable for replacing glass beads and other harsh abrasives. Best results can be
-
Supplier: Progressive Surface
Description: controls all contribute to high productivity and ease of operation. Shot peening media options include stainless steel shot, ceramic beads, or glass beads.
- Features: Shot Peening
-
Supplier: Custom Fabricating & Supplies
Description: against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for
- Width: 1 to 3 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Adhesive: Acrylic
Find Suppliers by Category Top
Featured Products Top
-
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a dull matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electropolishing – Produces a high, bright finish. Electropolishing is a process where the tubes are submerged in a tank and an electric current is used between a cathode and anode with the (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a dull matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electropolishing – Produces a high, bright finish. Electropolishing is a process where the tubes are submerged in a tank and an electric current is used between a cathode and anode with the (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Sandia Lightning Simulation Facility Building 888. Hazards assessment document
GLASS BEAD BLAST MEDIA .
-
http://www.nasa.gov/centers/wstf/pdf/209053main_2007_waste_min_plan.pdf
Glass Beads ( Blast Media .
-
Surface modification technologies VII
Glass bead - blasting medium and aluminum oxide grit were obtained from several manufacturers and were examined and compared with surface contaminants.
-
Abrasive Blast Media - Properties, Advantages and Applications
Glass Beads Abrasive Blast Media .
-
CERAMIC ABSTRACTS
W.B.C. Glass beads as blasting media .
-
Biomaterial and Bioengineering
Four stainless steel 316L rods with polished, glass bead-blasted, shot-blasted, and grit-blasted surface finishes were manufactured (polished media: 45µm, 15µm, 6µm and 1µm diamond pastes; glass bead - blasted media : glass beads with a size range of 0.15mm–0.25mm …
-
ECONOLINE Machining - Grainger Industrial Supply
• Blast Media , Glass Beads , 35 to 60 GritBlast Media,Glass Beads,35 to 60 Grit .
-
Dry Blast Cabinet Media - Grainger Industrial Supply
• Blast Media , Glass Beads , 53 lb.
-
BALLOTINI Blast Media,Glass Beads,Extra Fine - Pneumatic Blasting Media - 6ZC13|AH (170-325) - Grainger Industrial Supply
• Blast Media , Glass Beads ,Extra Fine .
-
BALLOTINI Blast Media,Glass Beads,Medium - Pneumatic Blasting Media - 2W580|AD (70-140) - Grainger Industrial Supply
• Blast Media , Glass Beads ,Medium .
Indicates content that may require registration and/or purchase.