Products/Services for Glass Blow Molding Machines
-
Molding Machines - (394 companies)...molding machine and metal injection molding machine types. Plastic molding machines are used to manufacture plastic parts using the blow molding process. There are two basic types of plastic molding processes: injection blow molding extrusion blow...TypeActuationMachine Orientation -
Molding Compounds and Resins - (285 companies)...molding (RTM), and blow molding. Types include thermoset resins, gel elastomers, encapsulants, potting compounds, composites, and optical grade materials. Typically, products are supplied as pellets, liquids, and powders. Types of Molding Compounds... -
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding... -
Plastic Molding Services - (2500 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam... -
Glass Fabrication Services - (307 companies)...and assemblies using blowing, casting, extrusion, drawing, pressing, heat shrinking, or other fabrication processes. Additional processes such as machining, grinding, finishing, assembly or bonding may be used. Applications. Fabricated glass components... -
Extrusion Machines - (335 companies)Extrusion machines force or pull unformed material into alignment guides and shaped dies to produce lengths of stock forms and cross-sectional shapes. They are used mainly in the plastics, metals, and composite-forming industries. Extrusion machines...
-
Pultrusion Machines - (10 companies)Pultrusion machines use shaping and curing to manufacture rods, tubes and structural shapes with a specified cross-section. Pultrusion machines use shaping and curing to manufacture rods, tubes, and structural shapes with a specified cross-section...
-
Mold Making Services - (1504 companies)Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
-
Mouldings - (260 companies)...and heat. The material makes it ideal for moldings because it is stiff and has no surface grain, making it easy to be drilled, machined, and cut without damaging the surface. Flexible polymer resin moldings can be curved or formed into complex shapes...
-
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch...
Product News
-
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
ARBURG
Versatile & Reliable Molding Machines Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual. Your requirements decide - and we individually assemble the right ALLROUNDER for you. From a modular system with several hydraulic technologies. Versatile. A wide application spectrum in the clamping force range from 125 kN to 5,000 kN and to a shot weight of over 2,000 grams. For a variety of injection moulding processes... (read more)Browse Molding Machines Datasheets for ARBURG -
ARBURG
Flexible Vertical Machines for Advanced Molding ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and accessibility are important. With options including shuttle and rotary tables, servo-electric rotary tables, automation and flexible machine configurations, vertical ALLROUNDERs can be tailored to specific production requirements. Applications range from... (read more)Browse Molding Machines Datasheets for ARBURG -
RPWORLD
Injection Molding for Coffee Machine Parts presents the machine appearance and shapes. With simple geometries, though, the mockup usually has a high requirement about the surface treatment such as painting, polishing, transparency, brown/black translucency, plating, anodizing, etc. The wide range of finishing options at RPWORLD enable our customers to always find the most suitable solutions. 2. Prototyping. Once the project is launched, engineers will design complex geometries for coffee makers based on its designated functions... (read more) -
RPWORLD
Injection Molding for Coffee Machine Components A simple pleasure every day --A few sips of coffee in the morning to enjoy the rich aroma of it. How do you usually brew your coffee? Hand drip, moka pot or coffee maker? In a busy working day, a quick shot of espresso from a coffee maker is the first choice for most people. There are various types of coffee makers --the fully-automatic, the semi-automatic and the capsule coffee machine. Besides, it is also subdivided into commercial machines, home machines by its different applications... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Glass Ceramic (Macor Ceramic) Machinable: Can be cut, milled, drilled, and tapped using standard metal tools for high-precision complex parts. Excellent Electrical Insulation: Dielectric strength up to 43 kV/mm. Thermal Stability: Operating temperature from -200? C to +800? C, with low thermal expansion. Vacuum Compatible: Extremely low outgassing, suitable for vacuum chambers and semiconductor equipment. Corrosion Resistant: Resistant to acids, alkalis, and organic solvents. Lightweight / Self-Lubricating: Density 2.48?g... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
APSX, LLC
US Made Plastic Injection Molding Machine The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA. The APSX-PIM is an alternative to the traditionally expensive, overpowered and large injection molding machines used for production, R &D, prototyping, product design, education, research and other plastic part production environments. It is a perfect recipe for sustainable... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
Who Needs a Small LSR Injection Molding Machine? Affordable, Sustainable, Innovative Solutions for Liquid Silicone Rubber Manufacturing. Whether you're a startup looking to bring innovative products to market or an established manufacturer seeking to expand capabilities, understanding if an LSR machine fits your needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale without compromising... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
APSX-LSR First Desktop Injection Molding Machine Press Release. FOR IMMEDIATE RELEASE. June 16, 2025 - Cincinnati, Ohio. APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR. APSX LLC, the company behind the widely adopted APSX-PIM desktop thermopla-tic injection molding machine, today announced the official debut of APSX-LSR, the market 's first bench-top Liquid Silicone Rubber (LSR) injection system designed for engineers, med-tech startups, and research labs that need production-quality silicone parts... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
Portable All-in-One LSR Injection Molding Machine makers, this creates a gap between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production. Not every silicone part requires high-volume production. Many industrial applications start with small batches: product testing, customer samples, pilot... (read more)Browse Molding Machines Datasheets for APSX, LLC
-
Statistical evaluation of the effect of the mold temperature on the strength of glass containers
Press and blow Glass - molding machine .
-
Organization of work on industrial safety at the Ordzhonikidze glass plant
Three-stage silencers have been installed on the press- blow glass - molding machines ; and a new design of a noise suppressor for the ventilation systems has been developed and tested.
-
An instrument for measuring and recording the viscosity of silicate melts
Taking into account the output capacity of the extrusion- blowing glass - molding machines which are used, and which need 2 m of frontage for installing each feeder at the furnace output section, the installation of 3 machines to each furnace can be …
-
On efficient equipment for the manufacture of storage glassware
Taking into account the output capacity of the extrusion- blowing glass - molding machines which are used, and which need 2 m of frontage for installing each feeder at the furnace output section, the installation of 3 machines to each furnace can be …
-
CERAMIC ABSTRACTS
patents) Device for discharging hollow glass articles blown in a finishing mold of glass blowing machines .
-
Ceramic Abstracts Section
Wendler, A. New one- mold glass bottle blowing machine , (8)188h.
-
CERAMIC ABSTRACTS SECTION
New one- mold glass bottle blowing machine .
-
Building an Historical Landscape, Commemorating W. E. B. Du Bois
… in 1983 noted the obvious cellar hole and chimney remains and an extensive surface midden of late nineteenth- and early twentieth-century artifacts— including refined whitewares, some with decalcomania designs, ironstones and hotelwares, mold and machine blown glass bottles, architectural hardware and …
-
CERAMIC ABSTRACTS
Glass bulb blow molding ribbon machine .
-
Passivation and strengthening of mold parts for molding ceramic plates
Tazin, and A. A. Sevost'yanov, "Passiva- tion and strengthening of glass molds and parts of press- blow glass - molding automatic machines ," Inform. Bull. VNII ESM, Ser.
Indicates content that may require registration and/or purchase.