-
Supplier: Hamilton Company
Description: The 900 series syringe is the economical version of the 800 series syringe. This series of syringes is ideal for dispensing volumes from 0.5 μL up to 10 μL. The syringe holder is permanently attached to the syringe barrel. This reduces the initial cost of the
- Syringe Volume: 0.005000528064848634 cc
- Pressure Rating: 1,999.9999999999998 psig
- Needle Gauge: 26
- Needle Length: 2 inch
-
Supplier: Hamilton Company
Description: The 700 series syringe is the original hand-fitted Hamilton syringe. This series of syringes is ideal for dispensing volumes from 0.5 μL up to 500 μL. A variety of different terminations and needle options are available in this series.
- Syringe Volume: 0.1000105612969727 cc
- Pressure Rating: 1,999.9999999999998 psig
- Needle Gauge: 22
- Needle Length: 2 inch
-
Supplier: Hamilton Company
Description: The Thermo Scientific 3000 Series II of liquid sampling systems for gas chromatography represent the next evolution in GC liquid sampling automation. The 3000 Series II incorporate advanced micro-step motor technology, ensuring excellent precision and fine control of the sampling turret movements.
- Syringe Volume: 0.010001056129697268 cc
- Pressure Rating: 1,999.9999999999998 psig
- Needle Gauge: 26
- Needle Length: 1.97 inch
-
-
Supplier: Hamilton Company
Description: The 1000 series syringes are a mid volume Gastight syringe. This series of syringes is ideal for dispensing volumes from 100 μL up to 100 mL. A variety of different terminations and needle options are available in this series.
- Syringe Volume: 10 cc
- Pressure Rating: 200 psig
- Material: Glass
- Features: Interchangeable Barrel, Interchangeable Plunger, Reusable
-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described below. Removable Needle Syringes use a threaded hub
- Needle Gauge: 26
- Material: Glass
- Configuration: Syringe
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The
- Syringe Volume: 25 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: SCHOTT AG
Description: for all syriQ® glass prefillable syringes. They are delivered assembled with tip cap or needle shield. Luer lock with tip cap Luer cone with tip cap Luer lock with V-OVS®1 Staked needle with needle shield (rigid or soft)
-
Supplier: Cole-Parmer
Description: • Precision made for accuracy and interchangeability These durable syringes enable smooth, accurate liquid transfers. High-quality borosilicate glass and exacting manufacture combine for accurate performance and resistance to chemicals and thermal shock. Graduations are fused onto the
- Material: Glass
- Configuration: Syringe
-
Supplier: Miles Scientific (Analtech)
Description: This 250uL Syringe is designed for use with The BandIT™ Sample Applicator.
- Syringe Volume: 250.00000000000003 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe, Syringe and Needle Combo
-
Syringes and Needles - 88000 - Hamilton Microliter Microsyringes, 5.0 <mu>L, 24 gauge -- GO-07938-63Supplier: Cole-Parmer
Description: Designed for rapid injection of minute volumes, these microsyringes act by positive displacement. Full syringe capacity is in the needle and is completely ejected when plunger wire is depressed
no void volume. Read volume off PTFE -coated outer sleeve of syringe barrel. |An - Needle Gauge: 24
- Material: Glass
- Configuration: Syringe
-
Supplier: Miles Scientific (Analtech)
Description: This 1000uL Syringe is designed for use with The BandIT™ Sample Applicator.
- Syringe Volume: 1,000.0000000000001 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: Cole-Parmer
Description: • Precision made for accuracy and interchangeability These durable syringes enable smooth, accurate liquid transfers. High-quality borosilicate glass and exacting manufacture combine for accurate performance and resistance to chemicals and thermal shock. Graduations are fused onto the
- Material: Glass
- Configuration: Syringe
-
Supplier: Restek
Description: Heavy-duty glass barrel with metal front and rear flanges. PTFE luer-lock tip. Can fill and empty sparge tubes. Sample-Lok valve accepts standard luer-lock needles. Suitable for purge & trap applications.
- Syringe Volume: 2 to 10 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe
Find Suppliers by Category Top
More Information Top
-
[Wooden chests for the midwife's equipment].
The instruments dated from before 1900, e.g. lancets and horn cups for blood-letting, a pewter enema syringe , a wooden stethoscope, a "tobacco pipe" and glass bottles.
-
Practical Pharmaceutics
For optimal dose flexibility at patients, the enema can be supplied as bulk liquid in a glass bottle with a dosage syringe with rectal cannula added (see Sect. 24.4.14).
-
Effect of Azithromycin on Acute Inflammatory Lesions and Colonic Bacterial Load in a Murine Model of Experimental Colitis
Enemas were administered under light ether anesthesia, and using a 4-cm plastic catheter with outer diameter of 0.9 mm, attached to a glass syringe , as previously described [8, 9].
-
Effect of methylprednisolone on small bowel spleen and liver changes in a murine model of inflammatory bowel disease
Rectal enemas were administered under light ether anaesthesia and using a 4-cm long plastic catheter with an outer diameter of 0.9 mm, attached to a glass syringe , as previously describeda6 In addition,mice inthe experimental groupwere treated with methylprednisolone (1mg/kg …
-
Effect of Cyclosporine in a Murine Model of Experimental Colitis
Enemas were administered under light ether anesthesia, by using a 4-cm plastic catheter with an outer diameter of 0.9 mm, attached to a glass syringe , as previously described (6, 7).
-
http://usitc.gov/publications/docs/tata/hts/bychapter/1400htsa.pdf
Ice bags; douche bags, enema bags, hot water bottles, and fittings therefor; invalid and similar nursing cushions; dress shields; pessaries; prophylactics; bulbs for syringes ; syringes (other than hypodermic syringes) and fittings therefor, not in part of glass or metal.. . . . . . . . . . . . . . . . . . . . X. . . . . . . .
-
wn_g.pl (finlayson-gwc2014.zip)
… in the middle of the door frame when closed)'). g(102810631,'(a window with two panes of glass and a space between … … 102811806,'(a small syringe with detachable nozzles; used for vaginal lavage and enemas )'). g(102811947,' …
-
noun.artifact (finlayson-gwc2014.zip)
… meet in the middle of the door frame when closed) } { double_glazing, window,@ (a window with two panes of glass and a space between … … verb.body:douche,+ ] douche_bag, syringe ,@ (a small syringe … … for vaginal lavage and enemas ) } { dovecote, columbarium2, columbary, birdhouse …
-
data.noun (finlayson-gwc2014.zip)
… closed 03258299 21 n 01 double_glazing f 001 @ 04652887 n 0000 | a window with two panes of glass and a space between … … 0101 | a small syringe with detachable nozzles; used for vaginal lavage and enemas 03259981 11 n 03 …
-
data.noun (finlayson-gwc2014.zip)
… closed 02751192 06 n 01 double_glazing 0 001 @ 03920425 n 0000 | a window with two panes of glass and a space between … … 0000 | a small syringe with detachable nozzles; used for vaginal lavage and enemas 02752508 06 n 01 …
Indicates content that may require registration and/or purchase.