-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 6601 consists of a glass fiber reinforced paper backing with acrylic pressure sensitive adhesive. Superior tensile strength and adhesion coupled with excellent dielectric value makes this tape ideal for providing a reinforcing functionality in electromechanical
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Filament, Glass / Fiberglass
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is
- Overall Thickness: 0.31102379 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is
- Overall Thickness: 0.24409462 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament
-
-
Supplier: ASTM International
Description: include finished glass fabrics, unfinished glass fabrics, glass tapes, glass sleevings, glass cords, glass sewing threads, and finished laminates made from finished glass fabrics. 1.7 This standard does not purport to address all of the safety
-
Supplier: Intertape Polymer Group, Inc.
Description: biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to
- Backing: Glass / Fiberglass, Paper
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to
- Backing: Glass / Fiberglass, Paper
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to
- Backing: Glass / Fiberglass, Paper
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: biodegradable, making them 100% recyclable and repulpable. Additionally, our Central 160 Grade Green Core is made with at least 50% recycled fibers. WAT Reinforced Tapes Available in a wide variety of sizes and product construction, reinforced tapes are designed to
- Backing: Glass / Fiberglass, Paper
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: Deviser, Inc.
Description: It is an economy grade 3-way fiberglass reinforced water activated paper tape, that comes with natural and white color. This tape, also known as gummed tape, is cost effective and tamper evident sealing solution. It is used primarily in the sealing of corrugated boxes and
- Backing: Glass / Fiberglass, Paper
- Features: Removable, Single-Sided Adhesive, Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist
- Features: Anti-static / ESD Control, Electrically Conductive, Safety / Flagging, Single-Sided Adhesive
- Backing: Glass / Fiberglass, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: ASTM International
Description: unidirectional carbon fiber and glass fiber tape laminates with brittle and tough single-phase polymer matrices. This limited scope reflects the experience gained in round-robin testing. This test method may prove useful for other types and classes of composite materials;
-
Supplier: ASTM International
Description: 1.1 This test method describes the determination of interlaminar fracture toughness, Gc, of continuous fiber-reinforced composite materials at various Mode I to Mode II loading ratios using the Mixed-Mode Bending (MMB) Test. 1.2 This test method is limited to use with composites
-
Supplier: ASTM International
Description: 1.1 This test method describes the determination of interlaminar fracture toughness, Gc, of continuous fiber-reinforced composite materials at various Mode I to Mode II loading ratios using the Mixed-Mode Bending (MMB) Test. 1.2 This test method is limited to use with composites
-
Supplier: SAE International
Description: Fiber reinforced composite-metal hybrids are of great interest in automotive industry because of their excellent mechanical properties and light-weighting potential. Adhesive bonding is a preferred joining technique for manufacturing fiber reinforced composite metal
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a
- Temperature Range: 1,000.4 F
- Elements / Pairs: 1
- Diameter: 0.595 inch
-
Supplier: Hartzell Air Movement
Description: on the Series 37 is vinyl ester with antimony oxide added to achieve a Class I flame spread rate of below 25, per ASTM E84 tunnel test standards. Fan construction conforms to ASTM Standard D4167 for fiber-reinforced plastic fans and blowers, when specified. Series 57: The unit combines
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
Find Suppliers by Category Top
Featured Products Top
-
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
+500°F) OPERATING PERFORMANCE CAPABILITY, WITH GREATER FRAY RESISTANCE THAN THAT PROVIDED BY OUR PTFE IMPREGNATED FIBER GLASS LACING TAPE. BUT IS LIGHTER IN WEIGHT AND IS LESS FRIABLE THAN FIBERGLASS. WILL NOT CUT OR DAMAGE THE ITEM BEING TIED. MANUFACTURED PER MIL-T-43435 TY. V, SIZES 2 AND 3, IN (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
NOMAX* PROVIDES HIGH TEMPERATURE (-67°F TO +500°F) OPERATING PERFORMANCE CAPABILITY, WITH GREATER FRAY RESISTANCE THAN PROVIDED BY OUR TEFLON IMPREGNATED FIBER GLASS LACING TAPE. WE WILL BE STOCKING THIS CORDAGE PER MIL-T-43435 TY. V, SIZES 2 AND 3, IN FINISH B. OUR NOMAX* TAPES ALSO FALL (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
resistant and the applications it benefits. WHAT IS FIBERGLASS? Fiberglass is a form of fiberglass-reinforced plastic, made up of a mixture of minerals and chemicals such as silica sand and fine glass fibers that are used to enhance plastic polymer materials. Glass (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
outdoor use, the sensors can be optimally adapted to the respective application. The sensor is protected from external influences by a glass fiber-reinforced plastic housing with separate drum and spring spaces. For OEM and serial applications, the sensors can be easily and efficiently (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
conductive insulating film is built for that kind of job. With a glass-fiber or PI film reinforced structure, it offers good electrical insulation, thermal conductivity from 0.8 to 5.0 W/m·K, and strong cut resistance for reliable use in demanding (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. SC900FG is engineered to meet these challenges. Built with a reinforced glass fiber or PI film base, this 0.2 mm thermal insulating film offers low thermal resistance, excellent dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Simulated deformation analysis for glass fiber-reinforced materials to reduce warpage from 1.9mm to 0.5mm, significantly improving part accuracy (read more)
Browse Rapid Prototyping Services Datasheets for RPWORLD
More Information Top
-
LARGE‐SCALE INVESTIGATIONS OF SYMPATHETIC DETONATION
Two types of downstream end closures were used on the donors-a “soft” end consisting of 4-mil-thick polyethylene sheet supported by glass fiber reinforced tape , or a metal end consisting of 16-gage (1/ 16-inch-thick) sheet steel plate.
-
CERAMIC ABSTRACTS
Glass fiber reinforced tape and method of making.
-
Plasma spray coating processes
Aluminium or steel adhesive back foil, glass fibre re- inforced tape , or sheet steel masking are used success- fully.
-
Taped Joints for Roof Insulation
Kraft laminated glass fiber rein- forced tape .......................
-
Heat Insulation - Heat Insulation Manufacturers, Suppliers
[ Related Keywords : fiberrglass tape, fiberglass insluation tape, fiber glass reinforced tape , glass fiber tape ] .
-
heating cloth - offers from heating cloth manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fiberrglass tape, fiberglass insluation tape, fiber glass reinforced tape , glass fiber tape ] .
-
electric insulation tape - offers from electric insulation tape manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fiberrglass tape, fiberglass insluation tape, fiber glass reinforced tape , glass fiber tape ] .
-
Performance of Magnet Insulation Systems at Low Temperature and After Reactor Irradiation
The present innovative organic insulation system consists of R- glass fiber reinforced tapes impregnated with an advanced cyanate-ester/epoxy resin.
Indicates content that may require registration and/or purchase.