-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: ASTM International
Description: Preparation of Engine Parts for Rating 13.2 Rust Rating 13.3 Photographs of Test Parts 13.4 Permanent Storage of Test Parts 13.5 Report 14 Calculation of Rust Results 14.2 Lifter Plunger Sticking 14.3 Oil Pump Relief Valve Sticking 14.4 Oil Consumption 14.5 Operational Deviations 14.6
Find Suppliers by Category Top
Featured Products Top
-
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Modern process industries require accurate pressure control, safe vapor management, and reliable pressure/vacuum protection to ensure operational safety while minimizing emissions. Process piping that transports hazardous, toxic, or recoverable media demands pressure relief (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
the system based on temperature changes, while the pressure relief safety feature protects the system from excessive pressure buildup. When pressure exceeds a predetermined threshold, the valve automatically opens, sending flow through the bypass to restore safe operating conditions (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
global adaptability. Ensure storage tank safety and operational efficiency with the TT7100/8100 Series Relief Valves, trusted in industrial storage applications worldwide. (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Recent Innovations In Remote Connection Of Standard Bolt Flanges
The pressure control is provided by the pump itself, but also has the safety relief valve which acts as a circuit back up in case of … … pack can operate from any form of mineral or water glycol based hydraulic fluids and …
-
Countries > Canada > Province of Nova Scotia > Regulations > Technical Safety Act > [CANADA NS Reg 2011-10] Regulation 10/2011 - Boiler and Pressure Equipment ...
(ii) piping or tubing with [a] system safety or relief valve set at a pressure of 690 kPag (100 psig) or lower and a … … used to deliver treated or non-treated domestic water, products for human consumption, glycols , or non-toxic and …
-
Bookshelf and Unified Agenda > Unified Agenda > June 2004 > Indexes to Unified Agenda Entries > [FDBKF2004120316105505031] F. Subject Index
… 1976 Explosives and small arms manufacturing ...............................1986 Fall protection.............................................................................1983 Glycol ethers ...............................................................................1997 Hexavalent chromium … … use and easements...................................................1747 Safety measures.......................................................................1222 Safety zone … … recordkeeping requirements..............................1723 Royalty relief or reduction...........................1724, 1725 … … repair of pumps and valves .......................3116 National Contingency Plan …
-
Solar Energy: Technologies and Project Delivery for Buildings
… power, rated, 96 photovoltaics, 73 power purchase agreement, 10 power quality, 17 present value, 9 present worth factor, 9 pressure, gauge, 164 in ducts, 207 pump, 154 relief valve , 162 transpired collector, 205 … … 204 water and propylene glycol , 153 window, 243 propylene … … credits, 12 renewable energy portfolio standard, 19 roof attachment, 81 row spacing, 43 safety , 3 savings-to …
-
States > Nebraska > State > Regulations > Labor‚ Department of > [229 NE AC] 229 - Boilers
The ends of the piping shall be visible to determine if a safety relief valve or drain valve is leaking past the seat. Certain types of glycol require a special permit for discharge to a city sewer system.
-
States > Nebraska > State > Proposed Regulations > 2007 Documents > June 22, 2007 > [2007 NE Proposed ne-20070622-0087-0008297] 229 - Construction, Installatio...
The ends of the piping shall be visible to determine if a safety relief valve or drain valve is leaking past the seat. Certain types of glycol require a special permit for discharge to a city sewer system.
Indicates content that may require registration and/or purchase.