-
Supplier: Teledyne LeCroy
Description: The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up to 40 GS/s sample
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: The 70001A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: frequency) in a frequency band of 2.5 GHz. The R3271A’s GPIB is fully compatible with any product that meets the IEEE 488-1978 standard. The GPIB bus allows connecting the analyzer to other GPIB devices more easily than single bus cables, making it easier to
- Frequency Range: 26,500,000 kHz
-
-
Supplier: ValueTronics International, Inc.
Description: The TLA721 is a Logic Analyzer Mainframe from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces,
-
Supplier: ValueTronics International, Inc.
Description: The N4903A is a communication analyzer from Agilent. Additional Features: 150 Mb/s to 7 Gb/s or to 12.5 Gb/s pattern generator and error detector >0.5 UI calibrated and integrated jitter injection Excellent signal performance and sensitivity Built-in clock data recovery with tunable and
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 200 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 200 MHz
- Features: Integral Display
-
Supplier: Transcat, Inc.
Description: channel with Logic analyzer(MSO) Optional Function Generator Flexible Remote Control Connectivity(Standard:USB ;Option:LAN/GPIB) Upgradable CAN/LIN bus analysis ,Advanced Logic ,Datalog ,DVM and H-expansion functionalities Each Unit Includes Quick start guide User manual CD
Find Suppliers by Category Top
More Information Top
-
New Products
The GBA from CmC is a GPIB bus analyzer that turns an RS-232 terminal or a computer with an RS-232 port into an IEEE-488 bus analyzer and controller.
-
Engineering workstations-Add-ons add versatility
IEEE-488 controllerfor PC AT; up to 1.5-Mbyteh data transfer rate; built-in software bus analyzer GPIB -SPRC-B .
-
Software development with two port calibration techniques for RHIC impedance measurements
dam from HP8753 Network Analyzer via GPIB bus , or reads it to the product of the transmission matrix of each port.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86572/47005077-MIT.pdf?sequence=2
A computer running software developed for data collection and processing is connected to the analyzer via GPIB bus .
-
Simultaneous measurement of group delay time dispersion and polarization mode dispersion
A PC controlled the tun- able laser source and the network analyzer through GPIB bus . switching the polarization controller HP8169A at input, and the output of polarization beam .
-
Blockage/shadowing and polarization measurements at 2.45 GHz for interference evaluation between Bluetooth and IEEE 802.11 WLAN
A program written in commercial software was used to control the RF switch via DAQ card, and collect the data from spectrum analyzer over GPIB bus .
-
Enhanced PMD monitoring with frequency-resolved SOP rotation by self-phase modulation
A computer program provided synchroniza- tion between the tunable filter and the polarization analyzer through GPIB bus .
-
Data acquisition experiments
A GPIB -410 bus analyzer [3] is used for monitoring the IEEE-488 bus that connects the four personal computers.
-
Radiated emission measurement procedures at an open-area test site
The following equipment is used when performing radiated emission measurements and is interconnected with a General Purpose Information Bus ( GPIB ): Spectrum Analyzer Quasi-Peak Adapter RF Preselector Printer Antenna Positioning Tower Desk Top Computer (Controller .
-
Automatic tuned MRI RF coil for multinuclear imaging of small animals at 3T.
A Pentium PC controlled the analyzer through the GPIB bus .
Indicates content that may require registration and/or purchase.