Products/Services for GPIB To Lpt
-
GPIB Expanders and GPIB Isolators - (14 companies)GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks. GPIB expanders allow the system to interface with more than... -
GPIB Controllers and GPIB Interface Boards - (128 companies)GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks. GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks... -
GPIB Converters - (11 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from... -
GPIB Switches - (6 companies)GPIB switches enable several GPIB controllers to share one or more GPIB devices. They also allow a single GPIB controller to operate multiple GPIB bus systems. GPIB switches enable several GPIB controllers to share one or more GPIB devices... -
GPIB Products - (148 companies)GPIB products is a general search form for controllers, converters, extenders, expanders, isolators, switches and other products that use the general-purpose interface bus (GPIB). More detailed search forms are available for each type of GPIB... -
GPIB Extenders - (8 companies)GPIB extenders are used to remove the restrictions on cable length specified in the IEEE 488 (GPIB) standard, while maintaining optimal performance (e.g., maximum data rate, transmission quality, etc.). GPIB extenders are used to remove...
-
Digital Parallel and Serial Converters - (22 companies)These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format.
-
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
-
Oscilloscopes - (324 companies)Oscilloscopes can use a serial port, parallel port, modem or telephone line, universal serial bus (USB), general-purpose interface bus (GPIB), small computer systems interface (SCSI), or Ethernet connection. Serial ports transfer data one bit a time. RS232...
-
Motor Controllers - (796 companies)...electronics (IDE), industry standard architecture (ISA), general-purpose interface bus (GPIB), universal serial bus (USB), and VersaModule Eurocard bus (VMEbus). Communications standards include ARCNET, AS-i, Beckhoff I/O, CANbus, CANopen, DeviceNet...
Product News
-
AMETEK Programmable Power
New Precision Programmable AC and DC Sources multiple units (LKM/LKS). Powerful set of analog controls for PHIL and Modulation tests. Trigger In & Out to permit extensive coordination with external systems. Extensive Onboard diagnostics. Digital I/O, including RS232, USB, Ethernet (GPIB optional). Auto-paralleling for maximum flexibility with multi-chassis configurations. Tahoe Series Highlights: High Power AC and DC Power Source. Auto paralleling for higher power system expansion. Arbitrary & Harmonic Waveform Generation. Standard LXI LAN, USB... (read more)Browse AC Power Sources Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Asterion DC ASA Series: Multi-Output Power Supply chassis. 4 autoranging output channel options from 60 VDC at 42 A to 400 VDC at 6 A. Global single-phase and three-phase AC input power options. Intuitive color touch panel control. Multi-language display for global operation. Multi-channel programmable sequencing, ramps and delays. Active power factor correction (PFC). Standard LXI LAN, USB, and RS232 interfaces. Remote on/off, inhibit, trigger in/out and monitor signals. Optional remote isolated analog programming and GPIB interface. Full... (read more)Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Sorensen SGX Series DC Power Supply as well as through the optional GPIB control interface. Learn more. (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Asterion Series DC Power Supplies operation. Auto paralleling for higher power. Full remote control via Virtual Panels TM. Control via Front Panel Touchscreen & Encoder or available digital control interfaces. The Asterion DC Series can be operated from the intuitive, easy to use front panel touchscreen or the Ethernet LXI, USB and RS232 standard control interfaces, as well as through the optional GPIB control interface or EtherCAT. The touchscreen function group icons include a Dashboard, Output Programming Parameters... (read more)Browse Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Asterion DC ASM Series: Enhanced 3-Channel Power for system phase balancing. Active power factor correction (PFC). Multi-channel programmable sequencing, ramps, and delays. Full remote control via Virtual Panels TM GUI. Standard LXI Ethernet, USB and RS232 control interfaces. Optional GPIB control interface or isolated analog programming. Applications: The Asterion DC ASM Series is designed for testing today 's complex electronics, including telecommunications and commercial electronics requiring low profile, light weight power supplies with high... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Maury Microwave
Automated Tuners two-carriage automated tuners are optimized for a broad class of in-fixture and on-wafer applications requiring simultaneous high-gamma and multiple-frequency tuning. 7mm Tuners (MT982AU/BU/EU series). These USB controlled 7mm Tuner models provide broad frequency coverage and ease of use for in-fixture and on-wafer applications. 3.5mm Tuners (MT983A01 series). These GPIB interfaced 3.5mm Tuner models are optimized for C-Band, X-Band, Ku-Band, and K-Band noise and power applications. 2.4mm (50 GHz... (read more) -
TDK-Lambda Americas Inc.
50V, 200V, 400V and 500V Models Added across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the built-in Isolated Analog (5V/10V) Interface. Optional rear panel Remote Digital Interfaces include either the IEEE (GPIB), Modbus-TCP or EtherCAT Interface. Instrument software drivers are also available as well as application software that includes a Waveform Creator... (read more) -
Anritsu Company
Radio Communications Analyzer MT8821C test conditions, providing clear and concise information about device performance. For users who prefer automated testing environments, the MT8821C offers remote control capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish efficient testing workflows. Beyond... (read more) -
Uni-Trend US
RF Signal Generator Buying Guide Generator. Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing. Frequency range: Typically up to 50 MHz. Waveform types: Common waveforms include sine, square, triangle, ramp, and arbitrary waveforms. Connectivity and Control. Modern test equipment typically offers multiple connectivity options for integration into automated test systems. Physical interfaces: Common options include LAN, USB, and GPIB. Remote... (read more)
-
Interfacing the Instrumental GPIB with a Personal Computer Through the LPT Port
The soft hardware emulation of GPIB interface functions by using the adapter connected to the parallel LPT port of a PC [2, 3] can become an alternative method for building a computer-aided measurement system.
-
Experimental Uhrig Dynamical Decoupling using Trapped Ions
The PC communicates with hardware via various interfaces including USB, parallel port ( LPT ) and general purpose interface bus ( GPIB ). … our setup is a programmable logic device (PLD) that applies TTL control pulses to other hardware, including …
-
http://www.ndt.net/article/ultragarsas/63-2008-no.1_08-jurkonis.pdf
The digitizer and computer are connected via LPT (parallel) port. The IEEE-488 ( GPIB ) interface is used to .
-
A Remote Electrical Engineering Laboratory based on Re-Configurable Hardware
Resource server is equipped with suitable, interfaces toward the signals of lab-experiments (both digital and analog experiments), via a custom, LPT based bus, and the instruments, via the RS232 interface or the GPIB bus, as depicted in Fig. 2. … RMCLab's hardware is outfitted with a motherboard that is able to host up to 64-cards, where …
-
Encyclopedia of Structural Health Monitoring Complete Document
xlii GM GPA GPIB … Augmentation System Graded Index Global System for Mobile Communications Ground Support System Ground- to -Air Cycle Gas … … LIST LM-LS LN2 LNG LP LP L–P LPC LPG LPGs LPI LPR LPT LR LRFD LRM …
-
Development of a LabVIEW-based test facility for standalone PV systems
… the user needs to specify the means, whereby the instrument communicates with the PC via the GPIB . Instrument communication, in this case, also supports LPT (the RS-232) and the ASRL formats. Once the user specifies parameters specific to the measurement wanted, the data acquisition can commence.
-
Integration of image processing and automated testing in a manufacturing client-server network
Connections of board testing and handling elements of ATE LPT ’ … amplifier outputs, when a multioutput amplifier board is being tested, and connects it to an RF analyzer … Personal Computer (PC) with two cards in its motherboard: GPIB (IEEE 488 standard) [5] and I/O.
-
Innovative Techniques in Instruction Technology, E-learning, E-assessment, and Education
The phantom samples could be interchanged by the teacher according to known schedule. Digitizer and computer are connected via LPT (parallel) port. … transducer is excited with pulse, which duration is controlled from virtual instrument via IEEE- 488 ( GPIB ) interface.
-
A versatile high speed 250‐MHz pulse imager for biomedical applications
… with 24 Mbytes of memory (Agilent Technologies, Monroe, NY 10950-1430; 2 channels, 8 bit ADC re- solution, 2 ns minimum dwell time in a 2 channel configuration; phase-locked to the HP8662A source) and a PCI- GPIB board (National Instruments, Austin … … PC 2 stations were synchronized using handshake protocol organized between the printer port LPT -1 of PC …
-
Technological Developments in Networking, Education and Automation
… LabWindows/CVIs forte lies in building virtual instrumentation systems with General Purpose Interface Bus ( GPIB ), VME (Versa-Modular … It combines an interactive, easy- to -use development approach with the programming power and flexibility of compiled … LPT -RS232 CONVERTER .
Indicates content that may require registration and/or purchase.