-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 880 KB/Sec
- Certification: CE / FCC Certified
- Features: GPIB Converter, Other
-
Supplier: Allied Electronics, Inc.
Description: that require clean and reliable power, high resolution/accuracy and fast transient response time. Excellent display resolution Fast transient response time (<20ms) SCPI compatible RS232 interface (standard), USB optional GPIB to TTL Serial Converter cable (9123A only)
-
Supplier: Measurement Computing
Description: IEEE 488.2 standard PCI interface. KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 1,000 KB/Sec
- Certification: CE / FCC Certified
- Other Features: FIFO Buffer
-
-
Supplier: ValueTronics International, Inc.
Description: parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: that require clean and reliable power, high resolution/accuracy and fast transient response time. Excellent display resolution Fast transient response time (<20ms) SCPI compatible RS232 interface (standard), USB optional GPIB to TTL Serial Converter cable (9123A only)
-
Supplier: Allied Electronics, Inc.
Description: that require clean and reliable power, high resolution/accuracy and fast transient response time. Excellent display resolution Fast transient response time (<20ms) SCPI compatible RS232 interface (standard), USB optional GPIB to TTL Serial Converter cable (9123A only)
-
Supplier: ValueTronics International, Inc.
Description: analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: 600 MHz Sample Rate Up to 5 GSa/s Channels: 4 Memory: 140 Mpts(Std.) Waveform capture rate Up to 180,000 waveforms per second Real Time
- Bandwidth: 600 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Audio Precision
Description: The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers.
-
Supplier: Krohn-Hite Corporation
Description: ±110.99999Vdc to within ±4ppm for 90 days (±8ppm fo r 1 year), and precise currents from ±10nA to ±110.9999 9mA to within ±8ppm for 90 days (±16ppm for 1 year). It is an extremely quiet source with <7μVrms of noise measur ed over a 10Hz to 100kHz bandwidth (<2μVrms 0.1Hz
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: ValueTronics International, Inc.
Description: control pans the zoom box across the waveform to quickly get to the portion of the waveform you are interested in. The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box
- Bandwidth: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED. Use the load's unique CR-LED operating mode to test LED drivers. This function allows users to
- Load Bank Type: DC, Programmable
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS1000X HD (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
functions, Mask Test, Bode Plot, Power Analysis and allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS800X HD (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Applications of LabVIEW programming in a glovebox environment
Theseserialdeviceshavebeen networked using GPIB signals usingaNINu-BusGPIB"I' card andconvertingthe GPlB signalsto serial using NI GPIB to serial converters .
-
B&K Precision - 9123A - Power Supplies - DC Power Supplies - Allied Electronics
GPIB to TTL Serial Converter cable (9123A only) .
-
A LabVIEW-based control system for a surface science experimental station
(vu) digital multimeter (197A by Keithley) (viii) video camera (CCIR by Pulnix); (ix) RS232 to GPIB interface converter ( Serial 488/4 .
-
Event-driven, asynchronous control and monitoring
Instruments that use the RS-232 or RS-485 communication protocol will also be used, but will still communicate with the computer over the GPIB bus, by means of a serial - to - GPIB converter .
-
Parallel processing multitemperature robotic tester and burn-in oven for InGaAsP lasers
Equipment using a serial interface is connected to a Serial - to - GPIB interface converter .
-
Physical modeling of electrical conduction in printed circuit board insulation
Depending on the measurement and the measuring instrument, it can either be interfaced through an Analog-to-Digital converter to a serial port, directly through a GPIB port or via direct serial connection.
-
Abstract: Laser ultrasonics is an emerging non-destructive testing technique. It offers several advantages
over conventional water-jet ultrasound inspection, i...
The photo-EMF receiver’s output signal is displayed on the oscilloscope’s screen, and downloaded to a PC from the GPIB interface of the oscilloscope to the serial port of the PC via a GPIB to RS232 converter (Tastronic).
-
Experimental Facilities Division/User Program Division technical progress report 1999-2000.
Previously, EPICS support for analog-to- digital converters (ADCs), digital- to -analog converters (DACs), serial and GPIB devices, and miscellaneous other devices was implemented on a second VME processor using a facility named Hideos.
-
Electronics Engineering Department. Quarterly report No. 1, 1981
To schedule the operation of the switcher, we interface the GPIB out of the PET to the switcher's RS-232 input with a TNW 232D serial converter .
-
Data acquisition with Masscomp
analog- to -digital converters (A/D), serial and parallel digital I / O , a GPIB interface, and an IEEE 488 bus.
Indicates content that may require registration and/or purchase.