Products/Services for GPS Transmitter And Receiver Chips
-
GPS Chips and Modules - (98 companies)In the figure point b is the Earth location of the receiver. Types of GPS Chips and Modules. There are many types of GPS receivers, but from the form factor perspective they can be divided into two categories: integrated circuit (IC) chips and full... -
Radio Receiver ICs - (59 companies)Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs... -
RF Transmitters - (316 companies)...moment of static on a receiver. This method was used in conjunction with Morse code to send information via pulses. Modern RF transmitters, while quite different, are based on the same principles as the spark gap transmitter. Instead of a spark gap... -
Radio Transmitter ICs - (32 companies)...but are functionally similar to traditional radio transmitters. With radio transmitter ICs, the generated signals are sent to the media through a tiny antenna. Typically, this antenna is internal to the device, and is known as a chip antenna or embedded... -
Network and Communication Chips - (603 companies)...frequency identification (RFID) devices, sample rate converters, serializers-deserializers (SerDes), subscriber line interface circuits (SLIC), storage interfaces, transmitters, transceivers, terminators, or universal asynchronous receiver/transmitters... -
RF and Wireless Chips - (249 companies)RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications. There are seven device types: receiver, repeater, transmitter...
-
IC Interfaces - (659 companies)IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices. How to Select IC Interfaces. Image Credit: Newark / element 14. Integrated circuit (IC) interfaces are semiconductor chips...
-
RS-232, RS-422, and RS-485 Interfaces - (92 companies)Some important specifications to consider are: Number of drivers. Number of receivers. Data rate. Slew rate. Operating temperature. Supply voltage. Electrostatic discharge (ESD) protection is critical for equipment reliability. Interface chips...
-
RF Modules - (313 companies)RF modules are partially finished circuits that can be incorporated into larger designs. RF modules are partially finished circuits that can be incorporated into larger designs. They include receivers, transmitters, and transceivers. RF modules use...
-
Chipsets - (42 companies)Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions...
Product News
-
Omnetics Connector Corporation
GPS DEFENSE PRECISE POINT POSITIONING PROTECTION in the sky. As the number of constellations increases our atmosphere will be filled with signals, electromagnetic noise, pulsed modulation and even laser based signaling. Satellites will need to talk to each other as well as with earth. High speed signal coding, transmission formats and noise immunity will be needed. GPS designers are realizing and adapting to the many advanced positioning and sensor technologies required. Electrical circuitry used in both transmitters and receivers are handling... (read more)Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
ERSAELECTRONICS PTE. LTD.
SM851A2411FP Ultrasonic Through-Beam Receiver Reliable Detection for Changing Product Surfaces. Transparent packaging, reflective containers and dark components can make optical detection challenging. The Telemecanique Sensors SM851A2411FP uses ultrasonic beam interruption to detect object presence, helping engineers maintain consistent sensing when product color, transparency or surface appearance varies. Installed opposite a compatible transmitter, this receiver supports detection across a path of up to 610 mm. Its fast switching... (read more) -
Werbel Microwave LLC
Boost GPS Reliability Across Eight Devices Datasheet. WM8PD-GPS-ACT-S. GPS Splitter, 8-way, 950-2150MHz, SMA Female, Active. Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port by way of internal bias tee network. All outputs are DC blocked with 200 O DC load to simulate an antenna DC... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Eteily Technologies India Pvt. Ltd.
GPS L1 Passive Ceramic Patch Antenna Series Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575.42 MHz) and provide consistent signal reception without the need for external power, making them ideal for space-constrained IoT, tracking, and navigation applications. This series offers a variety of sizes, including 8... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Columbus McKinnon Corporation
XLTX™ Transmitter Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The XLTX TM transmitter and associated receivers can now operate on additional licensed and unlicensed frequencies. By introducing this wider range of available frequencies, these radio control systems are more robust and reliable, ensuring fewer dropouts in facilities that may have heavily congested... (read more)Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
Eteily Technologies India Pvt. Ltd.
Eteily’s GPS + 4G/LTE Cup Shape Combo Antenna base for stable installation, a 1 meter RG174 wire, and two SMA male connectors, one for GPS and the other for 4G/LTE. Its rugged construction provides reliable performance even in severe environments. Key features: Dual-band functioning with GPS for locating and 4G/LTE for cellular access. Cup-shaped screw mount --simple and sturdy attaching to vehicles or buildings. 1 meter RG174 cable with twin SMA male connectors. Durable outdoor construction. Suitable for GPS receivers, LTE modems... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Skyworks Solutions, Inc.
High Gain LNA for S and C-band Low Noise Receivers The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
Eteily Technologies India Pvt. Ltd.
High-Precision GPS Marine Antenna with N Connector Eteily Technologies introduces its durable GPS Marine Antenna, designed for maritime applications that need precise navigation and dependable signal reception. This antenna has a robust white housing, a 3 m RG58 cable, and a tough N-female straight connection, making it perfect for deployment on a boat, yacht, or maritime craft. The specification states that it runs at the GPS L1 frequency of 1575.42 MHz with a gain of 28 dB +-3 dB. This ensures strong and steady GNSS performance in difficult... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
SiTime Corporation
Novel Timing Tech for PNT, GPS-Denied Environments GPS remains the principal source of positioning, navigation and timing (PNT) for defense operations, making it a target for adversaries. Trustworthy and precise PNT is vital for radio communications, network synchronization, surveillance, threat detection, countermeasures and manned and unmanned system operations. To help combat threats, new PNT architectures will need ultra-stable clocks. The new SiTime Endura Epoch TM MEMS oven-controlled oscillator (OCXO) offers you a novel ruggedized... (read more)Browse Oscillators Datasheets for SiTime Corporation
-
Samsung Galaxy S Mobile Phone
FM Radio Receiver & Transmitter GPS Receiver - Single Chip , 65nm CMOS Broadcom BCM4751IUB2G .
-
Positioning Accuracy Improvement With Differential Correlation
Previously, he has developed the system architectures for a Galileo/ GPS receiver chip and a UMTS polar transmitter chip.
-
Motorola XOOM MZ600 Mobile Tablet
• BT / FM / GPS / WLAN • Bluetooth/FM/WLAN – Broadcom - BCM4329HKUBG, Single Chip, WLAN IEEE802.11a/b/g/n, Bluetooth V2.1+EDR, w/ FM Radio Receiver & Transmitter • GPS Receiver - Broadcom - BCM4750IUBG, Single- Chip , A-GPS, 90nm RF CMOS • Power…
-
CR4 - Thread: Satellite Telemetry
You might be interested in: Telemetry Receivers and Telemetry Transmitters , GPS Instruments and Modules, GPS Chips .
-
PDF - Lenovo A60 Mobile Handset
Combo Chip – Mediatek - MT6620 - Single Chip , Bluetooth V4.0, FM Receiver & Transmitter , GPS w/ -165dB Sensitivity, IEEE802.11a/b/g/n, w/ Dual-Band LNA and 2.4GHz PA .
-
SilentEyes scans the battlefield
It incorporated a gimbaled video camera and other commercial-off-the-shelf equipment, including a 1W analogue radio transmitter with a range of 40km; a CPU chip to control the rudder, camera and Global Positioning System ( GPS ) receiver ; two sets of four…
-
First spaceborne observation of an Earth‐reflected GPS signal
where b is the radius of the ellipse in the direction of the receiver ’s velocity, as shown in Figure 3a, Rt … the distance form the specular point to the GPS satellite transmitter , and Á is the chip length expressed in meters.
-
HTC Thunderbolt ADR6400L Mobile Handset
…LTE, Bluetooth, FM, w/ Receive Diversity, 65nm RF CMOS • $4.71 - Qualcomm - RTR8605 - RF Transceiver - CDMA2000 1x EvDO, Multi-Band, w/ Integrated GPS Receiver • $4 - Broadcom - BCM4329HKUBG - Bluetooth/FM/WLAN - Single Chip , WLAN IEEE802.11a/b/g/n, Bluetooth … FM Radio Receiver & Transmitter , 65nm .
-
A GNSS-reflections simulator and its application to widelane observations
Signal paths from the transmitter to receiver via reflection from each surface grid point are modeled, taking into account surface properties … the reflection coefficients and dielectric properties of seawater, and signal properties such as the GPS autocorrelation properties of the chipping codes.
-
Samsung BlackJack SGH-i607 Report
…91 - Qualcomm - MSM6275 - Baseband Processor - Single Chip, Quad-Band GSM/GPRS, GPS , UMTS, HSDPA & Bluetooth … EDR, Contains CSR BlueCore Chip $2.68 - PCB - 3 … Tri-Band UMTS 800/1900/2100MHz Transmitter $2.23 - Qualcomm - PM6650 … 92 - Qualcomm - RFR6202 - RF Receiver - ZIF, Dual Band UMTS…
Indicates content that may require registration and/or purchase.