New MxFE (mixed-signal FE): Analog Devices

Featured Product from Richardson RFPD

More Info Email Supplier Request a Quote

Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications

 

AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and four 12-bit, 4 GSPS RF ADC cores

 

AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit, 6 GSPS RF ADC cores

 

Featuring eight transmit lanes and eight receive lanes that support 24.75 Gbps/lane JESD204C or 15.5 Gbps/lane JESD204B standards, the devices are well suited for applications requiring both wideband ADCs and DACs to process signals that have wide instantaneous bandwidth. They are available in 15x15 mm BGA packages.

 

Key applications include:

 

- Wireless communications infrastructure

- Microwave point-to-point, E-band and 5G mmWave

- DOCSIS 3.1 and 4.0 CMTS

- Phased array radar and electronic warfare

- Electronic test and measurement systems