ADS9-V2EBZ: Analog Devices High Speed Carrier Card
Featured Product from Richardson RFPD
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the transmitter for high speed DAC's.
Features and Benefits
- One (1) FMC+ connector.
- Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector.
- HMC DRAM
- Simple USB 3.0 port interface
- Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards
More Featured Products